L-com, Inc. Super Thin LSZH SVGA HD15 Male / Male 5.0 ft CTL3VGAMM-5TZ

Description
This series of VGA cables features both our small diameter Super Thin VGA cable and our LSZH jacket for applications where low smoke is critical. An additional feature of this series is our reversible hardware allowing both panel mount using standoffs or traditional thumbscrews. High quality video signal transmission is assured as a result of the three 75 Ohm coaxial lines used in these premium SVGA assemblies. The low profile configuration of our fully molded HD15 backshell makes these assemblies ideal for tight fit installations. Available in 5 standard lengths from 5 to 50 feet. Features 3 ultra thin 75 Ohm coaxial lines optimize video signal quality Available in 5 standard lengths from 5 to 50 feet. User defined hardware results in maximum mounting flexibility Connection of a signal generating device (CPU) and a display device (Monitor) LSZH jacketed cable ideal where low smoke characteristics are critical Application Video Signage KVM applications PC monitor applications Projector applications
Datasheet
Description
This series of VGA cables features both our small diameter Super Thin VGA cable and our LSZH jacket for applications where low smoke is critical. An additional feature of this series is our reversible hardware allowing both panel mount using standoffs or traditional thumbscrews. High quality video signal transmission is assured as a result of the three 75 Ohm coaxial lines used in these premium SVGA assemblies. The low profile configuration of our fully molded HD15 backshell makes these assemblies ideal for tight fit installations. Available in 5 standard lengths from 5 to 50 feet. Features 3 ultra thin 75 Ohm coaxial lines optimize video signal quality Available in 5 standard lengths from 5 to 50 feet. User defined hardware results in maximum mounting flexibility Connection of a signal generating device (CPU) and a display device (Monitor) LSZH jacketed cable ideal where low smoke characteristics are critical Application Video Signage KVM applications PC monitor applications Projector applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Super Thin LSZH SVGA HD15 Male / Male 5.0 ft - CTL3VGAMM-5TZ - L-com, Inc.
North Andover, MA, United States
Super Thin LSZH SVGA HD15 Male / Male 5.0 ft
CTL3VGAMM-5TZ
Super Thin LSZH SVGA HD15 Male / Male 5.0 ft CTL3VGAMM-5TZ
This series of VGA cables features both our small diameter Super Thin VGA cable and our LSZH jacket for applications where low smoke is critical. An additional feature of this series is our reversible hardware allowing both panel mount using standoffs or traditional thumbscrews. High quality video signal transmission is assured as a result of the three 75 Ohm coaxial lines used in these premium SVGA assemblies. The low profile configuration of our fully molded HD15 backshell makes these assemblies ideal for tight fit installations. Available in 5 standard lengths from 5 to 50 feet. Features 3 ultra thin 75 Ohm coaxial lines optimize video signal quality Available in 5 standard lengths from 5 to 50 feet. User defined hardware results in maximum mounting flexibility Connection of a signal generating device (CPU) and a display device (Monitor) LSZH jacketed cable ideal where low smoke characteristics are critical Application Video Signage KVM applications PC monitor applications Projector applications

This series of VGA cables features both our small diameter Super Thin VGA cable and our LSZH jacket for applications where low smoke is critical. An additional feature of this series is our reversible hardware allowing both panel mount using standoffs or traditional thumbscrews. High quality video signal transmission is assured as a result of the three 75 Ohm coaxial lines used in these premium SVGA assemblies. The low profile configuration of our fully molded HD15 backshell makes these assemblies ideal for tight fit installations. Available in 5 standard lengths from 5 to 50 feet.

Features

  • 3 ultra thin 75 Ohm coaxial lines optimize video signal quality
  • Available in 5 standard lengths from 5 to 50 feet.
  • User defined hardware results in maximum mounting flexibility
  • Connection of a signal generating device (CPU) and a display device (Monitor)
  • LSZH jacketed cable ideal where low smoke characteristics are critical

Application

  • Video Signage
  • KVM applications
  • PC monitor applications
  • Projector applications
Supplier's Site
Computer Cord, Hd-15 Plug, 5 , Blk; Connector Type A L-Com - 89M8899 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cord, Hd-15 Plug, 5 , Blk; Connector Type A L-Com
89M8899
Computer Cord, Hd-15 Plug, 5 , Blk; Connector Type A L-Com 89M8899
COMPUTER CORD, HD-15 PLUG, 5 , BLK; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.52m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

COMPUTER CORD, HD-15 PLUG, 5 , BLK; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.52m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
SUPER THIN LSZH SVGA CABLE, HD15 MALE/MALE, 5.0FT - 70126365 - Allied Electronics, Inc.
Fort Worth, TX, USA
SUPER THIN LSZH SVGA CABLE, HD15 MALE/MALE, 5.0FT
70126365
SUPER THIN LSZH SVGA CABLE, HD15 MALE/MALE, 5.0FT 70126365
SUPER THIN LSZH SVGA CABLE, HD15 MALE/MALE, 5.0FT

SUPER THIN LSZH SVGA CABLE, HD15 MALE/MALE, 5.0FT

Supplier's Site
Cable Assemblies - D-Sub Cables - CTL3VGAMM-5TZ - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - D-Sub Cables
CTL3VGAMM-5TZ
Cable Assemblies - D-Sub Cables CTL3VGAMM-5TZ
CABLE ASSY HD15M-M 5'

CABLE ASSY HD15M-M 5'

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CTL3VGAMM-5TZ 89M8899 70126365 CTL3VGAMM-5TZ
Product Name Super Thin LSZH SVGA HD15 Male / Male 5.0 ft Computer Cord, Hd-15 Plug, 5 , Blk; Connector Type A L-Com SUPER THIN LSZH SVGA CABLE, HD15 MALE/MALE, 5.0FT Cable Assemblies - D-Sub Cables
Application Audio; Video Computer Video
Cable Length 5 ft (15.24 dm) 4.99 ft (15.2 dm) 5 ft (15.24 dm) 5 ft (15.24 dm)
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

USB Cable - 3 In 1 MiniDisplayport To HDMI+DVI+VGA Converter -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; USB; Mini Display port
View Details
Twisted Pair Cable - 013536-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Non-Magnetic Flex Cable, 0.086
Specs
Cable Type Coaxial
Connector Type SMP Male
View Details
Yellow/Green PVC Single Wire - 55010180 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details