L-com, Inc. Super Thin Plenum SVGA Cable, HD15 Male/Male, 5.0 ft. CTL3VGAMM-5TP

Description
This series of VGA cables features both our small diameter Super Thin VGA cable and our CMP rated plenum jacket for applications where fire resistance is critical. An additional feature of this series is our reversible hardware allowing both panel mount using standoffs or traditional thumbscrews. High quality video signal transmission is assured as a result of the three 75 Ohm coaxial lines used in these premium SVGA assemblies. The low profile configuration of our fully molded HD15 backshell makes these assemblies ideal for tight fit installations. Available in 5 standard lengths from 5 to 50 feet. Features 3 ultra thin 75 Ohm coaxial lines optimize video signal quality User defined hardware results in maximum mounting flexibility Available in 9 standard lengths from 5 to 50 feet. Connection of a signal generating device (CPU) and a display device (Monitor) Plenum jacketed cable ideal where fire resistance and low smoke characteristics are critical Application Projector applications Video Signage KVM applications PC monitor applications
Description
This series of VGA cables features both our small diameter Super Thin VGA cable and our CMP rated plenum jacket for applications where fire resistance is critical. An additional feature of this series is our reversible hardware allowing both panel mount using standoffs or traditional thumbscrews. High quality video signal transmission is assured as a result of the three 75 Ohm coaxial lines used in these premium SVGA assemblies. The low profile configuration of our fully molded HD15 backshell makes these assemblies ideal for tight fit installations. Available in 5 standard lengths from 5 to 50 feet. Features 3 ultra thin 75 Ohm coaxial lines optimize video signal quality User defined hardware results in maximum mounting flexibility Available in 9 standard lengths from 5 to 50 feet. Connection of a signal generating device (CPU) and a display device (Monitor) Plenum jacketed cable ideal where fire resistance and low smoke characteristics are critical Application Projector applications Video Signage KVM applications PC monitor applications

Suppliers

Company
Product
Description
Supplier Links
Super Thin Plenum SVGA Cable, HD15 Male/Male, 5.0 ft. - CTL3VGAMM-5TP - L-com, Inc.
North Andover, MA, United States
Super Thin Plenum SVGA Cable, HD15 Male/Male, 5.0 ft.
CTL3VGAMM-5TP
Super Thin Plenum SVGA Cable, HD15 Male/Male, 5.0 ft. CTL3VGAMM-5TP
This series of VGA cables features both our small diameter Super Thin VGA cable and our CMP rated plenum jacket for applications where fire resistance is critical. An additional feature of this series is our reversible hardware allowing both panel mount using standoffs or traditional thumbscrews. High quality video signal transmission is assured as a result of the three 75 Ohm coaxial lines used in these premium SVGA assemblies. The low profile configuration of our fully molded HD15 backshell makes these assemblies ideal for tight fit installations. Available in 5 standard lengths from 5 to 50 feet. Features 3 ultra thin 75 Ohm coaxial lines optimize video signal quality User defined hardware results in maximum mounting flexibility Available in 9 standard lengths from 5 to 50 feet. Connection of a signal generating device (CPU) and a display device (Monitor) Plenum jacketed cable ideal where fire resistance and low smoke characteristics are critical Application Projector applications Video Signage KVM applications PC monitor applications

This series of VGA cables features both our small diameter Super Thin VGA cable and our CMP rated plenum jacket for applications where fire resistance is critical. An additional feature of this series is our reversible hardware allowing both panel mount using standoffs or traditional thumbscrews. High quality video signal transmission is assured as a result of the three 75 Ohm coaxial lines used in these premium SVGA assemblies. The low profile configuration of our fully molded HD15 backshell makes these assemblies ideal for tight fit installations. Available in 5 standard lengths from 5 to 50 feet.

Features

  • 3 ultra thin 75 Ohm coaxial lines optimize video signal quality
  • User defined hardware results in maximum mounting flexibility
  • Available in 9 standard lengths from 5 to 50 feet.
  • Connection of a signal generating device (CPU) and a display device (Monitor)
  • Plenum jacketed cable ideal where fire resistance and low smoke characteristics are critical

Application

  • Projector applications
  • Video Signage
  • KVM applications
  • PC monitor applications
Supplier's Site
Svga Hd15M/m Supr-Thn Plen 5 L-Com - 89M8898 - Newark, An Avnet Company
Chicago, IL, United States
Svga Hd15M/m Supr-Thn Plen 5 L-Com
89M8898
Svga Hd15M/m Supr-Thn Plen 5 L-Com 89M8898
SVGA HD15M/M SUPR-THN PLEN 5

SVGA HD15M/M SUPR-THN PLEN 5

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTL3VGAMM-5TP 89M8898
Product Name Super Thin Plenum SVGA Cable, HD15 Male/Male, 5.0 ft. Svga Hd15M/m Supr-Thn Plen 5 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Female BNC Breakout to 0.025″ Square Sockets - 1008 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details