L-com, Inc. SVGA Cable, HD15 Male / 45° Male, 5.0 ft CTL3VGAMM-5BR

Description
These premium 45 degree VGA extension cables feature three 75 Ohm coaxial cables to assure high quality video signal transmission. The fully molded backshells of the HD15 connectors provide a very durable assembly. In addition the 45° HD15M connector accommodates difficult installation situations. Available in 3, 5 and 10ft lengths. Features Connection of a signal generating device (CPU) and a display device (Monitor) Three 75 Ohm coaxial cables assure high quality video signal Available in standard lengths of 3, 5, and 10 ft. Fully molded backshell construction is highly durable HD15M 45° connector accommodates tight fit situations Application KVM applications PC monitor applications Projector applications Video Signage
Description
These premium 45 degree VGA extension cables feature three 75 Ohm coaxial cables to assure high quality video signal transmission. The fully molded backshells of the HD15 connectors provide a very durable assembly. In addition the 45° HD15M connector accommodates difficult installation situations. Available in 3, 5 and 10ft lengths. Features Connection of a signal generating device (CPU) and a display device (Monitor) Three 75 Ohm coaxial cables assure high quality video signal Available in standard lengths of 3, 5, and 10 ft. Fully molded backshell construction is highly durable HD15M 45° connector accommodates tight fit situations Application KVM applications PC monitor applications Projector applications Video Signage

Suppliers

Company
Product
Description
Supplier Links
SVGA Cable, HD15 Male / 45° Male, 5.0 ft - CTL3VGAMM-5BR - L-com, Inc.
North Andover, MA, United States
SVGA Cable, HD15 Male / 45° Male, 5.0 ft
CTL3VGAMM-5BR
SVGA Cable, HD15 Male / 45° Male, 5.0 ft CTL3VGAMM-5BR
These premium 45 degree VGA extension cables feature three 75 Ohm coaxial cables to assure high quality video signal transmission. The fully molded backshells of the HD15 connectors provide a very durable assembly. In addition the 45° HD15M connector accommodates difficult installation situations. Available in 3, 5 and 10ft lengths. Features Connection of a signal generating device (CPU) and a display device (Monitor) Three 75 Ohm coaxial cables assure high quality video signal Available in standard lengths of 3, 5, and 10 ft. Fully molded backshell construction is highly durable HD15M 45° connector accommodates tight fit situations Application KVM applications PC monitor applications Projector applications Video Signage

These premium 45 degree VGA extension cables feature three 75 Ohm coaxial cables to assure high quality video signal transmission. The fully molded backshells of the HD15 connectors provide a very durable assembly. In addition the 45° HD15M connector accommodates difficult installation situations. Available in 3, 5 and 10ft lengths.

Features

  • Connection of a signal generating device (CPU) and a display device (Monitor)
  • Three 75 Ohm coaxial cables assure high quality video signal
  • Available in standard lengths of 3, 5, and 10 ft.
  • Fully molded backshell construction is highly durable
  • HD15M 45° connector accommodates tight fit situations

Application

  • KVM applications
  • PC monitor applications
  • Projector applications
  • Video Signage
Supplier's Site
Ca Svga Hd15M/m 45 Deg 5 Blk L-Com - 89M8896 - Newark, An Avnet Company
Chicago, IL, United States
Ca Svga Hd15M/m 45 Deg 5 Blk L-Com
89M8896
Ca Svga Hd15M/m 45 Deg 5 Blk L-Com 89M8896
CA SVGA HD15M/M 45 DEG 5 BLK

CA SVGA HD15M/M 45 DEG 5 BLK

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTL3VGAMM-5BR 89M8896
Product Name SVGA Cable, HD15 Male / 45° Male, 5.0 ft Ca Svga Hd15M/m 45 Deg 5 Blk L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx8SML-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3037/305-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers