L-com, Inc. Premium SVGA Cable, HD15 Male / Male, Black 5.0 ft CTL3VGAMM-5B

Description
These premium VGA cables feature three 75 Ohm coaxial cables to assure high quality video signal transmission. The fully molded backshells of the HD15 connectors provide a very durable assembly. Available in 9 standard lengths from 3 to 200 feet. Features Available in 9 standard lengths from 3 to 200 feet. Fully molded backshell construction is highly durable Braid and foil shielding minimizes EMI Connection of a signal generating device (CPU) and a display device (Monitor) Three 75 Ohm coaxial cables assure high quality video signal Application Video Signage KVM applications PC monitor applications Projector applications
Description
These premium VGA cables feature three 75 Ohm coaxial cables to assure high quality video signal transmission. The fully molded backshells of the HD15 connectors provide a very durable assembly. Available in 9 standard lengths from 3 to 200 feet. Features Available in 9 standard lengths from 3 to 200 feet. Fully molded backshell construction is highly durable Braid and foil shielding minimizes EMI Connection of a signal generating device (CPU) and a display device (Monitor) Three 75 Ohm coaxial cables assure high quality video signal Application Video Signage KVM applications PC monitor applications Projector applications

Suppliers

Company
Product
Description
Supplier Links
Premium SVGA Cable, HD15 Male / Male, Black 5.0 ft - CTL3VGAMM-5B - L-com, Inc.
North Andover, MA, United States
Premium SVGA Cable, HD15 Male / Male, Black 5.0 ft
CTL3VGAMM-5B
Premium SVGA Cable, HD15 Male / Male, Black 5.0 ft CTL3VGAMM-5B
These premium VGA cables feature three 75 Ohm coaxial cables to assure high quality video signal transmission. The fully molded backshells of the HD15 connectors provide a very durable assembly. Available in 9 standard lengths from 3 to 200 feet. Features Available in 9 standard lengths from 3 to 200 feet. Fully molded backshell construction is highly durable Braid and foil shielding minimizes EMI Connection of a signal generating device (CPU) and a display device (Monitor) Three 75 Ohm coaxial cables assure high quality video signal Application Video Signage KVM applications PC monitor applications Projector applications

These premium VGA cables feature three 75 Ohm coaxial cables to assure high quality video signal transmission. The fully molded backshells of the HD15 connectors provide a very durable assembly. Available in 9 standard lengths from 3 to 200 feet.

Features

  • Available in 9 standard lengths from 3 to 200 feet.
  • Fully molded backshell construction is highly durable
  • Braid and foil shielding minimizes EMI
  • Connection of a signal generating device (CPU) and a display device (Monitor)
  • Three 75 Ohm coaxial cables assure high quality video signal

Application

  • Video Signage
  • KVM applications
  • PC monitor applications
  • Projector applications
Supplier's Site
Ca Svga Hd15 M/hd15 M 5 Blk Rohs Compliant L-Com - 89M8895 - Newark, An Avnet Company
Chicago, IL, United States
Ca Svga Hd15 M/hd15 M 5 Blk Rohs Compliant L-Com
89M8895
Ca Svga Hd15 M/hd15 M 5 Blk Rohs Compliant L-Com 89M8895
CA SVGA HD15 M/HD15 M 5 BLK ROHS COMPLIANT: YES

CA SVGA HD15 M/HD15 M 5 BLK ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTL3VGAMM-5B 89M8895
Product Name Premium SVGA Cable, HD15 Male / Male, Black 5.0 ft Ca Svga Hd15 M/hd15 M 5 Blk Rohs Compliant L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Porsche 19pin to OBD II female cable - QLC16089 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Audio Cable - 2198515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details