L-com, Inc. Super Thin LSZH SVGA HD15 Male / Male 50.0 ft CTL3VGAMM-50TZ

Description
This series of VGA cables features both our small diameter Super Thin VGA cable and our LSZH jacket for applications where low smoke is critical. An additional feature of this series is our reversible hardware allowing both panel mount using standoffs or traditional thumbscrews. High quality video signal transmission is assured as a result of the three 75 Ohm coaxial lines used in these premium SVGA assemblies. The low profile configuration of our fully molded HD15 backshell makes these assemblies ideal for tight fit installations. Available in 5 standard lengths from 5 to 50 feet. Features Connection of a signal generating device (CPU) and a display device (Monitor) 3 ultra thin 75 Ohm coaxial lines optimize video signal quality Available in 5 standard lengths from 5 to 50 feet. LSZH jacketed cable ideal where low smoke characteristics are critical User defined hardware results in maximum mounting flexibility Application KVM applications PC monitor applications Projector applications Video Signage
Datasheet
Description
This series of VGA cables features both our small diameter Super Thin VGA cable and our LSZH jacket for applications where low smoke is critical. An additional feature of this series is our reversible hardware allowing both panel mount using standoffs or traditional thumbscrews. High quality video signal transmission is assured as a result of the three 75 Ohm coaxial lines used in these premium SVGA assemblies. The low profile configuration of our fully molded HD15 backshell makes these assemblies ideal for tight fit installations. Available in 5 standard lengths from 5 to 50 feet. Features Connection of a signal generating device (CPU) and a display device (Monitor) 3 ultra thin 75 Ohm coaxial lines optimize video signal quality Available in 5 standard lengths from 5 to 50 feet. LSZH jacketed cable ideal where low smoke characteristics are critical User defined hardware results in maximum mounting flexibility Application KVM applications PC monitor applications Projector applications Video Signage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Super Thin LSZH SVGA HD15 Male / Male 50.0 ft - CTL3VGAMM-50TZ - L-com, Inc.
North Andover, MA, United States
Super Thin LSZH SVGA HD15 Male / Male 50.0 ft
CTL3VGAMM-50TZ
Super Thin LSZH SVGA HD15 Male / Male 50.0 ft CTL3VGAMM-50TZ
This series of VGA cables features both our small diameter Super Thin VGA cable and our LSZH jacket for applications where low smoke is critical. An additional feature of this series is our reversible hardware allowing both panel mount using standoffs or traditional thumbscrews. High quality video signal transmission is assured as a result of the three 75 Ohm coaxial lines used in these premium SVGA assemblies. The low profile configuration of our fully molded HD15 backshell makes these assemblies ideal for tight fit installations. Available in 5 standard lengths from 5 to 50 feet. Features Connection of a signal generating device (CPU) and a display device (Monitor) 3 ultra thin 75 Ohm coaxial lines optimize video signal quality Available in 5 standard lengths from 5 to 50 feet. LSZH jacketed cable ideal where low smoke characteristics are critical User defined hardware results in maximum mounting flexibility Application KVM applications PC monitor applications Projector applications Video Signage

This series of VGA cables features both our small diameter Super Thin VGA cable and our LSZH jacket for applications where low smoke is critical. An additional feature of this series is our reversible hardware allowing both panel mount using standoffs or traditional thumbscrews. High quality video signal transmission is assured as a result of the three 75 Ohm coaxial lines used in these premium SVGA assemblies. The low profile configuration of our fully molded HD15 backshell makes these assemblies ideal for tight fit installations. Available in 5 standard lengths from 5 to 50 feet.

Features

  • Connection of a signal generating device (CPU) and a display device (Monitor)
  • 3 ultra thin 75 Ohm coaxial lines optimize video signal quality
  • Available in 5 standard lengths from 5 to 50 feet.
  • LSZH jacketed cable ideal where low smoke characteristics are critical
  • User defined hardware results in maximum mounting flexibility

Application

  • KVM applications
  • PC monitor applications
  • Projector applications
  • Video Signage
Supplier's Site
Computer Cable, Svga Video, 15.54M Black; Connector Type A L-Com - 89M8902 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Svga Video, 15.54M Black; Connector Type A L-Com
89M8902
Computer Cable, Svga Video, 15.54M Black; Connector Type A L-Com 89M8902
COMPUTER CABLE, SVGA VIDEO, 15.54M BLACK; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Plug; Cable Length - Imperial:50ft; Cable Length - Metric:15m; Jacket Color:Black; Product Range:-; Computer Connector A:HD-15 Plug RoHS Compliant: Yes

COMPUTER CABLE, SVGA VIDEO, 15.54M BLACK; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Plug; Cable Length - Imperial:50ft; Cable Length - Metric:15m; Jacket Color:Black; Product Range:-; Computer Connector A:HD-15 Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTL3VGAMM-50TZ 89M8902
Product Name Super Thin LSZH SVGA HD15 Male / Male 50.0 ft Computer Cable, Svga Video, 15.54M Black; Connector Type A L-Com
Application Audio; Video Computer; Video
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet connection cable - E12225 - ifm efector inc.
Specs
Application Instrumentation and Control; LAN / Ethernet; Networking
Product Type Patch
Cable Length 75.46 ft (230 dm)
View Details
CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
8+8 Pos. Female DIL 26 AWG Cable Assembly, 450mm, single-end, Screw-Lok - G125-FC11668F1-0450L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Motor cable - NEBM-S1G15-E-7-Q7-LE6 - Festo Corporation
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Sub-D
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details