L-com, Inc. Super Thin Plenum SVGA Cable, HD15 Male/Male, 50.0 ft. CTL3VGAMM-50TP

Description
This series of VGA cables features both our small diameter Super Thin VGA cable and our CMP rated plenum jacket for applications where fire resistance is critical. An additional feature of this series is our reversible hardware allowing both panel mount using standoffs or traditional thumbscrews. High quality video signal transmission is assured as a result of the three 75 Ohm coaxial lines used in these premium SVGA assemblies. The low profile configuration of our fully molded HD15 backshell makes these assemblies ideal for tight fit installations. Available in 5 standard lengths from 5 to 50 feet. Features 3 ultra thin 75 Ohm coaxial lines optimize video signal quality Connection of a signal generating device (CPU) and a display device (Monitor) Plenum jacketed cable ideal where fire resistance and low smoke characteristics are critical User defined hardware results in maximum mounting flexibility Available in 9 standard lengths from 5 to 50 feet. Application KVM applications Projector applications PC monitor applications Video Signage
Description
This series of VGA cables features both our small diameter Super Thin VGA cable and our CMP rated plenum jacket for applications where fire resistance is critical. An additional feature of this series is our reversible hardware allowing both panel mount using standoffs or traditional thumbscrews. High quality video signal transmission is assured as a result of the three 75 Ohm coaxial lines used in these premium SVGA assemblies. The low profile configuration of our fully molded HD15 backshell makes these assemblies ideal for tight fit installations. Available in 5 standard lengths from 5 to 50 feet. Features 3 ultra thin 75 Ohm coaxial lines optimize video signal quality Connection of a signal generating device (CPU) and a display device (Monitor) Plenum jacketed cable ideal where fire resistance and low smoke characteristics are critical User defined hardware results in maximum mounting flexibility Available in 9 standard lengths from 5 to 50 feet. Application KVM applications Projector applications PC monitor applications Video Signage

Suppliers

Company
Product
Description
Supplier Links
Super Thin Plenum SVGA Cable, HD15 Male/Male, 50.0 ft. - CTL3VGAMM-50TP - L-com, Inc.
North Andover, MA, United States
Super Thin Plenum SVGA Cable, HD15 Male/Male, 50.0 ft.
CTL3VGAMM-50TP
Super Thin Plenum SVGA Cable, HD15 Male/Male, 50.0 ft. CTL3VGAMM-50TP
This series of VGA cables features both our small diameter Super Thin VGA cable and our CMP rated plenum jacket for applications where fire resistance is critical. An additional feature of this series is our reversible hardware allowing both panel mount using standoffs or traditional thumbscrews. High quality video signal transmission is assured as a result of the three 75 Ohm coaxial lines used in these premium SVGA assemblies. The low profile configuration of our fully molded HD15 backshell makes these assemblies ideal for tight fit installations. Available in 5 standard lengths from 5 to 50 feet. Features 3 ultra thin 75 Ohm coaxial lines optimize video signal quality Connection of a signal generating device (CPU) and a display device (Monitor) Plenum jacketed cable ideal where fire resistance and low smoke characteristics are critical User defined hardware results in maximum mounting flexibility Available in 9 standard lengths from 5 to 50 feet. Application KVM applications Projector applications PC monitor applications Video Signage

This series of VGA cables features both our small diameter Super Thin VGA cable and our CMP rated plenum jacket for applications where fire resistance is critical. An additional feature of this series is our reversible hardware allowing both panel mount using standoffs or traditional thumbscrews. High quality video signal transmission is assured as a result of the three 75 Ohm coaxial lines used in these premium SVGA assemblies. The low profile configuration of our fully molded HD15 backshell makes these assemblies ideal for tight fit installations. Available in 5 standard lengths from 5 to 50 feet.

Features

  • 3 ultra thin 75 Ohm coaxial lines optimize video signal quality
  • Connection of a signal generating device (CPU) and a display device (Monitor)
  • Plenum jacketed cable ideal where fire resistance and low smoke characteristics are critical
  • User defined hardware results in maximum mounting flexibility
  • Available in 9 standard lengths from 5 to 50 feet.

Application

  • KVM applications
  • Projector applications
  • PC monitor applications
  • Video Signage
Supplier's Site
Svga Hd15M/m Supr-Thn Plen 50 L-Com - 89M8901 - Newark, An Avnet Company
Chicago, IL, United States
Svga Hd15M/m Supr-Thn Plen 50 L-Com
89M8901
Svga Hd15M/m Supr-Thn Plen 50 L-Com 89M8901
SVGA HD15M/M SUPR-THN PLEN 50

SVGA HD15M/M SUPR-THN PLEN 50

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTL3VGAMM-50TP 89M8901
Product Name Super Thin Plenum SVGA Cable, HD15 Male/Male, 50.0 ft. Svga Hd15M/m Supr-Thn Plen 50 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Pogo Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.8333 ft (2.54 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details