L-com, Inc. Super Thin SVGA Cable, HD15 Male / Male, 50.0 ft CTL3VGAMM-50T

Description
Big performance in a small package is what this series is all about. Utilizing a revolutionary VGA cable which is made with 3 ultra thin coaxial lines and still measures less than .23" in diameter! In addition to the small VGA cable size these cables feature an innovative shallow backshell design producing a cable assembly ideally suited to any space sensitive application. Another unique feature is user-defined mounting hardware. Each cable end is capable of being connected with either male jack screws or hex standoffs with the supplied hardware! This feature enables the male end to be either panel mounted or mated to a female connector. Most lengths available from stock for immediate delivery. Features 3 ultra thin coaxial lines optimize video signal quality Connection of a signal generating device (CPU) and a display device (Monitor) Small cable and backshell design addresses space sensitive applications Available from stock in 5 standard lengths from 5 to 50 ft User defined hardware results in maximum mounting flexibility Application KVM applications PC monitor applications Projector applications Video Signage
Description
Big performance in a small package is what this series is all about. Utilizing a revolutionary VGA cable which is made with 3 ultra thin coaxial lines and still measures less than .23" in diameter! In addition to the small VGA cable size these cables feature an innovative shallow backshell design producing a cable assembly ideally suited to any space sensitive application. Another unique feature is user-defined mounting hardware. Each cable end is capable of being connected with either male jack screws or hex standoffs with the supplied hardware! This feature enables the male end to be either panel mounted or mated to a female connector. Most lengths available from stock for immediate delivery. Features 3 ultra thin coaxial lines optimize video signal quality Connection of a signal generating device (CPU) and a display device (Monitor) Small cable and backshell design addresses space sensitive applications Available from stock in 5 standard lengths from 5 to 50 ft User defined hardware results in maximum mounting flexibility Application KVM applications PC monitor applications Projector applications Video Signage

Suppliers

Company
Product
Description
Supplier Links
Super Thin SVGA Cable, HD15 Male / Male, 50.0 ft - CTL3VGAMM-50T - L-com, Inc.
North Andover, MA, United States
Super Thin SVGA Cable, HD15 Male / Male, 50.0 ft
CTL3VGAMM-50T
Super Thin SVGA Cable, HD15 Male / Male, 50.0 ft CTL3VGAMM-50T
Big performance in a small package is what this series is all about. Utilizing a revolutionary VGA cable which is made with 3 ultra thin coaxial lines and still measures less than .23" in diameter! In addition to the small VGA cable size these cables feature an innovative shallow backshell design producing a cable assembly ideally suited to any space sensitive application. Another unique feature is user-defined mounting hardware. Each cable end is capable of being connected with either male jack screws or hex standoffs with the supplied hardware! This feature enables the male end to be either panel mounted or mated to a female connector. Most lengths available from stock for immediate delivery. Features 3 ultra thin coaxial lines optimize video signal quality Connection of a signal generating device (CPU) and a display device (Monitor) Small cable and backshell design addresses space sensitive applications Available from stock in 5 standard lengths from 5 to 50 ft User defined hardware results in maximum mounting flexibility Application KVM applications PC monitor applications Projector applications Video Signage

Big performance in a small package is what this series is all about. Utilizing a revolutionary VGA cable which is made with 3 ultra thin coaxial lines and still measures less than .23" in diameter! In addition to the small VGA cable size these cables feature an innovative shallow backshell design producing a cable assembly ideally suited to any space sensitive application. Another unique feature is user-defined mounting hardware. Each cable end is capable of being connected with either male jack screws or hex standoffs with the supplied hardware! This feature enables the male end to be either panel mounted or mated to a female connector. Most lengths available from stock for immediate delivery.

Features

  • 3 ultra thin coaxial lines optimize video signal quality
  • Connection of a signal generating device (CPU) and a display device (Monitor)
  • Small cable and backshell design addresses space sensitive applications
  • Available from stock in 5 standard lengths from 5 to 50 ft
  • User defined hardware results in maximum mounting flexibility

Application

  • KVM applications
  • PC monitor applications
  • Projector applications
  • Video Signage
Supplier's Site
Ca Svga Hd15M/m Super Thin 50 Rohs Compliant L-Com - 89M8900 - Newark, An Avnet Company
Chicago, IL, United States
Ca Svga Hd15M/m Super Thin 50 Rohs Compliant L-Com
89M8900
Ca Svga Hd15M/m Super Thin 50 Rohs Compliant L-Com 89M8900
CA SVGA HD15M/M SUPER THIN 50 ROHS COMPLIANT: YES

CA SVGA HD15M/M SUPER THIN 50 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTL3VGAMM-50T 89M8900
Product Name Super Thin SVGA Cable, HD15 Male / Male, 50.0 ft Ca Svga Hd15M/m Super Thin 50 Rohs Compliant L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details