L-com, Inc. Premium SVGA Cable, HD15 Male / Male, Black 50.0 ft CTL3VGAMM-50B

Description
These premium VGA cables feature three 75 Ohm coaxial cables to assure high quality video signal transmission. The fully molded backshells of the HD15 connectors provide a very durable assembly. Available in 9 standard lengths from 3 to 200 feet. Features Available in 9 standard lengths from 3 to 200 feet. Fully molded backshell construction is highly durable Three 75 Ohm coaxial cables assure high quality video signal Braid and foil shielding minimizes EMI Connection of a signal generating device (CPU) and a display device (Monitor) Application Video Signage KVM applications PC monitor applications Projector applications
Datasheet
Description
These premium VGA cables feature three 75 Ohm coaxial cables to assure high quality video signal transmission. The fully molded backshells of the HD15 connectors provide a very durable assembly. Available in 9 standard lengths from 3 to 200 feet. Features Available in 9 standard lengths from 3 to 200 feet. Fully molded backshell construction is highly durable Three 75 Ohm coaxial cables assure high quality video signal Braid and foil shielding minimizes EMI Connection of a signal generating device (CPU) and a display device (Monitor) Application Video Signage KVM applications PC monitor applications Projector applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Premium SVGA Cable, HD15 Male / Male, Black 50.0 ft - CTL3VGAMM-50B - L-com, Inc.
North Andover, MA, United States
Premium SVGA Cable, HD15 Male / Male, Black 50.0 ft
CTL3VGAMM-50B
Premium SVGA Cable, HD15 Male / Male, Black 50.0 ft CTL3VGAMM-50B
These premium VGA cables feature three 75 Ohm coaxial cables to assure high quality video signal transmission. The fully molded backshells of the HD15 connectors provide a very durable assembly. Available in 9 standard lengths from 3 to 200 feet. Features Available in 9 standard lengths from 3 to 200 feet. Fully molded backshell construction is highly durable Three 75 Ohm coaxial cables assure high quality video signal Braid and foil shielding minimizes EMI Connection of a signal generating device (CPU) and a display device (Monitor) Application Video Signage KVM applications PC monitor applications Projector applications

These premium VGA cables feature three 75 Ohm coaxial cables to assure high quality video signal transmission. The fully molded backshells of the HD15 connectors provide a very durable assembly. Available in 9 standard lengths from 3 to 200 feet.

Features

  • Available in 9 standard lengths from 3 to 200 feet.
  • Fully molded backshell construction is highly durable
  • Three 75 Ohm coaxial cables assure high quality video signal
  • Braid and foil shielding minimizes EMI
  • Connection of a signal generating device (CPU) and a display device (Monitor)

Application

  • Video Signage
  • KVM applications
  • PC monitor applications
  • Projector applications
Supplier's Site
Monitor Cable, Svga Video, 50Ft, Black; Connector Type A L-Com - 88M8469 - Newark, An Avnet Company
Chicago, IL, United States
Monitor Cable, Svga Video, 50Ft, Black; Connector Type A L-Com
88M8469
Monitor Cable, Svga Video, 50Ft, Black; Connector Type A L-Com 88M8469
MONITOR CABLE, SVGA VIDEO, 50FT, BLACK; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Plug; Cable Length - Imperial:50ft; Cable Length - Metric:15m; Jacket Color:Black; Product Range:-; Cable Length:50ft; Colour:Black RoHS Compliant: Yes

MONITOR CABLE, SVGA VIDEO, 50FT, BLACK; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Plug; Cable Length - Imperial:50ft; Cable Length - Metric:15m; Jacket Color:Black; Product Range:-; Cable Length:50ft; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTL3VGAMM-50B 88M8469
Product Name Premium SVGA Cable, HD15 Male / Male, Black 50.0 ft Monitor Cable, Svga Video, 50Ft, Black; Connector Type A L-Com
Application Audio; Video Video
Cable Length 50 ft (152 dm) 49.21 ft (150 dm)
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male to “N” Male Test Cable, RG58C/U - 1327 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details