L-com, Inc. Premium SVGA Cable, HD15 Male / Male, Gray 5.0 ft CTL3VGAMM-5

Description
These premium VGA extension cables feature three 75 Ohm coaxial cables to assure high quality video signal transmission. The fully molded backshells of the HD15 connectors provide a very durable assembly. Available in 3, 5 and 10 feet lengths. Features Available in standard lengths of 3, 5, and 10 ft. Fully molded backshell construction is highly durable Braid and foil shielding minimizes EMI Connection of a signal generating device (CPU) and a display device (Monitor) Three 75 Ohm coaxial cables assure high quality video signal Application Projector applications Video Signage KVM applications PC monitor applications
Description
These premium VGA extension cables feature three 75 Ohm coaxial cables to assure high quality video signal transmission. The fully molded backshells of the HD15 connectors provide a very durable assembly. Available in 3, 5 and 10 feet lengths. Features Available in standard lengths of 3, 5, and 10 ft. Fully molded backshell construction is highly durable Braid and foil shielding minimizes EMI Connection of a signal generating device (CPU) and a display device (Monitor) Three 75 Ohm coaxial cables assure high quality video signal Application Projector applications Video Signage KVM applications PC monitor applications

Suppliers

Company
Product
Description
Supplier Links
Premium SVGA Cable, HD15 Male / Male, Gray 5.0 ft - CTL3VGAMM-5 - L-com, Inc.
North Andover, MA, United States
Premium SVGA Cable, HD15 Male / Male, Gray 5.0 ft
CTL3VGAMM-5
Premium SVGA Cable, HD15 Male / Male, Gray 5.0 ft CTL3VGAMM-5
These premium VGA extension cables feature three 75 Ohm coaxial cables to assure high quality video signal transmission. The fully molded backshells of the HD15 connectors provide a very durable assembly. Available in 3, 5 and 10 feet lengths. Features Available in standard lengths of 3, 5, and 10 ft. Fully molded backshell construction is highly durable Braid and foil shielding minimizes EMI Connection of a signal generating device (CPU) and a display device (Monitor) Three 75 Ohm coaxial cables assure high quality video signal Application Projector applications Video Signage KVM applications PC monitor applications

These premium VGA extension cables feature three 75 Ohm coaxial cables to assure high quality video signal transmission. The fully molded backshells of the HD15 connectors provide a very durable assembly. Available in 3, 5 and 10 feet lengths.

Features

  • Available in standard lengths of 3, 5, and 10 ft.
  • Fully molded backshell construction is highly durable
  • Braid and foil shielding minimizes EMI
  • Connection of a signal generating device (CPU) and a display device (Monitor)
  • Three 75 Ohm coaxial cables assure high quality video signal

Application

  • Projector applications
  • Video Signage
  • KVM applications
  • PC monitor applications
Supplier's Site
Ca Svga Hd15 M/hd15 M 5 Gray L-Com - 89M8894 - Newark, An Avnet Company
Chicago, IL, United States
Ca Svga Hd15 M/hd15 M 5 Gray L-Com
89M8894
Ca Svga Hd15 M/hd15 M 5 Gray L-Com 89M8894
CA SVGA HD15 M/HD15 M 5 GRAY

CA SVGA HD15 M/HD15 M 5 GRAY

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTL3VGAMM-5 89M8894
Product Name Premium SVGA Cable, HD15 Male / Male, Gray 5.0 ft Ca Svga Hd15 M/hd15 M 5 Gray L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details