L-com, Inc. SVGA Cable, HD15 Male / 45° Male, 3.0 ft CTL3VGAMM-3BR

Description
These premium 45 degree VGA extension cables feature three 75 Ohm coaxial cables to assure high quality video signal transmission. The fully molded backshells of the HD15 connectors provide a very durable assembly. In addition the 45° HD15M connector accommodates difficult installation situations. Available in 3, 5 and 10ft lengths. Features Available in standard lengths of 3, 5, and 10 ft. Fully molded backshell construction is highly durable HD15M 45° connector accommodates tight fit situations Three 75 Ohm coaxial cables assure high quality video signal Connection of a signal generating device (CPU) and a display device (Monitor) Application Video Signage KVM applications PC monitor applications Projector applications
Description
These premium 45 degree VGA extension cables feature three 75 Ohm coaxial cables to assure high quality video signal transmission. The fully molded backshells of the HD15 connectors provide a very durable assembly. In addition the 45° HD15M connector accommodates difficult installation situations. Available in 3, 5 and 10ft lengths. Features Available in standard lengths of 3, 5, and 10 ft. Fully molded backshell construction is highly durable HD15M 45° connector accommodates tight fit situations Three 75 Ohm coaxial cables assure high quality video signal Connection of a signal generating device (CPU) and a display device (Monitor) Application Video Signage KVM applications PC monitor applications Projector applications

Suppliers

Company
Product
Description
Supplier Links
SVGA Cable, HD15 Male / 45° Male, 3.0 ft - CTL3VGAMM-3BR - L-com, Inc.
North Andover, MA, United States
SVGA Cable, HD15 Male / 45° Male, 3.0 ft
CTL3VGAMM-3BR
SVGA Cable, HD15 Male / 45° Male, 3.0 ft CTL3VGAMM-3BR
These premium 45 degree VGA extension cables feature three 75 Ohm coaxial cables to assure high quality video signal transmission. The fully molded backshells of the HD15 connectors provide a very durable assembly. In addition the 45° HD15M connector accommodates difficult installation situations. Available in 3, 5 and 10ft lengths. Features Available in standard lengths of 3, 5, and 10 ft. Fully molded backshell construction is highly durable HD15M 45° connector accommodates tight fit situations Three 75 Ohm coaxial cables assure high quality video signal Connection of a signal generating device (CPU) and a display device (Monitor) Application Video Signage KVM applications PC monitor applications Projector applications

These premium 45 degree VGA extension cables feature three 75 Ohm coaxial cables to assure high quality video signal transmission. The fully molded backshells of the HD15 connectors provide a very durable assembly. In addition the 45° HD15M connector accommodates difficult installation situations. Available in 3, 5 and 10ft lengths.

Features

  • Available in standard lengths of 3, 5, and 10 ft.
  • Fully molded backshell construction is highly durable
  • HD15M 45° connector accommodates tight fit situations
  • Three 75 Ohm coaxial cables assure high quality video signal
  • Connection of a signal generating device (CPU) and a display device (Monitor)

Application

  • Video Signage
  • KVM applications
  • PC monitor applications
  • Projector applications
Supplier's Site
Ca Svga Hd15M/m 45 Deg 3 Blk L-Com - 89M8893 - Newark, An Avnet Company
Chicago, IL, United States
Ca Svga Hd15M/m 45 Deg 3 Blk L-Com
89M8893
Ca Svga Hd15M/m 45 Deg 3 Blk L-Com 89M8893
CA SVGA HD15M/M 45 DEG 3 BLK

CA SVGA HD15M/M 45 DEG 3 BLK

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTL3VGAMM-3BR 89M8893
Product Name SVGA Cable, HD15 Male / 45° Male, 3.0 ft Ca Svga Hd15M/m 45 Deg 3 Blk L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details