L-com, Inc. Premium SVGA Cable, HD15 Male / Male, Black 3.0 ft CTL3VGAMM-3B

Description
These premium VGA cables feature three 75 Ohm coaxial cables to assure high quality video signal transmission. The fully molded backshells of the HD15 connectors provide a very durable assembly. Available in 9 standard lengths from 3 to 200 feet. Features Available in 9 standard lengths from 3 to 200 feet. Fully molded backshell construction is highly durable Three 75 Ohm coaxial cables assure high quality video signal Braid and foil shielding minimizes EMI Connection of a signal generating device (CPU) and a display device (Monitor) Application Video Signage KVM applications PC monitor applications Projector applications
Description
These premium VGA cables feature three 75 Ohm coaxial cables to assure high quality video signal transmission. The fully molded backshells of the HD15 connectors provide a very durable assembly. Available in 9 standard lengths from 3 to 200 feet. Features Available in 9 standard lengths from 3 to 200 feet. Fully molded backshell construction is highly durable Three 75 Ohm coaxial cables assure high quality video signal Braid and foil shielding minimizes EMI Connection of a signal generating device (CPU) and a display device (Monitor) Application Video Signage KVM applications PC monitor applications Projector applications

Suppliers

Company
Product
Description
Supplier Links
Premium SVGA Cable, HD15 Male / Male, Black 3.0 ft - CTL3VGAMM-3B - L-com, Inc.
North Andover, MA, United States
Premium SVGA Cable, HD15 Male / Male, Black 3.0 ft
CTL3VGAMM-3B
Premium SVGA Cable, HD15 Male / Male, Black 3.0 ft CTL3VGAMM-3B
These premium VGA cables feature three 75 Ohm coaxial cables to assure high quality video signal transmission. The fully molded backshells of the HD15 connectors provide a very durable assembly. Available in 9 standard lengths from 3 to 200 feet. Features Available in 9 standard lengths from 3 to 200 feet. Fully molded backshell construction is highly durable Three 75 Ohm coaxial cables assure high quality video signal Braid and foil shielding minimizes EMI Connection of a signal generating device (CPU) and a display device (Monitor) Application Video Signage KVM applications PC monitor applications Projector applications

These premium VGA cables feature three 75 Ohm coaxial cables to assure high quality video signal transmission. The fully molded backshells of the HD15 connectors provide a very durable assembly. Available in 9 standard lengths from 3 to 200 feet.

Features

  • Available in 9 standard lengths from 3 to 200 feet.
  • Fully molded backshell construction is highly durable
  • Three 75 Ohm coaxial cables assure high quality video signal
  • Braid and foil shielding minimizes EMI
  • Connection of a signal generating device (CPU) and a display device (Monitor)

Application

  • Video Signage
  • KVM applications
  • PC monitor applications
  • Projector applications
Supplier's Site
Ca Svga Hd15 M/hd15 M 3 Blk L-Com - 89M8892 - Newark, An Avnet Company
Chicago, IL, United States
Ca Svga Hd15 M/hd15 M 3 Blk L-Com
89M8892
Ca Svga Hd15 M/hd15 M 3 Blk L-Com 89M8892
CA SVGA HD15 M/HD15 M 3 BLK

CA SVGA HD15 M/HD15 M 3 BLK

Supplier's Site
SVGA Cable, HD15 Male / Male, 3.0 ft - 70126506 - Allied Electronics, Inc.
Fort Worth, TX, USA
SVGA Cable, HD15 Male / Male, 3.0 ft
70126506
SVGA Cable, HD15 Male / Male, 3.0 ft 70126506
SVGA Cable, HD15 Male / Male, 3.0 ft

SVGA Cable, HD15 Male / Male, 3.0 ft

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CTL3VGAMM-3B 89M8892 70126506
Product Name Premium SVGA Cable, HD15 Male / Male, Black 3.0 ft Ca Svga Hd15 M/hd15 M 3 Blk L-Com SVGA Cable, HD15 Male / Male, 3.0 ft
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug to X100W Mini-Hooks, Twisted Pair Test Cable - 3050 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details