L-com, Inc. Super Thin LSZH SVGA HD15 Male / Male 25.0 ft CTL3VGAMM-25TZ

Description
This series of VGA cables features both our small diameter Super Thin VGA cable and our LSZH jacket for applications where low smoke is critical. An additional feature of this series is our reversible hardware allowing both panel mount using standoffs or traditional thumbscrews. High quality video signal transmission is assured as a result of the three 75 Ohm coaxial lines used in these premium SVGA assemblies. The low profile configuration of our fully molded HD15 backshell makes these assemblies ideal for tight fit installations. Available in 5 standard lengths from 5 to 50 feet. Features 3 ultra thin 75 Ohm coaxial lines optimize video signal quality Available in 5 standard lengths from 5 to 50 feet. User defined hardware results in maximum mounting flexibility Connection of a signal generating device (CPU) and a display device (Monitor) LSZH jacketed cable ideal where low smoke characteristics are critical Application Video Signage KVM applications PC monitor applications Projector applications
Description
This series of VGA cables features both our small diameter Super Thin VGA cable and our LSZH jacket for applications where low smoke is critical. An additional feature of this series is our reversible hardware allowing both panel mount using standoffs or traditional thumbscrews. High quality video signal transmission is assured as a result of the three 75 Ohm coaxial lines used in these premium SVGA assemblies. The low profile configuration of our fully molded HD15 backshell makes these assemblies ideal for tight fit installations. Available in 5 standard lengths from 5 to 50 feet. Features 3 ultra thin 75 Ohm coaxial lines optimize video signal quality Available in 5 standard lengths from 5 to 50 feet. User defined hardware results in maximum mounting flexibility Connection of a signal generating device (CPU) and a display device (Monitor) LSZH jacketed cable ideal where low smoke characteristics are critical Application Video Signage KVM applications PC monitor applications Projector applications

Suppliers

Company
Product
Description
Supplier Links
Super Thin LSZH SVGA HD15 Male / Male 25.0 ft - CTL3VGAMM-25TZ - L-com, Inc.
North Andover, MA, United States
Super Thin LSZH SVGA HD15 Male / Male 25.0 ft
CTL3VGAMM-25TZ
Super Thin LSZH SVGA HD15 Male / Male 25.0 ft CTL3VGAMM-25TZ
This series of VGA cables features both our small diameter Super Thin VGA cable and our LSZH jacket for applications where low smoke is critical. An additional feature of this series is our reversible hardware allowing both panel mount using standoffs or traditional thumbscrews. High quality video signal transmission is assured as a result of the three 75 Ohm coaxial lines used in these premium SVGA assemblies. The low profile configuration of our fully molded HD15 backshell makes these assemblies ideal for tight fit installations. Available in 5 standard lengths from 5 to 50 feet. Features 3 ultra thin 75 Ohm coaxial lines optimize video signal quality Available in 5 standard lengths from 5 to 50 feet. User defined hardware results in maximum mounting flexibility Connection of a signal generating device (CPU) and a display device (Monitor) LSZH jacketed cable ideal where low smoke characteristics are critical Application Video Signage KVM applications PC monitor applications Projector applications

This series of VGA cables features both our small diameter Super Thin VGA cable and our LSZH jacket for applications where low smoke is critical. An additional feature of this series is our reversible hardware allowing both panel mount using standoffs or traditional thumbscrews. High quality video signal transmission is assured as a result of the three 75 Ohm coaxial lines used in these premium SVGA assemblies. The low profile configuration of our fully molded HD15 backshell makes these assemblies ideal for tight fit installations. Available in 5 standard lengths from 5 to 50 feet.

Features

  • 3 ultra thin 75 Ohm coaxial lines optimize video signal quality
  • Available in 5 standard lengths from 5 to 50 feet.
  • User defined hardware results in maximum mounting flexibility
  • Connection of a signal generating device (CPU) and a display device (Monitor)
  • LSZH jacketed cable ideal where low smoke characteristics are critical

Application

  • Video Signage
  • KVM applications
  • PC monitor applications
  • Projector applications
Supplier's Site
Svga Hd15M/m Supr-Thn Lszh 25 L-Com - 89M8891 - Newark, An Avnet Company
Chicago, IL, United States
Svga Hd15M/m Supr-Thn Lszh 25 L-Com
89M8891
Svga Hd15M/m Supr-Thn Lszh 25 L-Com 89M8891
SVGA HD15M/M SUPR-THN LSZH 25

SVGA HD15M/M SUPR-THN LSZH 25

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTL3VGAMM-25TZ 89M8891
Product Name Super Thin LSZH SVGA HD15 Male / Male 25.0 ft Svga Hd15M/m Supr-Thn Lszh 25 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12Pin OBD2 Diagnostic cable - QLC16091 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10093084-3070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DVI Cables - 1765670 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Product Type DVI Cable
Cable Shielding Braid; Foil; Aluminium foil, braid
View Details