L-com, Inc. Premium SVGA Cable, HD15 Male / Male, Black 25.0 ft CTL3VGAMM-25B

Description
These premium VGA cables feature three 75 Ohm coaxial cables to assure high quality video signal transmission. The fully molded backshells of the HD15 connectors provide a very durable assembly. Available in 9 standard lengths from 3 to 200 feet. Features Available in 9 standard lengths from 3 to 200 feet. Braid and foil shielding minimizes EMI Connection of a signal generating device (CPU) and a display device (Monitor) Three 75 Ohm coaxial cables assure high quality video signal Fully molded backshell construction is highly durable Application KVM applications PC monitor applications Projector applications Video Signage
Datasheet
Description
These premium VGA cables feature three 75 Ohm coaxial cables to assure high quality video signal transmission. The fully molded backshells of the HD15 connectors provide a very durable assembly. Available in 9 standard lengths from 3 to 200 feet. Features Available in 9 standard lengths from 3 to 200 feet. Braid and foil shielding minimizes EMI Connection of a signal generating device (CPU) and a display device (Monitor) Three 75 Ohm coaxial cables assure high quality video signal Fully molded backshell construction is highly durable Application KVM applications PC monitor applications Projector applications Video Signage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Premium SVGA Cable, HD15 Male / Male, Black 25.0 ft - CTL3VGAMM-25B - L-com, Inc.
North Andover, MA, United States
Premium SVGA Cable, HD15 Male / Male, Black 25.0 ft
CTL3VGAMM-25B
Premium SVGA Cable, HD15 Male / Male, Black 25.0 ft CTL3VGAMM-25B
These premium VGA cables feature three 75 Ohm coaxial cables to assure high quality video signal transmission. The fully molded backshells of the HD15 connectors provide a very durable assembly. Available in 9 standard lengths from 3 to 200 feet. Features Available in 9 standard lengths from 3 to 200 feet. Braid and foil shielding minimizes EMI Connection of a signal generating device (CPU) and a display device (Monitor) Three 75 Ohm coaxial cables assure high quality video signal Fully molded backshell construction is highly durable Application KVM applications PC monitor applications Projector applications Video Signage

These premium VGA cables feature three 75 Ohm coaxial cables to assure high quality video signal transmission. The fully molded backshells of the HD15 connectors provide a very durable assembly. Available in 9 standard lengths from 3 to 200 feet.

Features

  • Available in 9 standard lengths from 3 to 200 feet.
  • Braid and foil shielding minimizes EMI
  • Connection of a signal generating device (CPU) and a display device (Monitor)
  • Three 75 Ohm coaxial cables assure high quality video signal
  • Fully molded backshell construction is highly durable

Application

  • KVM applications
  • PC monitor applications
  • Projector applications
  • Video Signage
Supplier's Site
Monitor Cable, Svga Video, 25Ft, Black; Connector Type A L-Com - 88M8468 - Newark, An Avnet Company
Chicago, IL, United States
Monitor Cable, Svga Video, 25Ft, Black; Connector Type A L-Com
88M8468
Monitor Cable, Svga Video, 25Ft, Black; Connector Type A L-Com 88M8468
MONITOR CABLE, SVGA VIDEO, 25FT, BLACK; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Black; Product Range:-; Cable Length:25ft; Colour:Black RoHS Compliant: Yes

MONITOR CABLE, SVGA VIDEO, 25FT, BLACK; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Black; Product Range:-; Cable Length:25ft; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTL3VGAMM-25B 88M8468
Product Name Premium SVGA Cable, HD15 Male / Male, Black 25.0 ft Monitor Cable, Svga Video, 25Ft, Black; Connector Type A L-Com
Application Audio; Video Video
Cable Length 25 ft (76.2 dm) 24.93 ft (76 dm)
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Coaxial Test Cable RG58C/U to Banana Plugs - 1223 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details