L-com, Inc. Premium SVGA Cable, HD15 Male / Male, Black 20.0 ft CTL3VGAMM-20B

Description
These premium VGA cables feature three 75 Ohm coaxial cables to assure high quality video signal transmission. The fully molded backshells of the HD15 connectors provide a very durable assembly. Available in 9 standard lengths from 3 to 200 feet. Features Available in 9 standard lengths from 3 to 200 feet. Braid and foil shielding minimizes EMI Connection of a signal generating device (CPU) and a display device (Monitor) Fully molded backshell construction is highly durable Three 75 Ohm coaxial cables assure high quality video signal Application KVM applications Projector applications Video Signage PC monitor applications
Description
These premium VGA cables feature three 75 Ohm coaxial cables to assure high quality video signal transmission. The fully molded backshells of the HD15 connectors provide a very durable assembly. Available in 9 standard lengths from 3 to 200 feet. Features Available in 9 standard lengths from 3 to 200 feet. Braid and foil shielding minimizes EMI Connection of a signal generating device (CPU) and a display device (Monitor) Fully molded backshell construction is highly durable Three 75 Ohm coaxial cables assure high quality video signal Application KVM applications Projector applications Video Signage PC monitor applications

Suppliers

Company
Product
Description
Supplier Links
Premium SVGA Cable, HD15 Male / Male, Black 20.0 ft - CTL3VGAMM-20B - L-com, Inc.
North Andover, MA, United States
Premium SVGA Cable, HD15 Male / Male, Black 20.0 ft
CTL3VGAMM-20B
Premium SVGA Cable, HD15 Male / Male, Black 20.0 ft CTL3VGAMM-20B
These premium VGA cables feature three 75 Ohm coaxial cables to assure high quality video signal transmission. The fully molded backshells of the HD15 connectors provide a very durable assembly. Available in 9 standard lengths from 3 to 200 feet. Features Available in 9 standard lengths from 3 to 200 feet. Braid and foil shielding minimizes EMI Connection of a signal generating device (CPU) and a display device (Monitor) Fully molded backshell construction is highly durable Three 75 Ohm coaxial cables assure high quality video signal Application KVM applications Projector applications Video Signage PC monitor applications

These premium VGA cables feature three 75 Ohm coaxial cables to assure high quality video signal transmission. The fully molded backshells of the HD15 connectors provide a very durable assembly. Available in 9 standard lengths from 3 to 200 feet.

Features

  • Available in 9 standard lengths from 3 to 200 feet.
  • Braid and foil shielding minimizes EMI
  • Connection of a signal generating device (CPU) and a display device (Monitor)
  • Fully molded backshell construction is highly durable
  • Three 75 Ohm coaxial cables assure high quality video signal

Application

  • KVM applications
  • Projector applications
  • Video Signage
  • PC monitor applications
Supplier's Site
Ca Svga Hd15 M/hd15 M 20 Blk Rohs Compliant L-Com - 89M8887 - Newark, An Avnet Company
Chicago, IL, United States
Ca Svga Hd15 M/hd15 M 20 Blk Rohs Compliant L-Com
89M8887
Ca Svga Hd15 M/hd15 M 20 Blk Rohs Compliant L-Com 89M8887
CA SVGA HD15 M/HD15 M 20 BLK ROHS COMPLIANT: YES

CA SVGA HD15 M/HD15 M 20 BLK ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTL3VGAMM-20B 89M8887
Product Name Premium SVGA Cable, HD15 Male / Male, Black 20.0 ft Ca Svga Hd15 M/hd15 M 20 Blk Rohs Compliant L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Variable Spacing Probe to BNC Male, Activation Switch - 4081 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type BNC
View Details