L-com, Inc. Super Thin Plenum SVGA Cable, HD15 Male/Male, 15.0 ft. CTL3VGAMM-15TP

Description
This series of VGA cables features both our small diameter Super Thin VGA cable and our CMP rated plenum jacket for applications where fire resistance is critical. An additional feature of this series is our reversible hardware allowing both panel mount using standoffs or traditional thumbscrews. High quality video signal transmission is assured as a result of the three 75 Ohm coaxial lines used in these premium SVGA assemblies. The low profile configuration of our fully molded HD15 backshell makes these assemblies ideal for tight fit installations. Available in 5 standard lengths from 5 to 50 feet. Features 3 ultra thin 75 Ohm coaxial lines optimize video signal quality User defined hardware results in maximum mounting flexibility Available in 9 standard lengths from 5 to 50 feet. Connection of a signal generating device (CPU) and a display device (Monitor) Plenum jacketed cable ideal where fire resistance and low smoke characteristics are critical Application Video Signage KVM applications PC monitor applications Projector applications
Description
This series of VGA cables features both our small diameter Super Thin VGA cable and our CMP rated plenum jacket for applications where fire resistance is critical. An additional feature of this series is our reversible hardware allowing both panel mount using standoffs or traditional thumbscrews. High quality video signal transmission is assured as a result of the three 75 Ohm coaxial lines used in these premium SVGA assemblies. The low profile configuration of our fully molded HD15 backshell makes these assemblies ideal for tight fit installations. Available in 5 standard lengths from 5 to 50 feet. Features 3 ultra thin 75 Ohm coaxial lines optimize video signal quality User defined hardware results in maximum mounting flexibility Available in 9 standard lengths from 5 to 50 feet. Connection of a signal generating device (CPU) and a display device (Monitor) Plenum jacketed cable ideal where fire resistance and low smoke characteristics are critical Application Video Signage KVM applications PC monitor applications Projector applications

Suppliers

Company
Product
Description
Supplier Links
Super Thin Plenum SVGA Cable, HD15 Male/Male, 15.0 ft. - CTL3VGAMM-15TP - L-com, Inc.
North Andover, MA, United States
Super Thin Plenum SVGA Cable, HD15 Male/Male, 15.0 ft.
CTL3VGAMM-15TP
Super Thin Plenum SVGA Cable, HD15 Male/Male, 15.0 ft. CTL3VGAMM-15TP
This series of VGA cables features both our small diameter Super Thin VGA cable and our CMP rated plenum jacket for applications where fire resistance is critical. An additional feature of this series is our reversible hardware allowing both panel mount using standoffs or traditional thumbscrews. High quality video signal transmission is assured as a result of the three 75 Ohm coaxial lines used in these premium SVGA assemblies. The low profile configuration of our fully molded HD15 backshell makes these assemblies ideal for tight fit installations. Available in 5 standard lengths from 5 to 50 feet. Features 3 ultra thin 75 Ohm coaxial lines optimize video signal quality User defined hardware results in maximum mounting flexibility Available in 9 standard lengths from 5 to 50 feet. Connection of a signal generating device (CPU) and a display device (Monitor) Plenum jacketed cable ideal where fire resistance and low smoke characteristics are critical Application Video Signage KVM applications PC monitor applications Projector applications

This series of VGA cables features both our small diameter Super Thin VGA cable and our CMP rated plenum jacket for applications where fire resistance is critical. An additional feature of this series is our reversible hardware allowing both panel mount using standoffs or traditional thumbscrews. High quality video signal transmission is assured as a result of the three 75 Ohm coaxial lines used in these premium SVGA assemblies. The low profile configuration of our fully molded HD15 backshell makes these assemblies ideal for tight fit installations. Available in 5 standard lengths from 5 to 50 feet.

Features

  • 3 ultra thin 75 Ohm coaxial lines optimize video signal quality
  • User defined hardware results in maximum mounting flexibility
  • Available in 9 standard lengths from 5 to 50 feet.
  • Connection of a signal generating device (CPU) and a display device (Monitor)
  • Plenum jacketed cable ideal where fire resistance and low smoke characteristics are critical

Application

  • Video Signage
  • KVM applications
  • PC monitor applications
  • Projector applications
Supplier's Site
Svga Hd15M/m Supr-Thn Plen 15 L-Com - 89M8884 - Newark, An Avnet Company
Chicago, IL, United States
Svga Hd15M/m Supr-Thn Plen 15 L-Com
89M8884
Svga Hd15M/m Supr-Thn Plen 15 L-Com 89M8884
SVGA HD15M/M SUPR-THN PLEN 15

SVGA HD15M/M SUPR-THN PLEN 15

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTL3VGAMM-15TP 89M8884
Product Name Super Thin Plenum SVGA Cable, HD15 Male/Male, 15.0 ft. Svga Hd15M/m Supr-Thn Plen 15 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details