L-com, Inc. Super Thin SVGA Cable, HD15 Male / Male, 15.0 ft CTL3VGAMM-15T

Description
Big performance in a small package is what this series is all about. Utilizing a revolutionary VGA cable which is made with 3 ultra thin coaxial lines and still measures less than .23" in diameter! In addition to the small VGA cable size these cables feature an innovative shallow backshell design producing a cable assembly ideally suited to any space sensitive application. Another unique feature is user-defined mounting hardware. Each cable end is capable of being connected with either male jack screws or hex standoffs with the supplied hardware! This feature enables the male end to be either panel mounted or mated to a female connector. Most lengths available from stock for immediate delivery. Features 3 ultra thin coaxial lines optimize video signal quality Available from stock in 5 standard lengths from 5 to 50 ft User defined hardware results in maximum mounting flexibility Connection of a signal generating device (CPU) and a display device (Monitor) Small cable and backshell design addresses space sensitive applications Application Video Signage KVM applications PC monitor applications Projector applications
Datasheet
Description
Big performance in a small package is what this series is all about. Utilizing a revolutionary VGA cable which is made with 3 ultra thin coaxial lines and still measures less than .23" in diameter! In addition to the small VGA cable size these cables feature an innovative shallow backshell design producing a cable assembly ideally suited to any space sensitive application. Another unique feature is user-defined mounting hardware. Each cable end is capable of being connected with either male jack screws or hex standoffs with the supplied hardware! This feature enables the male end to be either panel mounted or mated to a female connector. Most lengths available from stock for immediate delivery. Features 3 ultra thin coaxial lines optimize video signal quality Available from stock in 5 standard lengths from 5 to 50 ft User defined hardware results in maximum mounting flexibility Connection of a signal generating device (CPU) and a display device (Monitor) Small cable and backshell design addresses space sensitive applications Application Video Signage KVM applications PC monitor applications Projector applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Super Thin SVGA Cable, HD15 Male / Male, 15.0 ft - CTL3VGAMM-15T - L-com, Inc.
North Andover, MA, United States
Super Thin SVGA Cable, HD15 Male / Male, 15.0 ft
CTL3VGAMM-15T
Super Thin SVGA Cable, HD15 Male / Male, 15.0 ft CTL3VGAMM-15T
Big performance in a small package is what this series is all about. Utilizing a revolutionary VGA cable which is made with 3 ultra thin coaxial lines and still measures less than .23" in diameter! In addition to the small VGA cable size these cables feature an innovative shallow backshell design producing a cable assembly ideally suited to any space sensitive application. Another unique feature is user-defined mounting hardware. Each cable end is capable of being connected with either male jack screws or hex standoffs with the supplied hardware! This feature enables the male end to be either panel mounted or mated to a female connector. Most lengths available from stock for immediate delivery. Features 3 ultra thin coaxial lines optimize video signal quality Available from stock in 5 standard lengths from 5 to 50 ft User defined hardware results in maximum mounting flexibility Connection of a signal generating device (CPU) and a display device (Monitor) Small cable and backshell design addresses space sensitive applications Application Video Signage KVM applications PC monitor applications Projector applications

Big performance in a small package is what this series is all about. Utilizing a revolutionary VGA cable which is made with 3 ultra thin coaxial lines and still measures less than .23" in diameter! In addition to the small VGA cable size these cables feature an innovative shallow backshell design producing a cable assembly ideally suited to any space sensitive application. Another unique feature is user-defined mounting hardware. Each cable end is capable of being connected with either male jack screws or hex standoffs with the supplied hardware! This feature enables the male end to be either panel mounted or mated to a female connector. Most lengths available from stock for immediate delivery.

Features

  • 3 ultra thin coaxial lines optimize video signal quality
  • Available from stock in 5 standard lengths from 5 to 50 ft
  • User defined hardware results in maximum mounting flexibility
  • Connection of a signal generating device (CPU) and a display device (Monitor)
  • Small cable and backshell design addresses space sensitive applications

Application

  • Video Signage
  • KVM applications
  • PC monitor applications
  • Projector applications
Supplier's Site
Computer Cable, Svga Video, 4.57M, Black; Connector Type A L-Com - 89M8883 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Svga Video, 4.57M, Black; Connector Type A L-Com
89M8883
Computer Cable, Svga Video, 4.57M, Black; Connector Type A L-Com 89M8883
COMPUTER CABLE, SVGA VIDEO, 4.57M, BLACK; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:Black; Product Range:-; Computer Connector A:HD-15 Plug RoHS Compliant: Yes

COMPUTER CABLE, SVGA VIDEO, 4.57M, BLACK; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:Black; Product Range:-; Computer Connector A:HD-15 Plug RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - D-Sub Cables - CTL3VGAMM-15T - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - D-Sub Cables
CTL3VGAMM-15T
Cable Assemblies - D-Sub Cables CTL3VGAMM-15T
CA SVGA HD15M/M SUPER THIN 15'

CA SVGA HD15M/M SUPER THIN 15'

Supplier's Site
Super Thin SVGA Cable, HD15 Male/Male, 15.0 Ft. - 70126359 - Allied Electronics, Inc.
Fort Worth, TX, USA
Super Thin SVGA Cable, HD15 Male/Male, 15.0 Ft.
70126359
Super Thin SVGA Cable, HD15 Male/Male, 15.0 Ft. 70126359
Big Performance in a small package is what this series is all about utilizing a revolutionary cable which is made with three ultra thin coaxial lines and still measures less than 0.23" in diameter. In addition to the small cable size these cables feature an innovative shallow backshell design producing a cable asssembly ideally suited to any space sensitive application. Another unique feature is user-defined mounting hardware. Each cable end is capable of being connected with either male jack screws or hex standoffs with the supplied hardware. This feature enables the male end to be either panel mounted or mated to a female connector. Features Connection of a signal generating device (CPU) and a display device (Monitor) Small cable and backshell design addresses space sensitive applications 3 ultra thin coaxial lines optimize video signal quality User defined hardware results in maximum mounting flexibility Length of 15.0 ft.

Big Performance in a small package is what this series is all about utilizing a revolutionary cable which is made with three ultra thin coaxial lines and still measures less than 0.23" in diameter. In addition to the small cable size these cables feature an innovative shallow backshell design producing a cable asssembly ideally suited to any space sensitive application. Another unique feature is user-defined mounting hardware. Each cable end is capable of being connected with either male jack screws or hex standoffs with the supplied hardware. This feature enables the male end to be either panel mounted or mated to a female connector.
Features

  • Connection of a signal generating device (CPU) and a display device (Monitor)
  • Small cable and backshell design addresses space sensitive applications
  • 3 ultra thin coaxial lines optimize video signal quality
  • User defined hardware results in maximum mounting flexibility
  • Length of 15.0 ft.
Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CTL3VGAMM-15T 89M8883 CTL3VGAMM-15T 70126359
Product Name Super Thin SVGA Cable, HD15 Male / Male, 15.0 ft Computer Cable, Svga Video, 4.57M, Black; Connector Type A L-Com Cable Assemblies - D-Sub Cables Super Thin SVGA Cable, HD15 Male/Male, 15.0 Ft.
Application Audio; Video Computer; Video Video
Cable Length 15 ft (45.72 dm) 15.09 ft (46 dm) 15 ft (45.72 dm) 15 ft (45.72 dm)
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

25+25 Pos. Male DIL 26 AWG Cable Assembly, 450mm, single-end, Screw-Lok Reverse Fix - G125-MC15005M3-0450L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Power, Line Cables and Extension Cords - Q355-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.56 ft (19.99 dm)
Connector Type NEMA 5-15P
View Details
3 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details