L-com, Inc. Super Thin SVGA Cable, HD15 Male / Male, 10.0 ft CTL3VGAMM-10T

Description
Big performance in a small package is what this series is all about. Utilizing a revolutionary VGA cable which is made with 3 ultra thin coaxial lines and still measures less than .23" in diameter! In addition to the small VGA cable size these cables feature an innovative shallow backshell design producing a cable assembly ideally suited to any space sensitive application. Another unique feature is user-defined mounting hardware. Each cable end is capable of being connected with either male jack screws or hex standoffs with the supplied hardware! This feature enables the male end to be either panel mounted or mated to a female connector. Most lengths available from stock for immediate delivery. Features Connection of a signal generating device (CPU) and a display device (Monitor) Small cable and backshell design addresses space sensitive applications 3 ultra thin coaxial lines optimize video signal quality Available from stock in 5 standard lengths from 5 to 50 ft User defined hardware results in maximum mounting flexibility Application KVM applications PC monitor applications Projector applications Video Signage
Datasheet
Description
Big performance in a small package is what this series is all about. Utilizing a revolutionary VGA cable which is made with 3 ultra thin coaxial lines and still measures less than .23" in diameter! In addition to the small VGA cable size these cables feature an innovative shallow backshell design producing a cable assembly ideally suited to any space sensitive application. Another unique feature is user-defined mounting hardware. Each cable end is capable of being connected with either male jack screws or hex standoffs with the supplied hardware! This feature enables the male end to be either panel mounted or mated to a female connector. Most lengths available from stock for immediate delivery. Features Connection of a signal generating device (CPU) and a display device (Monitor) Small cable and backshell design addresses space sensitive applications 3 ultra thin coaxial lines optimize video signal quality Available from stock in 5 standard lengths from 5 to 50 ft User defined hardware results in maximum mounting flexibility Application KVM applications PC monitor applications Projector applications Video Signage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Super Thin SVGA Cable, HD15 Male / Male, 10.0 ft - CTL3VGAMM-10T - L-com, Inc.
North Andover, MA, United States
Super Thin SVGA Cable, HD15 Male / Male, 10.0 ft
CTL3VGAMM-10T
Super Thin SVGA Cable, HD15 Male / Male, 10.0 ft CTL3VGAMM-10T
Big performance in a small package is what this series is all about. Utilizing a revolutionary VGA cable which is made with 3 ultra thin coaxial lines and still measures less than .23" in diameter! In addition to the small VGA cable size these cables feature an innovative shallow backshell design producing a cable assembly ideally suited to any space sensitive application. Another unique feature is user-defined mounting hardware. Each cable end is capable of being connected with either male jack screws or hex standoffs with the supplied hardware! This feature enables the male end to be either panel mounted or mated to a female connector. Most lengths available from stock for immediate delivery. Features Connection of a signal generating device (CPU) and a display device (Monitor) Small cable and backshell design addresses space sensitive applications 3 ultra thin coaxial lines optimize video signal quality Available from stock in 5 standard lengths from 5 to 50 ft User defined hardware results in maximum mounting flexibility Application KVM applications PC monitor applications Projector applications Video Signage

Big performance in a small package is what this series is all about. Utilizing a revolutionary VGA cable which is made with 3 ultra thin coaxial lines and still measures less than .23" in diameter! In addition to the small VGA cable size these cables feature an innovative shallow backshell design producing a cable assembly ideally suited to any space sensitive application. Another unique feature is user-defined mounting hardware. Each cable end is capable of being connected with either male jack screws or hex standoffs with the supplied hardware! This feature enables the male end to be either panel mounted or mated to a female connector. Most lengths available from stock for immediate delivery.

Features

  • Connection of a signal generating device (CPU) and a display device (Monitor)
  • Small cable and backshell design addresses space sensitive applications
  • 3 ultra thin coaxial lines optimize video signal quality
  • Available from stock in 5 standard lengths from 5 to 50 ft
  • User defined hardware results in maximum mounting flexibility

Application

  • KVM applications
  • PC monitor applications
  • Projector applications
  • Video Signage
Supplier's Site
Cable Assemblies - D-Sub Cables - CTL3VGAMM-10T - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - D-Sub Cables
CTL3VGAMM-10T
Cable Assemblies - D-Sub Cables CTL3VGAMM-10T
CA SVGA HD15M/M SUPER THIN 10'

CA SVGA HD15M/M SUPER THIN 10'

Supplier's Site
Computer Cable, Svga Video, 3.05M, Black; Connector Type A L-Com - 89M8880 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Svga Video, 3.05M, Black; Connector Type A L-Com
89M8880
Computer Cable, Svga Video, 3.05M, Black; Connector Type A L-Com 89M8880
COMPUTER CABLE, SVGA VIDEO, 3.05M, BLACK; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:-; Computer Connector A:HD-15 Plug RoHS Compliant: Yes

COMPUTER CABLE, SVGA VIDEO, 3.05M, BLACK; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:-; Computer Connector A:HD-15 Plug RoHS Compliant: Yes

Supplier's Site Datasheet
Super Thin SVGA Cable, HD15 Male/Male, 10.0 Ft. - 70126358 - Allied Electronics, Inc.
Fort Worth, TX, USA
Super Thin SVGA Cable, HD15 Male/Male, 10.0 Ft.
70126358
Super Thin SVGA Cable, HD15 Male/Male, 10.0 Ft. 70126358
Big Performance in a small package is what this series is all about utilizing a revolutionary cable which is made with three ultra thin coaxial lines and still measures less than 0.23" in diameter. In addition to the small cable size these cables feature an innovative shallow backshell design producing a cable asssembly ideally suited to any space sensitive application. Another unique feature is user-defined mounting hardware. Each cable end is capable of being connected with either male jack screws or hex standoffs with the supplied hardware. This feature enables the male end to be either panel mounted or mated to a female connector. Features Connection of a signal generating device (CPU) and a display device (Monitor) Small cable and backshell design addresses space sensitive applications 3 ultra thin coaxial lines optimize video signal quality User defined hardware results in maximum mounting flexibility Length of 10.0 ft.

Big Performance in a small package is what this series is all about utilizing a revolutionary cable which is made with three ultra thin coaxial lines and still measures less than 0.23" in diameter. In addition to the small cable size these cables feature an innovative shallow backshell design producing a cable asssembly ideally suited to any space sensitive application. Another unique feature is user-defined mounting hardware. Each cable end is capable of being connected with either male jack screws or hex standoffs with the supplied hardware. This feature enables the male end to be either panel mounted or mated to a female connector.
Features

  • Connection of a signal generating device (CPU) and a display device (Monitor)
  • Small cable and backshell design addresses space sensitive applications
  • 3 ultra thin coaxial lines optimize video signal quality
  • User defined hardware results in maximum mounting flexibility
  • Length of 10.0 ft.
Supplier's Site

Technical Specifications

  L-com, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CTL3VGAMM-10T CTL3VGAMM-10T 89M8880 70126358
Product Name Super Thin SVGA Cable, HD15 Male / Male, 10.0 ft Cable Assemblies - D-Sub Cables Computer Cable, Svga Video, 3.05M, Black; Connector Type A L-Com Super Thin SVGA Cable, HD15 Male/Male, 10.0 Ft.
Application Audio; Video Computer; Video Video
Cable Length 10 ft (30.48 dm) 10 ft (30.48 dm) 9.84 ft (30 dm) 10 ft (30.48 dm)
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx8SM-Be8725(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Connecting cable - 706-150/320-400 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 13.12 ft (40 dm)
View Details