L-com, Inc. SVGA Cable, HD15 Male / 45° Male, 10.0 ft CTL3VGAMM-10BR

Description
These premium 45 degree VGA extension cables feature three 75 Ohm coaxial cables to assure high quality video signal transmission. The fully molded backshells of the HD15 connectors provide a very durable assembly. In addition the 45° HD15M connector accommodates difficult installation situations. Available in 3, 5 and 10ft lengths. Features Fully molded backshell construction is highly durable Three 75 Ohm coaxial cables assure high quality video signal Available in standard lengths of 3, 5, and 10 ft. Connection of a signal generating device (CPU) and a display device (Monitor) HD15M 45° connector accommodates tight fit situations Application PC monitor applications Video Signage KVM applications Projector applications
Description
These premium 45 degree VGA extension cables feature three 75 Ohm coaxial cables to assure high quality video signal transmission. The fully molded backshells of the HD15 connectors provide a very durable assembly. In addition the 45° HD15M connector accommodates difficult installation situations. Available in 3, 5 and 10ft lengths. Features Fully molded backshell construction is highly durable Three 75 Ohm coaxial cables assure high quality video signal Available in standard lengths of 3, 5, and 10 ft. Connection of a signal generating device (CPU) and a display device (Monitor) HD15M 45° connector accommodates tight fit situations Application PC monitor applications Video Signage KVM applications Projector applications

Suppliers

Company
Product
Description
Supplier Links
SVGA Cable, HD15 Male / 45° Male, 10.0 ft - CTL3VGAMM-10BR - L-com, Inc.
North Andover, MA, United States
SVGA Cable, HD15 Male / 45° Male, 10.0 ft
CTL3VGAMM-10BR
SVGA Cable, HD15 Male / 45° Male, 10.0 ft CTL3VGAMM-10BR
These premium 45 degree VGA extension cables feature three 75 Ohm coaxial cables to assure high quality video signal transmission. The fully molded backshells of the HD15 connectors provide a very durable assembly. In addition the 45° HD15M connector accommodates difficult installation situations. Available in 3, 5 and 10ft lengths. Features Fully molded backshell construction is highly durable Three 75 Ohm coaxial cables assure high quality video signal Available in standard lengths of 3, 5, and 10 ft. Connection of a signal generating device (CPU) and a display device (Monitor) HD15M 45° connector accommodates tight fit situations Application PC monitor applications Video Signage KVM applications Projector applications

These premium 45 degree VGA extension cables feature three 75 Ohm coaxial cables to assure high quality video signal transmission. The fully molded backshells of the HD15 connectors provide a very durable assembly. In addition the 45° HD15M connector accommodates difficult installation situations. Available in 3, 5 and 10ft lengths.

Features

  • Fully molded backshell construction is highly durable
  • Three 75 Ohm coaxial cables assure high quality video signal
  • Available in standard lengths of 3, 5, and 10 ft.
  • Connection of a signal generating device (CPU) and a display device (Monitor)
  • HD15M 45° connector accommodates tight fit situations

Application

  • PC monitor applications
  • Video Signage
  • KVM applications
  • Projector applications
Supplier's Site
Ca Svga Hd15M/m 45 Deg 10 Blk L-Com - 89M8879 - Newark, An Avnet Company
Chicago, IL, United States
Ca Svga Hd15M/m 45 Deg 10 Blk L-Com
89M8879
Ca Svga Hd15M/m 45 Deg 10 Blk L-Com 89M8879
CA SVGA HD15M/M 45 DEG 10 BLK

CA SVGA HD15M/M 45 DEG 10 BLK

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTL3VGAMM-10BR 89M8879
Product Name SVGA Cable, HD15 Male / 45° Male, 10.0 ft Ca Svga Hd15M/m 45 Deg 10 Blk L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Variable Spacing Probe to BNC Male - 4080 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type BNC
View Details