L-com, Inc. Premium SVGA Cable, HD15 Male / Male, Black 10.0 ft CTL3VGAMM-10B

Description
These premium VGA cables feature three 75 Ohm coaxial cables to assure high quality video signal transmission. The fully molded backshells of the HD15 connectors provide a very durable assembly. Available in 9 standard lengths from 3 to 200 feet. Features Available in 9 standard lengths from 3 to 200 feet. Fully molded backshell construction is highly durable Three 75 Ohm coaxial cables assure high quality video signal Braid and foil shielding minimizes EMI Connection of a signal generating device (CPU) and a display device (Monitor) Application PC monitor applications Video Signage KVM applications Projector applications
Datasheet
Description
These premium VGA cables feature three 75 Ohm coaxial cables to assure high quality video signal transmission. The fully molded backshells of the HD15 connectors provide a very durable assembly. Available in 9 standard lengths from 3 to 200 feet. Features Available in 9 standard lengths from 3 to 200 feet. Fully molded backshell construction is highly durable Three 75 Ohm coaxial cables assure high quality video signal Braid and foil shielding minimizes EMI Connection of a signal generating device (CPU) and a display device (Monitor) Application PC monitor applications Video Signage KVM applications Projector applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Premium SVGA Cable, HD15 Male / Male, Black 10.0 ft - CTL3VGAMM-10B - L-com, Inc.
North Andover, MA, United States
Premium SVGA Cable, HD15 Male / Male, Black 10.0 ft
CTL3VGAMM-10B
Premium SVGA Cable, HD15 Male / Male, Black 10.0 ft CTL3VGAMM-10B
These premium VGA cables feature three 75 Ohm coaxial cables to assure high quality video signal transmission. The fully molded backshells of the HD15 connectors provide a very durable assembly. Available in 9 standard lengths from 3 to 200 feet. Features Available in 9 standard lengths from 3 to 200 feet. Fully molded backshell construction is highly durable Three 75 Ohm coaxial cables assure high quality video signal Braid and foil shielding minimizes EMI Connection of a signal generating device (CPU) and a display device (Monitor) Application PC monitor applications Video Signage KVM applications Projector applications

These premium VGA cables feature three 75 Ohm coaxial cables to assure high quality video signal transmission. The fully molded backshells of the HD15 connectors provide a very durable assembly. Available in 9 standard lengths from 3 to 200 feet.

Features

  • Available in 9 standard lengths from 3 to 200 feet.
  • Fully molded backshell construction is highly durable
  • Three 75 Ohm coaxial cables assure high quality video signal
  • Braid and foil shielding minimizes EMI
  • Connection of a signal generating device (CPU) and a display device (Monitor)

Application

  • PC monitor applications
  • Video Signage
  • KVM applications
  • Projector applications
Supplier's Site
Monitor Cable, Svga Video, 10Ft, Black; Connector Type A L-Com - 88M8466 - Newark, An Avnet Company
Chicago, IL, United States
Monitor Cable, Svga Video, 10Ft, Black; Connector Type A L-Com
88M8466
Monitor Cable, Svga Video, 10Ft, Black; Connector Type A L-Com 88M8466
MONITOR CABLE, SVGA VIDEO, 10FT, BLACK; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:-; Cable Length:10ft; Colour:Black RoHS Compliant: Yes

MONITOR CABLE, SVGA VIDEO, 10FT, BLACK; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:-; Cable Length:10ft; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTL3VGAMM-10B 88M8466
Product Name Premium SVGA Cable, HD15 Male / Male, Black 10.0 ft Monitor Cable, Svga Video, 10Ft, Black; Connector Type A L-Com
Application Audio; Video Video
Cable Length 10 ft (30.48 dm) 9.84 ft (30 dm)
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details