L-com, Inc. Premium SVGA Cable, HD15 Male / Male, Gray 10.0 ft CTL3VGAMM-10

Description
These premium VGA extension cables feature three 75 Ohm coaxial cables to assure high quality video signal transmission. The fully molded backshells of the HD15 connectors provide a very durable assembly. Available in 3, 5 and 10 feet lengths. Features Available in standard lengths of 3, 5, and 10 ft. Fully molded backshell construction is highly durable Braid and foil shielding minimizes EMI Connection of a signal generating device (CPU) and a display device (Monitor) Three 75 Ohm coaxial cables assure high quality video signal Application Video Signage KVM applications PC monitor applications Projector applications
Description
These premium VGA extension cables feature three 75 Ohm coaxial cables to assure high quality video signal transmission. The fully molded backshells of the HD15 connectors provide a very durable assembly. Available in 3, 5 and 10 feet lengths. Features Available in standard lengths of 3, 5, and 10 ft. Fully molded backshell construction is highly durable Braid and foil shielding minimizes EMI Connection of a signal generating device (CPU) and a display device (Monitor) Three 75 Ohm coaxial cables assure high quality video signal Application Video Signage KVM applications PC monitor applications Projector applications

Suppliers

Company
Product
Description
Supplier Links
Premium SVGA Cable, HD15 Male / Male, Gray 10.0 ft - CTL3VGAMM-10 - L-com, Inc.
North Andover, MA, United States
Premium SVGA Cable, HD15 Male / Male, Gray 10.0 ft
CTL3VGAMM-10
Premium SVGA Cable, HD15 Male / Male, Gray 10.0 ft CTL3VGAMM-10
These premium VGA extension cables feature three 75 Ohm coaxial cables to assure high quality video signal transmission. The fully molded backshells of the HD15 connectors provide a very durable assembly. Available in 3, 5 and 10 feet lengths. Features Available in standard lengths of 3, 5, and 10 ft. Fully molded backshell construction is highly durable Braid and foil shielding minimizes EMI Connection of a signal generating device (CPU) and a display device (Monitor) Three 75 Ohm coaxial cables assure high quality video signal Application Video Signage KVM applications PC monitor applications Projector applications

These premium VGA extension cables feature three 75 Ohm coaxial cables to assure high quality video signal transmission. The fully molded backshells of the HD15 connectors provide a very durable assembly. Available in 3, 5 and 10 feet lengths.

Features

  • Available in standard lengths of 3, 5, and 10 ft.
  • Fully molded backshell construction is highly durable
  • Braid and foil shielding minimizes EMI
  • Connection of a signal generating device (CPU) and a display device (Monitor)
  • Three 75 Ohm coaxial cables assure high quality video signal

Application

  • Video Signage
  • KVM applications
  • PC monitor applications
  • Projector applications
Supplier's Site
Cable Assemblies - D-Sub Cables - CTL3VGAMM-10 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - D-Sub Cables
CTL3VGAMM-10
Cable Assemblies - D-Sub Cables CTL3VGAMM-10
CABLE ASSY HD15M-HD15M 10'

CABLE ASSY HD15M-HD15M 10'

Supplier's Site
Svga Hd15 Male To Hd 15 Male 10 Ft Gray Rohs Compliant L-Com - 89M8878 - Newark, An Avnet Company
Chicago, IL, United States
Svga Hd15 Male To Hd 15 Male 10 Ft Gray Rohs Compliant L-Com
89M8878
Svga Hd15 Male To Hd 15 Male 10 Ft Gray Rohs Compliant L-Com 89M8878
SVGA HD15 MALE TO HD 15 MALE 10 FT GRAY ROHS COMPLIANT: YES

SVGA HD15 MALE TO HD 15 MALE 10 FT GRAY ROHS COMPLIANT: YES

Supplier's Site
SVGA Cable, HD15 Male / Male, 10.0 ft - 70126525 - Allied Electronics, Inc.
Fort Worth, TX, USA
SVGA Cable, HD15 Male / Male, 10.0 ft
70126525
SVGA Cable, HD15 Male / Male, 10.0 ft 70126525
SVGA Cable, HD15 Male / Male, 10.0 ft

SVGA Cable, HD15 Male / Male, 10.0 ft

Supplier's Site

Technical Specifications

  L-com, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CTL3VGAMM-10 CTL3VGAMM-10 89M8878 70126525
Product Name Premium SVGA Cable, HD15 Male / Male, Gray 10.0 ft Cable Assemblies - D-Sub Cables Svga Hd15 Male To Hd 15 Male 10 Ft Gray Rohs Compliant L-Com SVGA Cable, HD15 Male / Male, 10.0 ft
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug to XR Mini-Hooks, Twisted Pair Test Cable - 3050XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details