L-com, Inc. Super Thin LSZH SVGA HD15 Male / Female 5.0 ft CTL3VGAMF-5TZ

Description
This series of VGA extension cables features both our small diameter Super Thin VGA cable and our LSZH jacket for applications where low smoke and low corrosive out gassing is critical. An additional feature of this series is our reversible hardware allowing both panel mount using standoffs or traditional thumbscrews. High quality video signal transmission is assured as a result of the three 75 Ohm coaxial lines used in these premium SVGA assemblies. The low profile configuration of our fully molded HD15 backshell makes these assemblies ideal for tight fit installations. Available in 5 standard lengths from 5 to 50 feet. Features Male to female gender configuration allows extension of existing SVGA line Reversible hardware allows multiple mounting options LSZH jacketed cable ideal where low smoke characteristics are critical Three 75 Ohm coaxial cables assure high quality video signal Video monitor extension cable Application KVM applications Projector applications PC monitor applications Video Signage
Description
This series of VGA extension cables features both our small diameter Super Thin VGA cable and our LSZH jacket for applications where low smoke and low corrosive out gassing is critical. An additional feature of this series is our reversible hardware allowing both panel mount using standoffs or traditional thumbscrews. High quality video signal transmission is assured as a result of the three 75 Ohm coaxial lines used in these premium SVGA assemblies. The low profile configuration of our fully molded HD15 backshell makes these assemblies ideal for tight fit installations. Available in 5 standard lengths from 5 to 50 feet. Features Male to female gender configuration allows extension of existing SVGA line Reversible hardware allows multiple mounting options LSZH jacketed cable ideal where low smoke characteristics are critical Three 75 Ohm coaxial cables assure high quality video signal Video monitor extension cable Application KVM applications Projector applications PC monitor applications Video Signage

Suppliers

Company
Product
Description
Supplier Links
Super Thin LSZH SVGA HD15 Male / Female 5.0 ft - CTL3VGAMF-5TZ - L-com, Inc.
North Andover, MA, United States
Super Thin LSZH SVGA HD15 Male / Female 5.0 ft
CTL3VGAMF-5TZ
Super Thin LSZH SVGA HD15 Male / Female 5.0 ft CTL3VGAMF-5TZ
This series of VGA extension cables features both our small diameter Super Thin VGA cable and our LSZH jacket for applications where low smoke and low corrosive out gassing is critical. An additional feature of this series is our reversible hardware allowing both panel mount using standoffs or traditional thumbscrews. High quality video signal transmission is assured as a result of the three 75 Ohm coaxial lines used in these premium SVGA assemblies. The low profile configuration of our fully molded HD15 backshell makes these assemblies ideal for tight fit installations. Available in 5 standard lengths from 5 to 50 feet. Features Male to female gender configuration allows extension of existing SVGA line Reversible hardware allows multiple mounting options LSZH jacketed cable ideal where low smoke characteristics are critical Three 75 Ohm coaxial cables assure high quality video signal Video monitor extension cable Application KVM applications Projector applications PC monitor applications Video Signage

This series of VGA extension cables features both our small diameter Super Thin VGA cable and our LSZH jacket for applications where low smoke and low corrosive out gassing is critical. An additional feature of this series is our reversible hardware allowing both panel mount using standoffs or traditional thumbscrews. High quality video signal transmission is assured as a result of the three 75 Ohm coaxial lines used in these premium SVGA assemblies. The low profile configuration of our fully molded HD15 backshell makes these assemblies ideal for tight fit installations. Available in 5 standard lengths from 5 to 50 feet.

Features

  • Male to female gender configuration allows extension of existing SVGA line
  • Reversible hardware allows multiple mounting options
  • LSZH jacketed cable ideal where low smoke characteristics are critical
  • Three 75 Ohm coaxial cables assure high quality video signal
  • Video monitor extension cable

Application

  • KVM applications
  • Projector applications
  • PC monitor applications
  • Video Signage
Supplier's Site
Svga Hd15M/f Supr-Thn Lszh 5 L-Com - 89M8873 - Newark, An Avnet Company
Chicago, IL, United States
Svga Hd15M/f Supr-Thn Lszh 5 L-Com
89M8873
Svga Hd15M/f Supr-Thn Lszh 5 L-Com 89M8873
SVGA HD15M/F SUPR-THN LSZH 5

SVGA HD15M/F SUPR-THN LSZH 5

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTL3VGAMF-5TZ 89M8873
Product Name Super Thin LSZH SVGA HD15 Male / Female 5.0 ft Svga Hd15M/f Supr-Thn Lszh 5 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Coaxial Test Cable RG174/U to Alligator Clips - 4029 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details