Big performance in a small package is what this series is all about. Utilizing a revolutionary VGA cable which is made with 3 ultra thin coaxial lines and still measures less than .23" in diameter! In addition to the small cable size these cables feature an innovative shallow backshell design producing a cable assembly ideally suited to any space sensitive application. Another unique feature is user-defined mounting hardware. Each cable end is capable of being connected with either male jack screws or hex standoffs with the supplied hardware! This feature enables either the male or female end to be panel mounted. Most lengths available from stock for immediate delivery.
Features
Application
CA SVGA HD15M/F SUPER THIN 5'
SUPER THIN SVGA CABLE, HD15 FEMALE/MALE, 5.0FT
MONITOR CABLE, SVGA, 5FT, BLACK; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Receptacle; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Black; Product Range:-; Computer Connector A:HD-15 Plug RoHS Compliant: Yes
| L-com, Inc. | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | CTL3VGAMF-5T | CTL3VGAMF-5T | 70126361 | 89M8871 |
| Product Name | Super Thin SVGA Cable, HD15 Male / Female, 5.0 ft | Cable Assemblies - D-Sub Cables | SUPER THIN SVGA CABLE, HD15 FEMALE/MALE, 5.0FT | Monitor Cable, Svga, 5Ft, Black; Connector Type A L-Com |
| Application | Audio; Video | Video | ||
| Cable Length | 5 ft (15.24 dm) | 5 ft (15.24 dm) | 5 ft (15.24 dm) | 4.92 ft (15 dm) |
| Gender | Male-Female | |||
| Cable Shielding | Shielded |