L-com, Inc. SVGA Extension Cable, HD15 Male / 45° Female, 5.0 ft CTL3VGAMF-5BR

Description
These premium 45 degree VGA extension cables feature three 75 Ohm coaxial cables to assure high quality video signal transmission. The fully molded backshells of the HD15 connectors provide a very durable assembly. In addition the 45° HD15F connector accommodates difficult installation situations. Available in 3, 5 and 10 ft lengths. Features Available in standard lengths of 3, 5, and 10 ft. Fully molded backshell construction is highly durable Three 75 Ohm coaxial cables assure high quality video signal Video monitor extension cable HD15F 45° connector accommodates tight fit situations Application Video Signage KVM applications PC monitor applications Projector applications
Description
These premium 45 degree VGA extension cables feature three 75 Ohm coaxial cables to assure high quality video signal transmission. The fully molded backshells of the HD15 connectors provide a very durable assembly. In addition the 45° HD15F connector accommodates difficult installation situations. Available in 3, 5 and 10 ft lengths. Features Available in standard lengths of 3, 5, and 10 ft. Fully molded backshell construction is highly durable Three 75 Ohm coaxial cables assure high quality video signal Video monitor extension cable HD15F 45° connector accommodates tight fit situations Application Video Signage KVM applications PC monitor applications Projector applications

Suppliers

Company
Product
Description
Supplier Links
SVGA Extension Cable, HD15 Male / 45° Female, 5.0 ft - CTL3VGAMF-5BR - L-com, Inc.
North Andover, MA, United States
SVGA Extension Cable, HD15 Male / 45° Female, 5.0 ft
CTL3VGAMF-5BR
SVGA Extension Cable, HD15 Male / 45° Female, 5.0 ft CTL3VGAMF-5BR
These premium 45 degree VGA extension cables feature three 75 Ohm coaxial cables to assure high quality video signal transmission. The fully molded backshells of the HD15 connectors provide a very durable assembly. In addition the 45° HD15F connector accommodates difficult installation situations. Available in 3, 5 and 10 ft lengths. Features Available in standard lengths of 3, 5, and 10 ft. Fully molded backshell construction is highly durable Three 75 Ohm coaxial cables assure high quality video signal Video monitor extension cable HD15F 45° connector accommodates tight fit situations Application Video Signage KVM applications PC monitor applications Projector applications

These premium 45 degree VGA extension cables feature three 75 Ohm coaxial cables to assure high quality video signal transmission. The fully molded backshells of the HD15 connectors provide a very durable assembly. In addition the 45° HD15F connector accommodates difficult installation situations. Available in 3, 5 and 10 ft lengths.

Features

  • Available in standard lengths of 3, 5, and 10 ft.
  • Fully molded backshell construction is highly durable
  • Three 75 Ohm coaxial cables assure high quality video signal
  • Video monitor extension cable
  • HD15F 45° connector accommodates tight fit situations

Application

  • Video Signage
  • KVM applications
  • PC monitor applications
  • Projector applications
Supplier's Site
Ca Svga Hd15M/f 45Deg 5 Blk L-Com - 89M8869 - Newark, An Avnet Company
Chicago, IL, United States
Ca Svga Hd15M/f 45Deg 5 Blk L-Com
89M8869
Ca Svga Hd15M/f 45Deg 5 Blk L-Com 89M8869
CA SVGA HD15M/F 45DEG 5 BLK

CA SVGA HD15M/F 45DEG 5 BLK

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTL3VGAMF-5BR 89M8869
Product Name SVGA Extension Cable, HD15 Male / 45° Female, 5.0 ft Ca Svga Hd15M/f 45Deg 5 Blk L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details