L-com, Inc. Premium SVGA Extension Cable, HD15 Male / Female Black, 5.0 ft CTL3VGAMF-5B

Description
These premium VGA extension cables feature three 75 Ohm coaxial cables to assure high quality video signal transmission. The fully molded backshells of the HD15 connectors provide a very durable assembly. The male to female gender configuration allows extension of existing SVGA line. Available in 9 standard lengths from 5 to 200 feet Features Three 75 Ohm coaxial cables assure high quality video signal Video monitor extension cable Available in 9 standard lengths from 5 to 200 feet. Fully molded backshell construction is highly durable Male to female gender configuration allows extension of existing SVGA line Application KVM applications PC monitor applications Projector applications Video Signage
Description
These premium VGA extension cables feature three 75 Ohm coaxial cables to assure high quality video signal transmission. The fully molded backshells of the HD15 connectors provide a very durable assembly. The male to female gender configuration allows extension of existing SVGA line. Available in 9 standard lengths from 5 to 200 feet Features Three 75 Ohm coaxial cables assure high quality video signal Video monitor extension cable Available in 9 standard lengths from 5 to 200 feet. Fully molded backshell construction is highly durable Male to female gender configuration allows extension of existing SVGA line Application KVM applications PC monitor applications Projector applications Video Signage

Suppliers

Company
Product
Description
Supplier Links
Premium SVGA Extension Cable, HD15 Male / Female Black, 5.0 ft - CTL3VGAMF-5B - L-com, Inc.
North Andover, MA, United States
Premium SVGA Extension Cable, HD15 Male / Female Black, 5.0 ft
CTL3VGAMF-5B
Premium SVGA Extension Cable, HD15 Male / Female Black, 5.0 ft CTL3VGAMF-5B
These premium VGA extension cables feature three 75 Ohm coaxial cables to assure high quality video signal transmission. The fully molded backshells of the HD15 connectors provide a very durable assembly. The male to female gender configuration allows extension of existing SVGA line. Available in 9 standard lengths from 5 to 200 feet Features Three 75 Ohm coaxial cables assure high quality video signal Video monitor extension cable Available in 9 standard lengths from 5 to 200 feet. Fully molded backshell construction is highly durable Male to female gender configuration allows extension of existing SVGA line Application KVM applications PC monitor applications Projector applications Video Signage

These premium VGA extension cables feature three 75 Ohm coaxial cables to assure high quality video signal transmission. The fully molded backshells of the HD15 connectors provide a very durable assembly. The male to female gender configuration allows extension of existing SVGA line. Available in 9 standard lengths from 5 to 200 feet

Features

  • Three 75 Ohm coaxial cables assure high quality video signal
  • Video monitor extension cable
  • Available in 9 standard lengths from 5 to 200 feet.
  • Fully molded backshell construction is highly durable
  • Male to female gender configuration allows extension of existing SVGA line

Application

  • KVM applications
  • PC monitor applications
  • Projector applications
  • Video Signage
Supplier's Site
Computer Cord, Hd-15 Plug-Rcpt, 5 , Blk; Connector Type A L-Com - 50M2489 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cord, Hd-15 Plug-Rcpt, 5 , Blk; Connector Type A L-Com
50M2489
Computer Cord, Hd-15 Plug-Rcpt, 5 , Blk; Connector Type A L-Com 50M2489
COMPUTER CORD, HD-15 PLUG-RCPT, 5 , BLK; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Receptacle; Cable Length - Imperial:5ft; Cable Length - Metric:1.52m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

COMPUTER CORD, HD-15 PLUG-RCPT, 5 , BLK; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Receptacle; Cable Length - Imperial:5ft; Cable Length - Metric:1.52m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTL3VGAMF-5B 50M2489
Product Name Premium SVGA Extension Cable, HD15 Male / Female Black, 5.0 ft Computer Cord, Hd-15 Plug-Rcpt, 5 , Blk; Connector Type A L-Com
Application Audio; Video Computer
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Male BNC Breakout to Stacking Banana Plugs, 18 AWG wire - 1012 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details