L-com, Inc. Super Thin LSZH SVGA HD15 Male / Female 50.0 ft CTL3VGAMF-50TZ

Description
This series of VGA extension cables features both our small diameter Super Thin VGA cable and our LSZH jacket for applications where low smoke and low corrosive out gassing is critical. An additional feature of this series is our reversible hardware allowing both panel mount using standoffs or traditional thumbscrews. High quality video signal transmission is assured as a result of the three 75 Ohm coaxial lines used in these premium SVGA assemblies. The low profile configuration of our fully molded HD15 backshell makes these assemblies ideal for tight fit installations. Available in 5 standard lengths from 5 to 50 feet. Features LSZH jacketed cable ideal where low smoke characteristics are critical Three 75 Ohm coaxial cables assure high quality video signal Video monitor extension cable Male to female gender configuration allows extension of existing SVGA line Reversible hardware allows multiple mounting options Application PC monitor applications Video Signage KVM applications Projector applications
Description
This series of VGA extension cables features both our small diameter Super Thin VGA cable and our LSZH jacket for applications where low smoke and low corrosive out gassing is critical. An additional feature of this series is our reversible hardware allowing both panel mount using standoffs or traditional thumbscrews. High quality video signal transmission is assured as a result of the three 75 Ohm coaxial lines used in these premium SVGA assemblies. The low profile configuration of our fully molded HD15 backshell makes these assemblies ideal for tight fit installations. Available in 5 standard lengths from 5 to 50 feet. Features LSZH jacketed cable ideal where low smoke characteristics are critical Three 75 Ohm coaxial cables assure high quality video signal Video monitor extension cable Male to female gender configuration allows extension of existing SVGA line Reversible hardware allows multiple mounting options Application PC monitor applications Video Signage KVM applications Projector applications

Suppliers

Company
Product
Description
Supplier Links
Super Thin LSZH SVGA HD15 Male / Female 50.0 ft - CTL3VGAMF-50TZ - L-com, Inc.
North Andover, MA, United States
Super Thin LSZH SVGA HD15 Male / Female 50.0 ft
CTL3VGAMF-50TZ
Super Thin LSZH SVGA HD15 Male / Female 50.0 ft CTL3VGAMF-50TZ
This series of VGA extension cables features both our small diameter Super Thin VGA cable and our LSZH jacket for applications where low smoke and low corrosive out gassing is critical. An additional feature of this series is our reversible hardware allowing both panel mount using standoffs or traditional thumbscrews. High quality video signal transmission is assured as a result of the three 75 Ohm coaxial lines used in these premium SVGA assemblies. The low profile configuration of our fully molded HD15 backshell makes these assemblies ideal for tight fit installations. Available in 5 standard lengths from 5 to 50 feet. Features LSZH jacketed cable ideal where low smoke characteristics are critical Three 75 Ohm coaxial cables assure high quality video signal Video monitor extension cable Male to female gender configuration allows extension of existing SVGA line Reversible hardware allows multiple mounting options Application PC monitor applications Video Signage KVM applications Projector applications

This series of VGA extension cables features both our small diameter Super Thin VGA cable and our LSZH jacket for applications where low smoke and low corrosive out gassing is critical. An additional feature of this series is our reversible hardware allowing both panel mount using standoffs or traditional thumbscrews. High quality video signal transmission is assured as a result of the three 75 Ohm coaxial lines used in these premium SVGA assemblies. The low profile configuration of our fully molded HD15 backshell makes these assemblies ideal for tight fit installations. Available in 5 standard lengths from 5 to 50 feet.

Features

  • LSZH jacketed cable ideal where low smoke characteristics are critical
  • Three 75 Ohm coaxial cables assure high quality video signal
  • Video monitor extension cable
  • Male to female gender configuration allows extension of existing SVGA line
  • Reversible hardware allows multiple mounting options

Application

  • PC monitor applications
  • Video Signage
  • KVM applications
  • Projector applications
Supplier's Site
Svga Hd15M/f Supr-Thn Lszh 50 L-Com - 89M8877 - Newark, An Avnet Company
Chicago, IL, United States
Svga Hd15M/f Supr-Thn Lszh 50 L-Com
89M8877
Svga Hd15M/f Supr-Thn Lszh 50 L-Com 89M8877
SVGA HD15M/F SUPR-THN LSZH 50

SVGA HD15M/F SUPR-THN LSZH 50

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTL3VGAMF-50TZ 89M8877
Product Name Super Thin LSZH SVGA HD15 Male / Female 50.0 ft Svga Hd15M/f Supr-Thn Lszh 50 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug to XR Mini-Hooks, Twisted Pair Test Cable - 3050XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details