L-com, Inc. Premium SVGA Extension Cable, HD15 Male / Female, Gray 5.0 ft CTL3VGAMF-5

Description
These premium VGA extension cables feature three 75 Ohm coaxial cables to assure high quality video signal transmission. The fully molded backshells of the HD15 connectors provide a very durable assembly. The male to female gender configuration allows extension of existing SVGA line. Available in 5, 10 and 25 ft lengths. Features Fully molded backshell construction is highly durable Male to female gender configuration allows extension of existing SVGA line Video monitor extension cable Available in standard lengths of 5, 10, and 25 ft. Three 75 Ohm coaxial cables assure high quality video signal Application Video Signage KVM applications PC monitor applications Projector applications
Description
These premium VGA extension cables feature three 75 Ohm coaxial cables to assure high quality video signal transmission. The fully molded backshells of the HD15 connectors provide a very durable assembly. The male to female gender configuration allows extension of existing SVGA line. Available in 5, 10 and 25 ft lengths. Features Fully molded backshell construction is highly durable Male to female gender configuration allows extension of existing SVGA line Video monitor extension cable Available in standard lengths of 5, 10, and 25 ft. Three 75 Ohm coaxial cables assure high quality video signal Application Video Signage KVM applications PC monitor applications Projector applications

Suppliers

Company
Product
Description
Supplier Links
Premium SVGA Extension Cable, HD15 Male / Female, Gray 5.0 ft - CTL3VGAMF-5 - L-com, Inc.
North Andover, MA, United States
Premium SVGA Extension Cable, HD15 Male / Female, Gray 5.0 ft
CTL3VGAMF-5
Premium SVGA Extension Cable, HD15 Male / Female, Gray 5.0 ft CTL3VGAMF-5
These premium VGA extension cables feature three 75 Ohm coaxial cables to assure high quality video signal transmission. The fully molded backshells of the HD15 connectors provide a very durable assembly. The male to female gender configuration allows extension of existing SVGA line. Available in 5, 10 and 25 ft lengths. Features Fully molded backshell construction is highly durable Male to female gender configuration allows extension of existing SVGA line Video monitor extension cable Available in standard lengths of 5, 10, and 25 ft. Three 75 Ohm coaxial cables assure high quality video signal Application Video Signage KVM applications PC monitor applications Projector applications

These premium VGA extension cables feature three 75 Ohm coaxial cables to assure high quality video signal transmission. The fully molded backshells of the HD15 connectors provide a very durable assembly. The male to female gender configuration allows extension of existing SVGA line. Available in 5, 10 and 25 ft lengths.

Features

  • Fully molded backshell construction is highly durable
  • Male to female gender configuration allows extension of existing SVGA line
  • Video monitor extension cable
  • Available in standard lengths of 5, 10, and 25 ft.
  • Three 75 Ohm coaxial cables assure high quality video signal

Application

  • Video Signage
  • KVM applications
  • PC monitor applications
  • Projector applications
Supplier's Site
Ca Svga Hd15 M/hd15 F 5 Gray L-Com - 89M8868 - Newark, An Avnet Company
Chicago, IL, United States
Ca Svga Hd15 M/hd15 F 5 Gray L-Com
89M8868
Ca Svga Hd15 M/hd15 F 5 Gray L-Com 89M8868
CA SVGA HD15 M/HD15 F 5 GRAY

CA SVGA HD15 M/HD15 F 5 GRAY

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTL3VGAMF-5 89M8868
Product Name Premium SVGA Extension Cable, HD15 Male / Female, Gray 5.0 ft Ca Svga Hd15 M/hd15 F 5 Gray L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details