L-com, Inc. Premium SVGA Extension Cable, HD15 Male / Female, Black 3.0 ft CTL3VGAMF-3B

Description
These premium VGA extension cables feature three 75 Ohm coaxial cables to assure high quality video signal transmission. The fully molded backshells of the HD15 connectors provide a very durable assembly. The male to female gender configuration allows extension of existing SVGA line. Available in 9 standard lengths from 5 to 200 feet Features Available in 9 standard lengths from 5 to 200 feet. Fully molded backshell construction is highly durable Male to female gender configuration allows extension of existing SVGA line Video monitor extension cable Three 75 Ohm coaxial cables assure high quality video signal Application Video Signage KVM applications PC monitor applications Projector applications
Description
These premium VGA extension cables feature three 75 Ohm coaxial cables to assure high quality video signal transmission. The fully molded backshells of the HD15 connectors provide a very durable assembly. The male to female gender configuration allows extension of existing SVGA line. Available in 9 standard lengths from 5 to 200 feet Features Available in 9 standard lengths from 5 to 200 feet. Fully molded backshell construction is highly durable Male to female gender configuration allows extension of existing SVGA line Video monitor extension cable Three 75 Ohm coaxial cables assure high quality video signal Application Video Signage KVM applications PC monitor applications Projector applications

Suppliers

Company
Product
Description
Supplier Links
Premium SVGA Extension Cable, HD15 Male / Female, Black 3.0 ft - CTL3VGAMF-3B - L-com, Inc.
North Andover, MA, United States
Premium SVGA Extension Cable, HD15 Male / Female, Black 3.0 ft
CTL3VGAMF-3B
Premium SVGA Extension Cable, HD15 Male / Female, Black 3.0 ft CTL3VGAMF-3B
These premium VGA extension cables feature three 75 Ohm coaxial cables to assure high quality video signal transmission. The fully molded backshells of the HD15 connectors provide a very durable assembly. The male to female gender configuration allows extension of existing SVGA line. Available in 9 standard lengths from 5 to 200 feet Features Available in 9 standard lengths from 5 to 200 feet. Fully molded backshell construction is highly durable Male to female gender configuration allows extension of existing SVGA line Video monitor extension cable Three 75 Ohm coaxial cables assure high quality video signal Application Video Signage KVM applications PC monitor applications Projector applications

These premium VGA extension cables feature three 75 Ohm coaxial cables to assure high quality video signal transmission. The fully molded backshells of the HD15 connectors provide a very durable assembly. The male to female gender configuration allows extension of existing SVGA line. Available in 9 standard lengths from 5 to 200 feet

Features

  • Available in 9 standard lengths from 5 to 200 feet.
  • Fully molded backshell construction is highly durable
  • Male to female gender configuration allows extension of existing SVGA line
  • Video monitor extension cable
  • Three 75 Ohm coaxial cables assure high quality video signal

Application

  • Video Signage
  • KVM applications
  • PC monitor applications
  • Projector applications
Supplier's Site
Ca Svga Hd15 M/hd15 F 3 Blk Rohs Compliant L-Com - 23T5534 - Newark, An Avnet Company
Chicago, IL, United States
Ca Svga Hd15 M/hd15 F 3 Blk Rohs Compliant L-Com
23T5534
Ca Svga Hd15 M/hd15 F 3 Blk Rohs Compliant L-Com 23T5534
CA SVGA HD15 M/HD15 F 3 BLK ROHS COMPLIANT: YES

CA SVGA HD15 M/HD15 F 3 BLK ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTL3VGAMF-3B 23T5534
Product Name Premium SVGA Extension Cable, HD15 Male / Female, Black 3.0 ft Ca Svga Hd15 M/hd15 F 3 Blk Rohs Compliant L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details