L-com, Inc. Super Thin LSZH SVGA HD15 Male / Female 25.0 ft CTL3VGAMF-25TZ

Description
This series of VGA extension cables features both our small diameter Super Thin VGA cable and our LSZH jacket for applications where low smoke and low corrosive out gassing is critical. An additional feature of this series is our reversible hardware allowing both panel mount using standoffs or traditional thumbscrews. High quality video signal transmission is assured as a result of the three 75 Ohm coaxial lines used in these premium SVGA assemblies. The low profile configuration of our fully molded HD15 backshell makes these assemblies ideal for tight fit installations. Available in 5 standard lengths from 5 to 50 feet. Features Reversible hardware allows multiple mounting options Three 75 Ohm coaxial cables assure high quality video signal LSZH jacketed cable ideal where low smoke characteristics are critical Male to female gender configuration allows extension of existing SVGA line Video monitor extension cable Application KVM applications PC monitor applications Projector applications Video Signage
Description
This series of VGA extension cables features both our small diameter Super Thin VGA cable and our LSZH jacket for applications where low smoke and low corrosive out gassing is critical. An additional feature of this series is our reversible hardware allowing both panel mount using standoffs or traditional thumbscrews. High quality video signal transmission is assured as a result of the three 75 Ohm coaxial lines used in these premium SVGA assemblies. The low profile configuration of our fully molded HD15 backshell makes these assemblies ideal for tight fit installations. Available in 5 standard lengths from 5 to 50 feet. Features Reversible hardware allows multiple mounting options Three 75 Ohm coaxial cables assure high quality video signal LSZH jacketed cable ideal where low smoke characteristics are critical Male to female gender configuration allows extension of existing SVGA line Video monitor extension cable Application KVM applications PC monitor applications Projector applications Video Signage

Suppliers

Company
Product
Description
Supplier Links
Super Thin LSZH SVGA HD15 Male / Female 25.0 ft - CTL3VGAMF-25TZ - L-com, Inc.
North Andover, MA, United States
Super Thin LSZH SVGA HD15 Male / Female 25.0 ft
CTL3VGAMF-25TZ
Super Thin LSZH SVGA HD15 Male / Female 25.0 ft CTL3VGAMF-25TZ
This series of VGA extension cables features both our small diameter Super Thin VGA cable and our LSZH jacket for applications where low smoke and low corrosive out gassing is critical. An additional feature of this series is our reversible hardware allowing both panel mount using standoffs or traditional thumbscrews. High quality video signal transmission is assured as a result of the three 75 Ohm coaxial lines used in these premium SVGA assemblies. The low profile configuration of our fully molded HD15 backshell makes these assemblies ideal for tight fit installations. Available in 5 standard lengths from 5 to 50 feet. Features Reversible hardware allows multiple mounting options Three 75 Ohm coaxial cables assure high quality video signal LSZH jacketed cable ideal where low smoke characteristics are critical Male to female gender configuration allows extension of existing SVGA line Video monitor extension cable Application KVM applications PC monitor applications Projector applications Video Signage

This series of VGA extension cables features both our small diameter Super Thin VGA cable and our LSZH jacket for applications where low smoke and low corrosive out gassing is critical. An additional feature of this series is our reversible hardware allowing both panel mount using standoffs or traditional thumbscrews. High quality video signal transmission is assured as a result of the three 75 Ohm coaxial lines used in these premium SVGA assemblies. The low profile configuration of our fully molded HD15 backshell makes these assemblies ideal for tight fit installations. Available in 5 standard lengths from 5 to 50 feet.

Features

  • Reversible hardware allows multiple mounting options
  • Three 75 Ohm coaxial cables assure high quality video signal
  • LSZH jacketed cable ideal where low smoke characteristics are critical
  • Male to female gender configuration allows extension of existing SVGA line
  • Video monitor extension cable

Application

  • KVM applications
  • PC monitor applications
  • Projector applications
  • Video Signage
Supplier's Site
Svga Hd15M/f Supr-Thn Lszh 25 L-Com - 89M8866 - Newark, An Avnet Company
Chicago, IL, United States
Svga Hd15M/f Supr-Thn Lszh 25 L-Com
89M8866
Svga Hd15M/f Supr-Thn Lszh 25 L-Com 89M8866
SVGA HD15M/F SUPR-THN LSZH 25

SVGA HD15M/F SUPR-THN LSZH 25

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTL3VGAMF-25TZ 89M8866
Product Name Super Thin LSZH SVGA HD15 Male / Female 25.0 ft Svga Hd15M/f Supr-Thn Lszh 25 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details