L-com, Inc. Super Thin SVGA Cable, HD15 Male / Female, 25.0 ft CTL3VGAMF-25T

Description
Big performance in a small package is what this series is all about. Utilizing a revolutionary VGA cable which is made with 3 ultra thin coaxial lines and still measures less than .23" in diameter! In addition to the small cable size these cables feature an innovative shallow backshell design producing a cable assembly ideally suited to any space sensitive application. Another unique feature is user-defined mounting hardware. Each cable end is capable of being connected with either male jack screws or hex standoffs with the supplied hardware! This feature enables either the male or female end to be panel mounted. Most lengths available from stock for immediate delivery. Features 3 ultra thin 75 Ohm coaxial lines optimize video signal quality Available from stock in 5 standard lengths from 5 to 50 ft User defined hardware results in maximum mounting flexibility Connection of a signal generating device (CPU) and a display device (Monitor) Small cable and backshell design addresses space sensitive applications Application KVM applications Projector applications Video Signage PC monitor applications
Description
Big performance in a small package is what this series is all about. Utilizing a revolutionary VGA cable which is made with 3 ultra thin coaxial lines and still measures less than .23" in diameter! In addition to the small cable size these cables feature an innovative shallow backshell design producing a cable assembly ideally suited to any space sensitive application. Another unique feature is user-defined mounting hardware. Each cable end is capable of being connected with either male jack screws or hex standoffs with the supplied hardware! This feature enables either the male or female end to be panel mounted. Most lengths available from stock for immediate delivery. Features 3 ultra thin 75 Ohm coaxial lines optimize video signal quality Available from stock in 5 standard lengths from 5 to 50 ft User defined hardware results in maximum mounting flexibility Connection of a signal generating device (CPU) and a display device (Monitor) Small cable and backshell design addresses space sensitive applications Application KVM applications Projector applications Video Signage PC monitor applications

Suppliers

Company
Product
Description
Supplier Links
Super Thin SVGA Cable, HD15 Male / Female, 25.0 ft - CTL3VGAMF-25T - L-com, Inc.
North Andover, MA, United States
Super Thin SVGA Cable, HD15 Male / Female, 25.0 ft
CTL3VGAMF-25T
Super Thin SVGA Cable, HD15 Male / Female, 25.0 ft CTL3VGAMF-25T
Big performance in a small package is what this series is all about. Utilizing a revolutionary VGA cable which is made with 3 ultra thin coaxial lines and still measures less than .23" in diameter! In addition to the small cable size these cables feature an innovative shallow backshell design producing a cable assembly ideally suited to any space sensitive application. Another unique feature is user-defined mounting hardware. Each cable end is capable of being connected with either male jack screws or hex standoffs with the supplied hardware! This feature enables either the male or female end to be panel mounted. Most lengths available from stock for immediate delivery. Features 3 ultra thin 75 Ohm coaxial lines optimize video signal quality Available from stock in 5 standard lengths from 5 to 50 ft User defined hardware results in maximum mounting flexibility Connection of a signal generating device (CPU) and a display device (Monitor) Small cable and backshell design addresses space sensitive applications Application KVM applications Projector applications Video Signage PC monitor applications

Big performance in a small package is what this series is all about. Utilizing a revolutionary VGA cable which is made with 3 ultra thin coaxial lines and still measures less than .23" in diameter! In addition to the small cable size these cables feature an innovative shallow backshell design producing a cable assembly ideally suited to any space sensitive application. Another unique feature is user-defined mounting hardware. Each cable end is capable of being connected with either male jack screws or hex standoffs with the supplied hardware! This feature enables either the male or female end to be panel mounted. Most lengths available from stock for immediate delivery.

Features

  • 3 ultra thin 75 Ohm coaxial lines optimize video signal quality
  • Available from stock in 5 standard lengths from 5 to 50 ft
  • User defined hardware results in maximum mounting flexibility
  • Connection of a signal generating device (CPU) and a display device (Monitor)
  • Small cable and backshell design addresses space sensitive applications

Application

  • KVM applications
  • Projector applications
  • Video Signage
  • PC monitor applications
Supplier's Site
Ca Svga Hd15M/f Super Thin 25 L-Com - 89M8864 - Newark, An Avnet Company
Chicago, IL, United States
Ca Svga Hd15M/f Super Thin 25 L-Com
89M8864
Ca Svga Hd15M/f Super Thin 25 L-Com 89M8864
CA SVGA HD15M/F SUPER THIN 25

CA SVGA HD15M/F SUPER THIN 25

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTL3VGAMF-25T 89M8864
Product Name Super Thin SVGA Cable, HD15 Male / Female, 25.0 ft Ca Svga Hd15M/f Super Thin 25 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details