L-com, Inc. Premium SVGA Extension Cable, HD15 Male / Female, Black 25.0 ft CTL3VGAMF-25B

Description
These premium VGA extension cables feature three 75 Ohm coaxial cables to assure high quality video signal transmission. The fully molded backshells of the HD15 connectors provide a very durable assembly. The male to female gender configuration allows extension of existing SVGA line. Available in 9 standard lengths from 5 to 200 feet Features Fully molded backshell construction is highly durable Three 75 Ohm coaxial cables assure high quality video signal Video monitor extension cable Available in 9 standard lengths from 5 to 200 feet. Male to female gender configuration allows extension of existing SVGA line Application PC monitor applications Video Signage KVM applications Projector applications
Description
These premium VGA extension cables feature three 75 Ohm coaxial cables to assure high quality video signal transmission. The fully molded backshells of the HD15 connectors provide a very durable assembly. The male to female gender configuration allows extension of existing SVGA line. Available in 9 standard lengths from 5 to 200 feet Features Fully molded backshell construction is highly durable Three 75 Ohm coaxial cables assure high quality video signal Video monitor extension cable Available in 9 standard lengths from 5 to 200 feet. Male to female gender configuration allows extension of existing SVGA line Application PC monitor applications Video Signage KVM applications Projector applications

Suppliers

Company
Product
Description
Supplier Links
Premium SVGA Extension Cable, HD15 Male / Female, Black 25.0 ft - CTL3VGAMF-25B - L-com, Inc.
North Andover, MA, United States
Premium SVGA Extension Cable, HD15 Male / Female, Black 25.0 ft
CTL3VGAMF-25B
Premium SVGA Extension Cable, HD15 Male / Female, Black 25.0 ft CTL3VGAMF-25B
These premium VGA extension cables feature three 75 Ohm coaxial cables to assure high quality video signal transmission. The fully molded backshells of the HD15 connectors provide a very durable assembly. The male to female gender configuration allows extension of existing SVGA line. Available in 9 standard lengths from 5 to 200 feet Features Fully molded backshell construction is highly durable Three 75 Ohm coaxial cables assure high quality video signal Video monitor extension cable Available in 9 standard lengths from 5 to 200 feet. Male to female gender configuration allows extension of existing SVGA line Application PC monitor applications Video Signage KVM applications Projector applications

These premium VGA extension cables feature three 75 Ohm coaxial cables to assure high quality video signal transmission. The fully molded backshells of the HD15 connectors provide a very durable assembly. The male to female gender configuration allows extension of existing SVGA line. Available in 9 standard lengths from 5 to 200 feet

Features

  • Fully molded backshell construction is highly durable
  • Three 75 Ohm coaxial cables assure high quality video signal
  • Video monitor extension cable
  • Available in 9 standard lengths from 5 to 200 feet.
  • Male to female gender configuration allows extension of existing SVGA line

Application

  • PC monitor applications
  • Video Signage
  • KVM applications
  • Projector applications
Supplier's Site
Monitor Cable, Svga Video, 7.62M, Black; Connector Type A L-Com - 88M3710 - Newark, An Avnet Company
Chicago, IL, United States
Monitor Cable, Svga Video, 7.62M, Black; Connector Type A L-Com
88M3710
Monitor Cable, Svga Video, 7.62M, Black; Connector Type A L-Com 88M3710
MONITOR CABLE, SVGA VIDEO, 7.62M, BLACK; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Receptacle; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Black; Product Range:-; Computer Connector A:HD-15 Plug RoHS Compliant: Yes

MONITOR CABLE, SVGA VIDEO, 7.62M, BLACK; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Receptacle; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Black; Product Range:-; Computer Connector A:HD-15 Plug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTL3VGAMF-25B 88M3710
Product Name Premium SVGA Extension Cable, HD15 Male / Female, Black 25.0 ft Monitor Cable, Svga Video, 7.62M, Black; Connector Type A L-Com
Application Audio; Video Video
Cable Length 25 ft (76.2 dm) 24.93 ft (76 dm)
Gender Male-Female
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details