L-com, Inc. Premium SVGA Extension Cable, HD15 Male / Female, Black 20.0 ft CTL3VGAMF-20B

Description
These premium VGA extension cables feature three 75 Ohm coaxial cables to assure high quality video signal transmission. The fully molded backshells of the HD15 connectors provide a very durable assembly. The male to female gender configuration allows extension of existing SVGA line. Available in 9 standard lengths from 5 to 200 feet Features Three 75 Ohm coaxial cables assure high quality video signal Available in 9 standard lengths from 5 to 200 feet. Fully molded backshell construction is highly durable Male to female gender configuration allows extension of existing SVGA line Video monitor extension cable Application KVM applications PC monitor applications Projector applications Video Signage
Description
These premium VGA extension cables feature three 75 Ohm coaxial cables to assure high quality video signal transmission. The fully molded backshells of the HD15 connectors provide a very durable assembly. The male to female gender configuration allows extension of existing SVGA line. Available in 9 standard lengths from 5 to 200 feet Features Three 75 Ohm coaxial cables assure high quality video signal Available in 9 standard lengths from 5 to 200 feet. Fully molded backshell construction is highly durable Male to female gender configuration allows extension of existing SVGA line Video monitor extension cable Application KVM applications PC monitor applications Projector applications Video Signage

Suppliers

Company
Product
Description
Supplier Links
Premium SVGA Extension Cable, HD15 Male / Female, Black 20.0 ft - CTL3VGAMF-20B - L-com, Inc.
North Andover, MA, United States
Premium SVGA Extension Cable, HD15 Male / Female, Black 20.0 ft
CTL3VGAMF-20B
Premium SVGA Extension Cable, HD15 Male / Female, Black 20.0 ft CTL3VGAMF-20B
These premium VGA extension cables feature three 75 Ohm coaxial cables to assure high quality video signal transmission. The fully molded backshells of the HD15 connectors provide a very durable assembly. The male to female gender configuration allows extension of existing SVGA line. Available in 9 standard lengths from 5 to 200 feet Features Three 75 Ohm coaxial cables assure high quality video signal Available in 9 standard lengths from 5 to 200 feet. Fully molded backshell construction is highly durable Male to female gender configuration allows extension of existing SVGA line Video monitor extension cable Application KVM applications PC monitor applications Projector applications Video Signage

These premium VGA extension cables feature three 75 Ohm coaxial cables to assure high quality video signal transmission. The fully molded backshells of the HD15 connectors provide a very durable assembly. The male to female gender configuration allows extension of existing SVGA line. Available in 9 standard lengths from 5 to 200 feet

Features

  • Three 75 Ohm coaxial cables assure high quality video signal
  • Available in 9 standard lengths from 5 to 200 feet.
  • Fully molded backshell construction is highly durable
  • Male to female gender configuration allows extension of existing SVGA line
  • Video monitor extension cable

Application

  • KVM applications
  • PC monitor applications
  • Projector applications
  • Video Signage
Supplier's Site
Ca Svga Hd15 M/hd15 F 20 Blk L-Com - 26H1798 - Newark, An Avnet Company
Chicago, IL, United States
Ca Svga Hd15 M/hd15 F 20 Blk L-Com
26H1798
Ca Svga Hd15 M/hd15 F 20 Blk L-Com 26H1798
CA SVGA HD15 M/HD15 F 20 BLK

CA SVGA HD15 M/HD15 F 20 BLK

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTL3VGAMF-20B 26H1798
Product Name Premium SVGA Extension Cable, HD15 Male / Female, Black 20.0 ft Ca Svga Hd15 M/hd15 F 20 Blk L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male to Cable Only, RG58C/U - 1222 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details