L-com, Inc. Super Thin LSZH SVGA HD15 Male / Female 15.0 ft CTL3VGAMF-15TZ

Description
This series of VGA extension cables features both our small diameter Super Thin VGA cable and our LSZH jacket for applications where low smoke and low corrosive out gassing is critical. An additional feature of this series is our reversible hardware allowing both panel mount using standoffs or traditional thumbscrews. High quality video signal transmission is assured as a result of the three 75 Ohm coaxial lines used in these premium SVGA assemblies. The low profile configuration of our fully molded HD15 backshell makes these assemblies ideal for tight fit installations. Available in 5 standard lengths from 5 to 50 feet. Features LSZH jacketed cable ideal where low smoke characteristics are critical Reversible hardware allows multiple mounting options Three 75 Ohm coaxial cables assure high quality video signal Male to female gender configuration allows extension of existing SVGA line Video monitor extension cable Application KVM applications PC monitor applications Projector applications Video Signage
Description
This series of VGA extension cables features both our small diameter Super Thin VGA cable and our LSZH jacket for applications where low smoke and low corrosive out gassing is critical. An additional feature of this series is our reversible hardware allowing both panel mount using standoffs or traditional thumbscrews. High quality video signal transmission is assured as a result of the three 75 Ohm coaxial lines used in these premium SVGA assemblies. The low profile configuration of our fully molded HD15 backshell makes these assemblies ideal for tight fit installations. Available in 5 standard lengths from 5 to 50 feet. Features LSZH jacketed cable ideal where low smoke characteristics are critical Reversible hardware allows multiple mounting options Three 75 Ohm coaxial cables assure high quality video signal Male to female gender configuration allows extension of existing SVGA line Video monitor extension cable Application KVM applications PC monitor applications Projector applications Video Signage

Suppliers

Company
Product
Description
Supplier Links
Super Thin LSZH SVGA HD15 Male / Female 15.0 ft - CTL3VGAMF-15TZ - L-com, Inc.
North Andover, MA, United States
Super Thin LSZH SVGA HD15 Male / Female 15.0 ft
CTL3VGAMF-15TZ
Super Thin LSZH SVGA HD15 Male / Female 15.0 ft CTL3VGAMF-15TZ
This series of VGA extension cables features both our small diameter Super Thin VGA cable and our LSZH jacket for applications where low smoke and low corrosive out gassing is critical. An additional feature of this series is our reversible hardware allowing both panel mount using standoffs or traditional thumbscrews. High quality video signal transmission is assured as a result of the three 75 Ohm coaxial lines used in these premium SVGA assemblies. The low profile configuration of our fully molded HD15 backshell makes these assemblies ideal for tight fit installations. Available in 5 standard lengths from 5 to 50 feet. Features LSZH jacketed cable ideal where low smoke characteristics are critical Reversible hardware allows multiple mounting options Three 75 Ohm coaxial cables assure high quality video signal Male to female gender configuration allows extension of existing SVGA line Video monitor extension cable Application KVM applications PC monitor applications Projector applications Video Signage

This series of VGA extension cables features both our small diameter Super Thin VGA cable and our LSZH jacket for applications where low smoke and low corrosive out gassing is critical. An additional feature of this series is our reversible hardware allowing both panel mount using standoffs or traditional thumbscrews. High quality video signal transmission is assured as a result of the three 75 Ohm coaxial lines used in these premium SVGA assemblies. The low profile configuration of our fully molded HD15 backshell makes these assemblies ideal for tight fit installations. Available in 5 standard lengths from 5 to 50 feet.

Features

  • LSZH jacketed cable ideal where low smoke characteristics are critical
  • Reversible hardware allows multiple mounting options
  • Three 75 Ohm coaxial cables assure high quality video signal
  • Male to female gender configuration allows extension of existing SVGA line
  • Video monitor extension cable

Application

  • KVM applications
  • PC monitor applications
  • Projector applications
  • Video Signage
Supplier's Site
Svga Hd15M/f Supr-Thn Lszh 15 L-Com - 89M8860 - Newark, An Avnet Company
Chicago, IL, United States
Svga Hd15M/f Supr-Thn Lszh 15 L-Com
89M8860
Svga Hd15M/f Supr-Thn Lszh 15 L-Com 89M8860
SVGA HD15M/F SUPR-THN LSZH 15

SVGA HD15M/F SUPR-THN LSZH 15

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTL3VGAMF-15TZ 89M8860
Product Name Super Thin LSZH SVGA HD15 Male / Female 15.0 ft Svga Hd15M/f Supr-Thn Lszh 15 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
BNC Male to “N” Male Test Cable, RG58C/U - 1327 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details