L-com, Inc. Super Thin LSZH SVGA HD15 Male / Female 10.0 ft CTL3VGAMF-10TZ

Description
This series of VGA extension cables features both our small diameter Super Thin VGA cable and our LSZH jacket for applications where low smoke and low corrosive out gassing is critical. An additional feature of this series is our reversible hardware allowing both panel mount using standoffs or traditional thumbscrews. High quality video signal transmission is assured as a result of the three 75 Ohm coaxial lines used in these premium SVGA assemblies. The low profile configuration of our fully molded HD15 backshell makes these assemblies ideal for tight fit installations. Available in 5 standard lengths from 5 to 50 feet. Features LSZH jacketed cable ideal where low smoke characteristics are critical Reversible hardware allows multiple mounting options Three 75 Ohm coaxial cables assure high quality video signal Male to female gender configuration allows extension of existing SVGA line Video monitor extension cable Application KVM applications PC monitor applications Projector applications Video Signage
Description
This series of VGA extension cables features both our small diameter Super Thin VGA cable and our LSZH jacket for applications where low smoke and low corrosive out gassing is critical. An additional feature of this series is our reversible hardware allowing both panel mount using standoffs or traditional thumbscrews. High quality video signal transmission is assured as a result of the three 75 Ohm coaxial lines used in these premium SVGA assemblies. The low profile configuration of our fully molded HD15 backshell makes these assemblies ideal for tight fit installations. Available in 5 standard lengths from 5 to 50 feet. Features LSZH jacketed cable ideal where low smoke characteristics are critical Reversible hardware allows multiple mounting options Three 75 Ohm coaxial cables assure high quality video signal Male to female gender configuration allows extension of existing SVGA line Video monitor extension cable Application KVM applications PC monitor applications Projector applications Video Signage

Suppliers

Company
Product
Description
Supplier Links
Super Thin LSZH SVGA HD15 Male / Female 10.0 ft - CTL3VGAMF-10TZ - L-com, Inc.
North Andover, MA, United States
Super Thin LSZH SVGA HD15 Male / Female 10.0 ft
CTL3VGAMF-10TZ
Super Thin LSZH SVGA HD15 Male / Female 10.0 ft CTL3VGAMF-10TZ
This series of VGA extension cables features both our small diameter Super Thin VGA cable and our LSZH jacket for applications where low smoke and low corrosive out gassing is critical. An additional feature of this series is our reversible hardware allowing both panel mount using standoffs or traditional thumbscrews. High quality video signal transmission is assured as a result of the three 75 Ohm coaxial lines used in these premium SVGA assemblies. The low profile configuration of our fully molded HD15 backshell makes these assemblies ideal for tight fit installations. Available in 5 standard lengths from 5 to 50 feet. Features LSZH jacketed cable ideal where low smoke characteristics are critical Reversible hardware allows multiple mounting options Three 75 Ohm coaxial cables assure high quality video signal Male to female gender configuration allows extension of existing SVGA line Video monitor extension cable Application KVM applications PC monitor applications Projector applications Video Signage

This series of VGA extension cables features both our small diameter Super Thin VGA cable and our LSZH jacket for applications where low smoke and low corrosive out gassing is critical. An additional feature of this series is our reversible hardware allowing both panel mount using standoffs or traditional thumbscrews. High quality video signal transmission is assured as a result of the three 75 Ohm coaxial lines used in these premium SVGA assemblies. The low profile configuration of our fully molded HD15 backshell makes these assemblies ideal for tight fit installations. Available in 5 standard lengths from 5 to 50 feet.

Features

  • LSZH jacketed cable ideal where low smoke characteristics are critical
  • Reversible hardware allows multiple mounting options
  • Three 75 Ohm coaxial cables assure high quality video signal
  • Male to female gender configuration allows extension of existing SVGA line
  • Video monitor extension cable

Application

  • KVM applications
  • PC monitor applications
  • Projector applications
  • Video Signage
Supplier's Site
Svga Hd15M/f Supr-Thn Lszh 10 L-Com - 89M8857 - Newark, An Avnet Company
Chicago, IL, United States
Svga Hd15M/f Supr-Thn Lszh 10 L-Com
89M8857
Svga Hd15M/f Supr-Thn Lszh 10 L-Com 89M8857
SVGA HD15M/F SUPR-THN LSZH 10

SVGA HD15M/F SUPR-THN LSZH 10

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTL3VGAMF-10TZ 89M8857
Product Name Super Thin LSZH SVGA HD15 Male / Female 10.0 ft Svga Hd15M/f Supr-Thn Lszh 10 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Breakout to Standard Alligator Clips - 9029 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details