L-com, Inc. SVGA Extension Cable, HD15 Male / 45° Female, 10.0 ft CTL3VGAMF-10BR

Description
These premium 45 degree VGA extension cables feature three 75 Ohm coaxial cables to assure high quality video signal transmission. The fully molded backshells of the HD15 connectors provide a very durable assembly. In addition the 45° HD15F connector accommodates difficult installation situations. Available in 3, 5 and 10 ft lengths. Features Available in standard lengths of 3, 5, and 10 ft. HD15F 45° connector accommodates tight fit situations Fully molded backshell construction is highly durable Three 75 Ohm coaxial cables assure high quality video signal Video monitor extension cable Application KVM applications Projector applications PC monitor applications Video Signage
Description
These premium 45 degree VGA extension cables feature three 75 Ohm coaxial cables to assure high quality video signal transmission. The fully molded backshells of the HD15 connectors provide a very durable assembly. In addition the 45° HD15F connector accommodates difficult installation situations. Available in 3, 5 and 10 ft lengths. Features Available in standard lengths of 3, 5, and 10 ft. HD15F 45° connector accommodates tight fit situations Fully molded backshell construction is highly durable Three 75 Ohm coaxial cables assure high quality video signal Video monitor extension cable Application KVM applications Projector applications PC monitor applications Video Signage

Suppliers

Company
Product
Description
Supplier Links
SVGA Extension Cable, HD15 Male / 45° Female, 10.0 ft - CTL3VGAMF-10BR - L-com, Inc.
North Andover, MA, United States
SVGA Extension Cable, HD15 Male / 45° Female, 10.0 ft
CTL3VGAMF-10BR
SVGA Extension Cable, HD15 Male / 45° Female, 10.0 ft CTL3VGAMF-10BR
These premium 45 degree VGA extension cables feature three 75 Ohm coaxial cables to assure high quality video signal transmission. The fully molded backshells of the HD15 connectors provide a very durable assembly. In addition the 45° HD15F connector accommodates difficult installation situations. Available in 3, 5 and 10 ft lengths. Features Available in standard lengths of 3, 5, and 10 ft. HD15F 45° connector accommodates tight fit situations Fully molded backshell construction is highly durable Three 75 Ohm coaxial cables assure high quality video signal Video monitor extension cable Application KVM applications Projector applications PC monitor applications Video Signage

These premium 45 degree VGA extension cables feature three 75 Ohm coaxial cables to assure high quality video signal transmission. The fully molded backshells of the HD15 connectors provide a very durable assembly. In addition the 45° HD15F connector accommodates difficult installation situations. Available in 3, 5 and 10 ft lengths.

Features

  • Available in standard lengths of 3, 5, and 10 ft.
  • HD15F 45° connector accommodates tight fit situations
  • Fully molded backshell construction is highly durable
  • Three 75 Ohm coaxial cables assure high quality video signal
  • Video monitor extension cable

Application

  • KVM applications
  • Projector applications
  • PC monitor applications
  • Video Signage
Supplier's Site
Ca Svga Hd15M/f 45Deg 10 Blk L-Com - 89M8853 - Newark, An Avnet Company
Chicago, IL, United States
Ca Svga Hd15M/f 45Deg 10 Blk L-Com
89M8853
Ca Svga Hd15M/f 45Deg 10 Blk L-Com 89M8853
CA SVGA HD15M/F 45DEG 10 BLK

CA SVGA HD15M/F 45DEG 10 BLK

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTL3VGAMF-10BR 89M8853
Product Name SVGA Extension Cable, HD15 Male / 45° Female, 10.0 ft Ca Svga Hd15M/f 45Deg 10 Blk L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 8pin male to J1939 9pin male with flat cable - QLC16045 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 3729906 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Networking
Cable Type Coaxial; Flat Cable
Cable Length 328 ft (1000 dm)
View Details