L-com, Inc. Premium SVGA Extension Cable, HD15 Male / Female, Black 10.0 ft CTL3VGAMF-10B

Description
These premium VGA extension cables feature three 75 Ohm coaxial cables to assure high quality video signal transmission. The fully molded backshells of the HD15 connectors provide a very durable assembly. The male to female gender configuration allows extension of existing SVGA line. Available in 9 standard lengths from 5 to 200 feet Features Available in 9 standard lengths from 5 to 200 feet. Fully molded backshell construction is highly durable Male to female gender configuration allows extension of existing SVGA line Three 75 Ohm coaxial cables assure high quality video signal Video monitor extension cable Application Video Signage KVM applications PC monitor applications Projector applications
Description
These premium VGA extension cables feature three 75 Ohm coaxial cables to assure high quality video signal transmission. The fully molded backshells of the HD15 connectors provide a very durable assembly. The male to female gender configuration allows extension of existing SVGA line. Available in 9 standard lengths from 5 to 200 feet Features Available in 9 standard lengths from 5 to 200 feet. Fully molded backshell construction is highly durable Male to female gender configuration allows extension of existing SVGA line Three 75 Ohm coaxial cables assure high quality video signal Video monitor extension cable Application Video Signage KVM applications PC monitor applications Projector applications

Suppliers

Company
Product
Description
Supplier Links
Premium SVGA Extension Cable, HD15 Male / Female, Black 10.0 ft - CTL3VGAMF-10B - L-com, Inc.
North Andover, MA, United States
Premium SVGA Extension Cable, HD15 Male / Female, Black 10.0 ft
CTL3VGAMF-10B
Premium SVGA Extension Cable, HD15 Male / Female, Black 10.0 ft CTL3VGAMF-10B
These premium VGA extension cables feature three 75 Ohm coaxial cables to assure high quality video signal transmission. The fully molded backshells of the HD15 connectors provide a very durable assembly. The male to female gender configuration allows extension of existing SVGA line. Available in 9 standard lengths from 5 to 200 feet Features Available in 9 standard lengths from 5 to 200 feet. Fully molded backshell construction is highly durable Male to female gender configuration allows extension of existing SVGA line Three 75 Ohm coaxial cables assure high quality video signal Video monitor extension cable Application Video Signage KVM applications PC monitor applications Projector applications

These premium VGA extension cables feature three 75 Ohm coaxial cables to assure high quality video signal transmission. The fully molded backshells of the HD15 connectors provide a very durable assembly. The male to female gender configuration allows extension of existing SVGA line. Available in 9 standard lengths from 5 to 200 feet

Features

  • Available in 9 standard lengths from 5 to 200 feet.
  • Fully molded backshell construction is highly durable
  • Male to female gender configuration allows extension of existing SVGA line
  • Three 75 Ohm coaxial cables assure high quality video signal
  • Video monitor extension cable

Application

  • Video Signage
  • KVM applications
  • PC monitor applications
  • Projector applications
Supplier's Site
Ca Svga Hd15 M/hd15 F 10 Blk Rohs Compliant L-Com - 26H1796 - Newark, An Avnet Company
Chicago, IL, United States
Ca Svga Hd15 M/hd15 F 10 Blk Rohs Compliant L-Com
26H1796
Ca Svga Hd15 M/hd15 F 10 Blk Rohs Compliant L-Com 26H1796
CA SVGA HD15 M/HD15 F 10 BLK ROHS COMPLIANT: YES

CA SVGA HD15 M/HD15 F 10 BLK ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTL3VGAMF-10B 26H1796
Product Name Premium SVGA Extension Cable, HD15 Male / Female, Black 10.0 ft Ca Svga Hd15 M/hd15 F 10 Blk Rohs Compliant L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Coaxial Test Cable RG58C/U to XR Mini-Hook and Alligator Clip - 1021XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details