L-com, Inc. Premium SVGA Extension Cable, HD15 Male / Female, Gray 10.0 ft CTL3VGAMF-10

Description
These premium VGA extension cables feature three 75 Ohm coaxial cables to assure high quality video signal transmission. The fully molded backshells of the HD15 connectors provide a very durable assembly. The male to female gender configuration allows extension of existing SVGA line. Available in 5, 10 and 25 ft lengths. Features Available in standard lengths of 5, 10, and 25 ft. Three 75 Ohm coaxial cables assure high quality video signal Video monitor extension cable Fully molded backshell construction is highly durable Male to female gender configuration allows extension of existing SVGA line Application KVM applications PC monitor applications Projector applications Video Signage
Description
These premium VGA extension cables feature three 75 Ohm coaxial cables to assure high quality video signal transmission. The fully molded backshells of the HD15 connectors provide a very durable assembly. The male to female gender configuration allows extension of existing SVGA line. Available in 5, 10 and 25 ft lengths. Features Available in standard lengths of 5, 10, and 25 ft. Three 75 Ohm coaxial cables assure high quality video signal Video monitor extension cable Fully molded backshell construction is highly durable Male to female gender configuration allows extension of existing SVGA line Application KVM applications PC monitor applications Projector applications Video Signage

Suppliers

Company
Product
Description
Supplier Links
Premium SVGA Extension Cable, HD15 Male / Female, Gray 10.0 ft - CTL3VGAMF-10 - L-com, Inc.
North Andover, MA, United States
Premium SVGA Extension Cable, HD15 Male / Female, Gray 10.0 ft
CTL3VGAMF-10
Premium SVGA Extension Cable, HD15 Male / Female, Gray 10.0 ft CTL3VGAMF-10
These premium VGA extension cables feature three 75 Ohm coaxial cables to assure high quality video signal transmission. The fully molded backshells of the HD15 connectors provide a very durable assembly. The male to female gender configuration allows extension of existing SVGA line. Available in 5, 10 and 25 ft lengths. Features Available in standard lengths of 5, 10, and 25 ft. Three 75 Ohm coaxial cables assure high quality video signal Video monitor extension cable Fully molded backshell construction is highly durable Male to female gender configuration allows extension of existing SVGA line Application KVM applications PC monitor applications Projector applications Video Signage

These premium VGA extension cables feature three 75 Ohm coaxial cables to assure high quality video signal transmission. The fully molded backshells of the HD15 connectors provide a very durable assembly. The male to female gender configuration allows extension of existing SVGA line. Available in 5, 10 and 25 ft lengths.

Features

  • Available in standard lengths of 5, 10, and 25 ft.
  • Three 75 Ohm coaxial cables assure high quality video signal
  • Video monitor extension cable
  • Fully molded backshell construction is highly durable
  • Male to female gender configuration allows extension of existing SVGA line

Application

  • KVM applications
  • PC monitor applications
  • Projector applications
  • Video Signage
Supplier's Site
Ca Svga Hd15 M/hd15 F 10 Gry L-Com - 89M8852 - Newark, An Avnet Company
Chicago, IL, United States
Ca Svga Hd15 M/hd15 F 10 Gry L-Com
89M8852
Ca Svga Hd15 M/hd15 F 10 Gry L-Com 89M8852
CA SVGA HD15 M/HD15 F 10 GRY

CA SVGA HD15 M/HD15 F 10 GRY

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTL3VGAMF-10 89M8852
Product Name Premium SVGA Extension Cable, HD15 Male / Female, Gray 10.0 ft Ca Svga Hd15 M/hd15 F 10 Gry L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Breakout to Stacking Banana Plugs, 18 AWG wire - 1012 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details