L-com, Inc. Super Thin SVGA Bulk Cable, 500 ft Spool CTL3VGA-500T

Description
This double shielded thinline bulk SVGA cable is perfect for build it yourself situations. The three coaxial lines are double shielded enhancing video performance. In addition the bulk cable construction includes nine stranded 30AWG conductors. Used in conjunction with our D-Sub connectors you can now fabricate your own thinline SVGA cable assemblies. Offered in 500 ft lengths. Features Nine single conductors transmit control signals Small diameter cable for your tight fit applications Build your own thinline SVGA cable assemblies Three double shielded 75 Ohm coaxial cables assure high quality video signal Application SVGA Video signal transmission Digital Signage VGA
Description
This double shielded thinline bulk SVGA cable is perfect for build it yourself situations. The three coaxial lines are double shielded enhancing video performance. In addition the bulk cable construction includes nine stranded 30AWG conductors. Used in conjunction with our D-Sub connectors you can now fabricate your own thinline SVGA cable assemblies. Offered in 500 ft lengths. Features Nine single conductors transmit control signals Small diameter cable for your tight fit applications Build your own thinline SVGA cable assemblies Three double shielded 75 Ohm coaxial cables assure high quality video signal Application SVGA Video signal transmission Digital Signage VGA

Suppliers

Company
Product
Description
Supplier Links
Super Thin SVGA Bulk Cable, 500 ft Spool - CTL3VGA-500T - L-com, Inc.
North Andover, MA, United States
Super Thin SVGA Bulk Cable, 500 ft Spool
CTL3VGA-500T
Super Thin SVGA Bulk Cable, 500 ft Spool CTL3VGA-500T
This double shielded thinline bulk SVGA cable is perfect for build it yourself situations. The three coaxial lines are double shielded enhancing video performance. In addition the bulk cable construction includes nine stranded 30AWG conductors. Used in conjunction with our D-Sub connectors you can now fabricate your own thinline SVGA cable assemblies. Offered in 500 ft lengths. Features Nine single conductors transmit control signals Small diameter cable for your tight fit applications Build your own thinline SVGA cable assemblies Three double shielded 75 Ohm coaxial cables assure high quality video signal Application SVGA Video signal transmission Digital Signage VGA

This double shielded thinline bulk SVGA cable is perfect for build it yourself situations. The three coaxial lines are double shielded enhancing video performance. In addition the bulk cable construction includes nine stranded 30AWG conductors. Used in conjunction with our D-Sub connectors you can now fabricate your own thinline SVGA cable assemblies. Offered in 500 ft lengths.

Features

  • Nine single conductors transmit control signals
  • Small diameter cable for your tight fit applications
  • Build your own thinline SVGA cable assemblies
  • Three double shielded 75 Ohm coaxial cables assure high quality video signal

Application

  • SVGA
  • Video signal transmission
  • Digital Signage
  • VGA
Supplier's Site
Blk Super-Thin Svga 500 L-Com - 89M8851 - Newark, An Avnet Company
Chicago, IL, United States
Blk Super-Thin Svga 500 L-Com
89M8851
Blk Super-Thin Svga 500 L-Com 89M8851
BLK SUPER-THIN SVGA 500

BLK SUPER-THIN SVGA 500

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Video Cables Cable Assemblies
Product Number CTL3VGA-500T 89M8851
Product Name Super Thin SVGA Bulk Cable, 500 ft Spool Blk Super-Thin Svga 500 L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
“N” Series Male Test Cable, RG213/U - 6126 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details