L-com, Inc. SVGA Bulk Cable, 500 ft Spool CTL3VGA-500

Description
This double shielded bulk SVGA cable is perfect for build it yourself situations. The three coaxial lines are double shielded enhancing video performance. In addition the bulk cable construction includes four 26AWG twisted pairs and two 26AWG conductors. Used in conjunction with our D-Sub connectors you can now fabricate your own SVGA cable assemblies. Offered in 500 ft lengths. Features Build your own SVGA cable assemblies Double shielded construction reduces EMI Four twisted pairs and two single conductors transmit control signals Three double shielded 75 Ohm coaxial cables assure high quality video signal Application SVGA Video signal transmission Digital Signage VGA
Datasheet
Description
This double shielded bulk SVGA cable is perfect for build it yourself situations. The three coaxial lines are double shielded enhancing video performance. In addition the bulk cable construction includes four 26AWG twisted pairs and two 26AWG conductors. Used in conjunction with our D-Sub connectors you can now fabricate your own SVGA cable assemblies. Offered in 500 ft lengths. Features Build your own SVGA cable assemblies Double shielded construction reduces EMI Four twisted pairs and two single conductors transmit control signals Three double shielded 75 Ohm coaxial cables assure high quality video signal Application SVGA Video signal transmission Digital Signage VGA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SVGA Bulk Cable, 500 ft Spool - CTL3VGA-500 - L-com, Inc.
North Andover, MA, United States
SVGA Bulk Cable, 500 ft Spool
CTL3VGA-500
SVGA Bulk Cable, 500 ft Spool CTL3VGA-500
This double shielded bulk SVGA cable is perfect for build it yourself situations. The three coaxial lines are double shielded enhancing video performance. In addition the bulk cable construction includes four 26AWG twisted pairs and two 26AWG conductors. Used in conjunction with our D-Sub connectors you can now fabricate your own SVGA cable assemblies. Offered in 500 ft lengths. Features Build your own SVGA cable assemblies Double shielded construction reduces EMI Four twisted pairs and two single conductors transmit control signals Three double shielded 75 Ohm coaxial cables assure high quality video signal Application SVGA Video signal transmission Digital Signage VGA

This double shielded bulk SVGA cable is perfect for build it yourself situations. The three coaxial lines are double shielded enhancing video performance. In addition the bulk cable construction includes four 26AWG twisted pairs and two 26AWG conductors. Used in conjunction with our D-Sub connectors you can now fabricate your own SVGA cable assemblies. Offered in 500 ft lengths.

Features

  • Build your own SVGA cable assemblies
  • Double shielded construction reduces EMI
  • Four twisted pairs and two single conductors transmit control signals
  • Three double shielded 75 Ohm coaxial cables assure high quality video signal

Application

  • SVGA
  • Video signal transmission
  • Digital Signage
  • VGA
Supplier's Site
Shielded Composite Cable, 9 Conductor, 28/26Awg, 500Ft, 500V; Cable Shielding L-Com - 89M8850 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Composite Cable, 9 Conductor, 28/26Awg, 500Ft, 500V; Cable Shielding L-Com
89M8850
Shielded Composite Cable, 9 Conductor, 28/26Awg, 500Ft, 500V; Cable Shielding L-Com 89M8850
SHIELDED COMPOSITE CABLE, 9 CONDUCTOR, 28/26AWG, 500FT, 500V; Cable Shielding:Shielded; No. of Conductors:13Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Product Range:-RoHS Compliant: Yes

SHIELDED COMPOSITE CABLE, 9 CONDUCTOR, 28/26AWG, 500FT, 500V; Cable Shielding:Shielded; No. of Conductors:13Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Video Cables Cable Assemblies
Product Number CTL3VGA-500 89M8850
Product Name SVGA Bulk Cable, 500 ft Spool Shielded Composite Cable, 9 Conductor, 28/26Awg, 500Ft, 500V; Cable Shielding L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male to Cable Only, RG59/U - 7522 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details