L-com, Inc. KVM Cable, Male / Male, 5.0 ft CTL3KVMM-5

Description
The CTL3KVM Series combines a HD15 (Video) cable with two Mini DIN 6 (Keyboard and Mouse) lines into one assembly allowing neat and easy hookup of KVM lines. Video line uses fully shielded inner conductors plus three coaxials for optimum signal quality. Fully molded construction produces a robust assembly. Available in 8 standard lengths from 3 to 100 ft. Features Keyboard, Video and Mouse (KVM) connection between CPU and device Molded connector strain relief produces durable cable assembly 75 Ohm coaxial cable for video line assures high quality signal transmission Available in 8 standard lengths from 3 to 100 ft Integrated HD15 with two Mini DIN 6 connectors allows easy KVM connections Application Data center management KVM interconnect applications Multiple server access and control Security monitoring
Description
The CTL3KVM Series combines a HD15 (Video) cable with two Mini DIN 6 (Keyboard and Mouse) lines into one assembly allowing neat and easy hookup of KVM lines. Video line uses fully shielded inner conductors plus three coaxials for optimum signal quality. Fully molded construction produces a robust assembly. Available in 8 standard lengths from 3 to 100 ft. Features Keyboard, Video and Mouse (KVM) connection between CPU and device Molded connector strain relief produces durable cable assembly 75 Ohm coaxial cable for video line assures high quality signal transmission Available in 8 standard lengths from 3 to 100 ft Integrated HD15 with two Mini DIN 6 connectors allows easy KVM connections Application Data center management KVM interconnect applications Multiple server access and control Security monitoring

Suppliers

Company
Product
Description
Supplier Links
KVM Cable, Male / Male, 5.0 ft - CTL3KVMM-5 - L-com, Inc.
North Andover, MA, United States
KVM Cable, Male / Male, 5.0 ft
CTL3KVMM-5
KVM Cable, Male / Male, 5.0 ft CTL3KVMM-5
The CTL3KVM Series combines a HD15 (Video) cable with two Mini DIN 6 (Keyboard and Mouse) lines into one assembly allowing neat and easy hookup of KVM lines. Video line uses fully shielded inner conductors plus three coaxials for optimum signal quality. Fully molded construction produces a robust assembly. Available in 8 standard lengths from 3 to 100 ft. Features Keyboard, Video and Mouse (KVM) connection between CPU and device Molded connector strain relief produces durable cable assembly 75 Ohm coaxial cable for video line assures high quality signal transmission Available in 8 standard lengths from 3 to 100 ft Integrated HD15 with two Mini DIN 6 connectors allows easy KVM connections Application Data center management KVM interconnect applications Multiple server access and control Security monitoring

The CTL3KVM Series combines a HD15 (Video) cable with two Mini DIN 6 (Keyboard and Mouse) lines into one assembly allowing neat and easy hookup of KVM lines. Video line uses fully shielded inner conductors plus three coaxials for optimum signal quality. Fully molded construction produces a robust assembly. Available in 8 standard lengths from 3 to 100 ft.

Features

  • Keyboard, Video and Mouse (KVM) connection between CPU and device
  • Molded connector strain relief produces durable cable assembly
  • 75 Ohm coaxial cable for video line assures high quality signal transmission
  • Available in 8 standard lengths from 3 to 100 ft
  • Integrated HD15 with two Mini DIN 6 connectors allows easy KVM connections

Application

  • Data center management
  • KVM interconnect applications
  • Multiple server access and control
  • Security monitoring
Supplier's Site
Ca Kvm Hd15/(2)Md6 M-M 5 L-Com - 89M8829 - Newark, An Avnet Company
Chicago, IL, United States
Ca Kvm Hd15/(2)Md6 M-M 5 L-Com
89M8829
Ca Kvm Hd15/(2)Md6 M-M 5 L-Com 89M8829
CA KVM HD15/(2)MD6 M-M 5

CA KVM HD15/(2)MD6 M-M 5

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTL3KVMM-5 89M8829
Product Name KVM Cable, Male / Male, 5.0 ft Ca Kvm Hd15/(2)Md6 M-M 5 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Female BNC Breakout to Miniature Alligator Clips - 1009M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details