L-com, Inc. KVM Cable, Male / Male, 3.0 ft CTL3KVMM-3

Description
The CTL3KVM Series combines a HD15 (Video) cable with two Mini DIN 6 (Keyboard and Mouse) lines into one assembly allowing neat and easy hookup of KVM lines. Video line uses fully shielded inner conductors plus three coaxials for optimum signal quality. Fully molded construction produces a robust assembly. Available in 8 standard lengths from 3 to 100 ft. Features 75 Ohm coaxial cable for video line assures high quality signal transmission Molded connector strain relief produces durable cable assembly Available in 8 standard lengths from 3 to 100 ft Integrated HD15 with two Mini DIN 6 connectors allows easy KVM connections Keyboard, Video and Mouse (KVM) connection between CPU and device Application Multiple server access and control Security monitoring Data center management KVM interconnect applications
Description
The CTL3KVM Series combines a HD15 (Video) cable with two Mini DIN 6 (Keyboard and Mouse) lines into one assembly allowing neat and easy hookup of KVM lines. Video line uses fully shielded inner conductors plus three coaxials for optimum signal quality. Fully molded construction produces a robust assembly. Available in 8 standard lengths from 3 to 100 ft. Features 75 Ohm coaxial cable for video line assures high quality signal transmission Molded connector strain relief produces durable cable assembly Available in 8 standard lengths from 3 to 100 ft Integrated HD15 with two Mini DIN 6 connectors allows easy KVM connections Keyboard, Video and Mouse (KVM) connection between CPU and device Application Multiple server access and control Security monitoring Data center management KVM interconnect applications

Suppliers

Company
Product
Description
Supplier Links
KVM Cable, Male / Male, 3.0 ft - CTL3KVMM-3 - L-com, Inc.
North Andover, MA, United States
KVM Cable, Male / Male, 3.0 ft
CTL3KVMM-3
KVM Cable, Male / Male, 3.0 ft CTL3KVMM-3
The CTL3KVM Series combines a HD15 (Video) cable with two Mini DIN 6 (Keyboard and Mouse) lines into one assembly allowing neat and easy hookup of KVM lines. Video line uses fully shielded inner conductors plus three coaxials for optimum signal quality. Fully molded construction produces a robust assembly. Available in 8 standard lengths from 3 to 100 ft. Features 75 Ohm coaxial cable for video line assures high quality signal transmission Molded connector strain relief produces durable cable assembly Available in 8 standard lengths from 3 to 100 ft Integrated HD15 with two Mini DIN 6 connectors allows easy KVM connections Keyboard, Video and Mouse (KVM) connection between CPU and device Application Multiple server access and control Security monitoring Data center management KVM interconnect applications

The CTL3KVM Series combines a HD15 (Video) cable with two Mini DIN 6 (Keyboard and Mouse) lines into one assembly allowing neat and easy hookup of KVM lines. Video line uses fully shielded inner conductors plus three coaxials for optimum signal quality. Fully molded construction produces a robust assembly. Available in 8 standard lengths from 3 to 100 ft.

Features

  • 75 Ohm coaxial cable for video line assures high quality signal transmission
  • Molded connector strain relief produces durable cable assembly
  • Available in 8 standard lengths from 3 to 100 ft
  • Integrated HD15 with two Mini DIN 6 connectors allows easy KVM connections
  • Keyboard, Video and Mouse (KVM) connection between CPU and device

Application

  • Multiple server access and control
  • Security monitoring
  • Data center management
  • KVM interconnect applications
Supplier's Site
Ca Kvm Hd15/(2)Md6 M-M 3 L-Com - 97H3195 - Newark, An Avnet Company
Chicago, IL, United States
Ca Kvm Hd15/(2)Md6 M-M 3 L-Com
97H3195
Ca Kvm Hd15/(2)Md6 M-M 3 L-Com 97H3195
CA KVM HD15/(2)MD6 M-M 3

CA KVM HD15/(2)MD6 M-M 3

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTL3KVMM-3 97H3195
Product Name KVM Cable, Male / Male, 3.0 ft Ca Kvm Hd15/(2)Md6 M-M 3 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug Test Cable RG58C/U to XK Double Gripper Mini-Hooks - 1050XK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Cable Assembly - 6430A33 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
EKL Premium Serial Resistance Heating Cable - ekl-premium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details