L-com, Inc. KVM Cable, Male / Male, 20.0 ft CTL3KVMM-20

Description
The CTL3KVM Series combines a HD15 (Video) cable with two Mini DIN 6 (Keyboard and Mouse) lines into one assembly allowing neat and easy hookup of KVM lines. Video line uses fully shielded inner conductors plus three coaxials for optimum signal quality. Fully molded construction produces a robust assembly. Available in 8 standard lengths from 3 to 100 ft. Features Keyboard, Video and Mouse (KVM) connection between CPU and device Molded connector strain relief produces durable cable assembly 75 Ohm coaxial cable for video line assures high quality signal transmission Available in 8 standard lengths from 3 to 100 ft Integrated HD15 with two Mini DIN 6 connectors allows easy KVM connections Application Data center management KVM interconnect applications Multiple server access and control Security monitoring
Datasheet
Description
The CTL3KVM Series combines a HD15 (Video) cable with two Mini DIN 6 (Keyboard and Mouse) lines into one assembly allowing neat and easy hookup of KVM lines. Video line uses fully shielded inner conductors plus three coaxials for optimum signal quality. Fully molded construction produces a robust assembly. Available in 8 standard lengths from 3 to 100 ft. Features Keyboard, Video and Mouse (KVM) connection between CPU and device Molded connector strain relief produces durable cable assembly 75 Ohm coaxial cable for video line assures high quality signal transmission Available in 8 standard lengths from 3 to 100 ft Integrated HD15 with two Mini DIN 6 connectors allows easy KVM connections Application Data center management KVM interconnect applications Multiple server access and control Security monitoring
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KVM Cable, Male / Male, 20.0 ft - CTL3KVMM-20 - L-com, Inc.
North Andover, MA, United States
KVM Cable, Male / Male, 20.0 ft
CTL3KVMM-20
KVM Cable, Male / Male, 20.0 ft CTL3KVMM-20
The CTL3KVM Series combines a HD15 (Video) cable with two Mini DIN 6 (Keyboard and Mouse) lines into one assembly allowing neat and easy hookup of KVM lines. Video line uses fully shielded inner conductors plus three coaxials for optimum signal quality. Fully molded construction produces a robust assembly. Available in 8 standard lengths from 3 to 100 ft. Features Keyboard, Video and Mouse (KVM) connection between CPU and device Molded connector strain relief produces durable cable assembly 75 Ohm coaxial cable for video line assures high quality signal transmission Available in 8 standard lengths from 3 to 100 ft Integrated HD15 with two Mini DIN 6 connectors allows easy KVM connections Application Data center management KVM interconnect applications Multiple server access and control Security monitoring

The CTL3KVM Series combines a HD15 (Video) cable with two Mini DIN 6 (Keyboard and Mouse) lines into one assembly allowing neat and easy hookup of KVM lines. Video line uses fully shielded inner conductors plus three coaxials for optimum signal quality. Fully molded construction produces a robust assembly. Available in 8 standard lengths from 3 to 100 ft.

Features

  • Keyboard, Video and Mouse (KVM) connection between CPU and device
  • Molded connector strain relief produces durable cable assembly
  • 75 Ohm coaxial cable for video line assures high quality signal transmission
  • Available in 8 standard lengths from 3 to 100 ft
  • Integrated HD15 with two Mini DIN 6 connectors allows easy KVM connections

Application

  • Data center management
  • KVM interconnect applications
  • Multiple server access and control
  • Security monitoring
Supplier's Site
Computer Cable, Kvm, 6.1M, Black; Connector Type A L-Com - 96H7660 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Kvm, 6.1M, Black; Connector Type A L-Com
96H7660
Computer Cable, Kvm, 6.1M, Black; Connector Type A L-Com 96H7660
COMPUTER CABLE, KVM, 6.1M, BLACK; Connector Type A:HD-15 Plug / 2-Mini DIN 6 Position Plug; Connector Type B:HD-15 Plug / 2-Mini DIN 6 Position Plug; Cable Length - Imperial:20ft; Cable Length - Metric:6.1m; Jacket Color:Black RoHS Compliant: Yes

COMPUTER CABLE, KVM, 6.1M, BLACK; Connector Type A:HD-15 Plug / 2-Mini DIN 6 Position Plug; Connector Type B:HD-15 Plug / 2-Mini DIN 6 Position Plug; Cable Length - Imperial:20ft; Cable Length - Metric:6.1m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTL3KVMM-20 96H7660
Product Name KVM Cable, Male / Male, 20.0 ft Computer Cable, Kvm, 6.1M, Black; Connector Type A L-Com
Application Audio; Video Computer
Product Type KVM KVM
Cable Length 20 ft (60.96 dm) 20.01 ft (61 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Male BNC R/A Coaxial Test Cable, RG174/U - 4126 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details