L-com, Inc. KVM Cable, Male / Female, 100.0 ft CTL3KVMF-100

Description
The CTL3KVM Series combines a HD15 (Video) cable with two Mini DIN 6 (Keyboard and Mouse) lines into one assembly allowing neat and easy hookup of KVM lines. Video line uses fully shielded inner conductors plus three coaxials for optimum signal quality. Fully molded construction produces a robust assembly. Male to female connector gender combination allows extension of existing KVM lines. Available in 8 standard lengths from 3 to 100 ft. Features Available in 8 standard lengths from 3 to 100 ft Integrated HD15 with two Mini DIN 6 connectors allows easy KVM connections 75 Ohm coaxial cable for video line assures high quality signal transmission Extension of existing Keyboard, Video and Mouse (KVM) lines Molded connector strain relief produces durable cable assembly Application Data center management KVM interconnect applications Multiple server access and control Security monitoring
Datasheet
Description
The CTL3KVM Series combines a HD15 (Video) cable with two Mini DIN 6 (Keyboard and Mouse) lines into one assembly allowing neat and easy hookup of KVM lines. Video line uses fully shielded inner conductors plus three coaxials for optimum signal quality. Fully molded construction produces a robust assembly. Male to female connector gender combination allows extension of existing KVM lines. Available in 8 standard lengths from 3 to 100 ft. Features Available in 8 standard lengths from 3 to 100 ft Integrated HD15 with two Mini DIN 6 connectors allows easy KVM connections 75 Ohm coaxial cable for video line assures high quality signal transmission Extension of existing Keyboard, Video and Mouse (KVM) lines Molded connector strain relief produces durable cable assembly Application Data center management KVM interconnect applications Multiple server access and control Security monitoring
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KVM Cable, Male / Female, 100.0 ft - CTL3KVMF-100 - L-com, Inc.
North Andover, MA, United States
KVM Cable, Male / Female, 100.0 ft
CTL3KVMF-100
KVM Cable, Male / Female, 100.0 ft CTL3KVMF-100
The CTL3KVM Series combines a HD15 (Video) cable with two Mini DIN 6 (Keyboard and Mouse) lines into one assembly allowing neat and easy hookup of KVM lines. Video line uses fully shielded inner conductors plus three coaxials for optimum signal quality. Fully molded construction produces a robust assembly. Male to female connector gender combination allows extension of existing KVM lines. Available in 8 standard lengths from 3 to 100 ft. Features Available in 8 standard lengths from 3 to 100 ft Integrated HD15 with two Mini DIN 6 connectors allows easy KVM connections 75 Ohm coaxial cable for video line assures high quality signal transmission Extension of existing Keyboard, Video and Mouse (KVM) lines Molded connector strain relief produces durable cable assembly Application Data center management KVM interconnect applications Multiple server access and control Security monitoring

The CTL3KVM Series combines a HD15 (Video) cable with two Mini DIN 6 (Keyboard and Mouse) lines into one assembly allowing neat and easy hookup of KVM lines. Video line uses fully shielded inner conductors plus three coaxials for optimum signal quality. Fully molded construction produces a robust assembly. Male to female connector gender combination allows extension of existing KVM lines. Available in 8 standard lengths from 3 to 100 ft.

Features

  • Available in 8 standard lengths from 3 to 100 ft
  • Integrated HD15 with two Mini DIN 6 connectors allows easy KVM connections
  • 75 Ohm coaxial cable for video line assures high quality signal transmission
  • Extension of existing Keyboard, Video and Mouse (KVM) lines
  • Molded connector strain relief produces durable cable assembly

Application

  • Data center management
  • KVM interconnect applications
  • Multiple server access and control
  • Security monitoring
Supplier's Site
Computer Cable, Kvm, 30.49M, Black; Connector Type A L-Com - 89M8820 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Kvm, 30.49M, Black; Connector Type A L-Com
89M8820
Computer Cable, Kvm, 30.49M, Black; Connector Type A L-Com 89M8820
COMPUTER CABLE, KVM, 30.49M, BLACK; Connector Type A:HD-15 Plug / 2-Mini DIN 6 Position Plug; Connector Type B:HD-15 Receptacle / 2-Mini DIN 6 Position Receptacle; Cable Length - Imperial:100ft; Cable Length - Metric:30.5m RoHS Compliant: Yes

COMPUTER CABLE, KVM, 30.49M, BLACK; Connector Type A:HD-15 Plug / 2-Mini DIN 6 Position Plug; Connector Type B:HD-15 Receptacle / 2-Mini DIN 6 Position Receptacle; Cable Length - Imperial:100ft; Cable Length - Metric:30.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTL3KVMF-100 89M8820
Product Name KVM Cable, Male / Female, 100.0 ft Computer Cable, Kvm, 30.49M, Black; Connector Type A L-Com
Application Audio; Video Computer
Product Type KVM KVM
Cable Length 100 ft (305 dm) 100 ft (305 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Bantam Plug to XR Mini-Hook and Alligator, Test Cable - 2621XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details