L-com, Inc. Premium RGB Multi-Coaxial Cable, 3 BNC Male / Male, 7.5 ft CTL3B-7.5B

Description
This series of three line 75 Ohm cable is perfect for the transmission of a RGB video signal. The true 75 Ohm BNC male connectors provide impedance matched performance to assure a clean signal. The molded strain reliefs on the BNC connectors and on the cable jacket result in a durable and long lasting assembly. Individual cables are color coded Red, Green and Blue to assure correct hookup. Available in 6 standard lengths from 5 to 50 ft. Features Low loss 75 Ohm cables minimize signal loss Molded connector strain relief produces durable cable assembly Available in 6 standard lengths from 6 to 25 ft Ideal for high quality RGB video signal transmission True 75 Ohm BNC connectors eliminate impedance mismatch for distortion free signal transmission Application Home theatre RGB video signal transmission Professional A/V
Description
This series of three line 75 Ohm cable is perfect for the transmission of a RGB video signal. The true 75 Ohm BNC male connectors provide impedance matched performance to assure a clean signal. The molded strain reliefs on the BNC connectors and on the cable jacket result in a durable and long lasting assembly. Individual cables are color coded Red, Green and Blue to assure correct hookup. Available in 6 standard lengths from 5 to 50 ft. Features Low loss 75 Ohm cables minimize signal loss Molded connector strain relief produces durable cable assembly Available in 6 standard lengths from 6 to 25 ft Ideal for high quality RGB video signal transmission True 75 Ohm BNC connectors eliminate impedance mismatch for distortion free signal transmission Application Home theatre RGB video signal transmission Professional A/V

Suppliers

Company
Product
Description
Supplier Links
Premium RGB Multi-Coaxial Cable, 3 BNC Male / Male, 7.5 ft - CTL3B-7.5B - L-com, Inc.
North Andover, MA, United States
Premium RGB Multi-Coaxial Cable, 3 BNC Male / Male, 7.5 ft
CTL3B-7.5B
Premium RGB Multi-Coaxial Cable, 3 BNC Male / Male, 7.5 ft CTL3B-7.5B
This series of three line 75 Ohm cable is perfect for the transmission of a RGB video signal. The true 75 Ohm BNC male connectors provide impedance matched performance to assure a clean signal. The molded strain reliefs on the BNC connectors and on the cable jacket result in a durable and long lasting assembly. Individual cables are color coded Red, Green and Blue to assure correct hookup. Available in 6 standard lengths from 5 to 50 ft. Features Low loss 75 Ohm cables minimize signal loss Molded connector strain relief produces durable cable assembly Available in 6 standard lengths from 6 to 25 ft Ideal for high quality RGB video signal transmission True 75 Ohm BNC connectors eliminate impedance mismatch for distortion free signal transmission Application Home theatre RGB video signal transmission Professional A/V

This series of three line 75 Ohm cable is perfect for the transmission of a RGB video signal. The true 75 Ohm BNC male connectors provide impedance matched performance to assure a clean signal. The molded strain reliefs on the BNC connectors and on the cable jacket result in a durable and long lasting assembly. Individual cables are color coded Red, Green and Blue to assure correct hookup. Available in 6 standard lengths from 5 to 50 ft.

Features

  • Low loss 75 Ohm cables minimize signal loss
  • Molded connector strain relief produces durable cable assembly
  • Available in 6 standard lengths from 6 to 25 ft
  • Ideal for high quality RGB video signal transmission
  • True 75 Ohm BNC connectors eliminate impedance mismatch for distortion free signal transmission

Application

  • Home theatre
  • RGB video signal transmission
  • Professional A/V
Supplier's Site
Ca Rgb 3 Coax Bncm/ M 7.5 Blk L-Com - 89M8814 - Newark, An Avnet Company
Chicago, IL, United States
Ca Rgb 3 Coax Bncm/ M 7.5 Blk L-Com
89M8814
Ca Rgb 3 Coax Bncm/ M 7.5 Blk L-Com 89M8814
CA RGB 3 COAX BNCM/ M 7.5 BLK

CA RGB 3 COAX BNCM/ M 7.5 BLK

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTL3B-7.5B 89M8814
Product Name Premium RGB Multi-Coaxial Cable, 3 BNC Male / Male, 7.5 ft Ca Rgb 3 Coax Bncm/ M 7.5 Blk L-Com
Application Audio; Video
Cable Type Coaxial Coaxial
Cable Length 7.5 ft (22.86 dm)
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male to TNC Male Test Cable, RG58C/U - 1357 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 6069A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,armored jacket (RG196A/U),silver,rugged/armored
View Details
Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details