L-com, Inc. Deluxe RGB Multi-Coaxial Cable, 3 BNC Male / Male, 7.5 ft CTL3B-7.5

Description
This series of three line 75 Ohm cable is perfect for the transmission of a RGB video signal. The true 75 Ohm BNC male connectors provide impedance matched performance to assure a clean signal. The molded strain reliefs on the BNC connectors and on the cable jacket result in a durable and long lasting assembly. Individual cables are color coded Red, Green and Blue to assure correct hookup. Available in 5 standard lengths from 5 to 25 ft. Features Available in 6 standard lengths from 6 to 25 ft Ideal for high quality RGB video signal transmission True 75 Ohm BNC connectors eliminate impedance mismatch for distortion free signal transmission Low loss 75 Ohm cables minimize signal loss Molded connector strain relief produces durable cable assembly Application Professional A/V Home theatre RGB video signal transmission
Description
This series of three line 75 Ohm cable is perfect for the transmission of a RGB video signal. The true 75 Ohm BNC male connectors provide impedance matched performance to assure a clean signal. The molded strain reliefs on the BNC connectors and on the cable jacket result in a durable and long lasting assembly. Individual cables are color coded Red, Green and Blue to assure correct hookup. Available in 5 standard lengths from 5 to 25 ft. Features Available in 6 standard lengths from 6 to 25 ft Ideal for high quality RGB video signal transmission True 75 Ohm BNC connectors eliminate impedance mismatch for distortion free signal transmission Low loss 75 Ohm cables minimize signal loss Molded connector strain relief produces durable cable assembly Application Professional A/V Home theatre RGB video signal transmission

Suppliers

Company
Product
Description
Supplier Links
Deluxe RGB Multi-Coaxial Cable, 3 BNC Male / Male, 7.5 ft - CTL3B-7.5 - L-com, Inc.
North Andover, MA, United States
Deluxe RGB Multi-Coaxial Cable, 3 BNC Male / Male, 7.5 ft
CTL3B-7.5
Deluxe RGB Multi-Coaxial Cable, 3 BNC Male / Male, 7.5 ft CTL3B-7.5
This series of three line 75 Ohm cable is perfect for the transmission of a RGB video signal. The true 75 Ohm BNC male connectors provide impedance matched performance to assure a clean signal. The molded strain reliefs on the BNC connectors and on the cable jacket result in a durable and long lasting assembly. Individual cables are color coded Red, Green and Blue to assure correct hookup. Available in 5 standard lengths from 5 to 25 ft. Features Available in 6 standard lengths from 6 to 25 ft Ideal for high quality RGB video signal transmission True 75 Ohm BNC connectors eliminate impedance mismatch for distortion free signal transmission Low loss 75 Ohm cables minimize signal loss Molded connector strain relief produces durable cable assembly Application Professional A/V Home theatre RGB video signal transmission

This series of three line 75 Ohm cable is perfect for the transmission of a RGB video signal. The true 75 Ohm BNC male connectors provide impedance matched performance to assure a clean signal. The molded strain reliefs on the BNC connectors and on the cable jacket result in a durable and long lasting assembly. Individual cables are color coded Red, Green and Blue to assure correct hookup. Available in 5 standard lengths from 5 to 25 ft.

Features

  • Available in 6 standard lengths from 6 to 25 ft
  • Ideal for high quality RGB video signal transmission
  • True 75 Ohm BNC connectors eliminate impedance mismatch for distortion free signal transmission
  • Low loss 75 Ohm cables minimize signal loss
  • Molded connector strain relief produces durable cable assembly

Application

  • Professional A/V
  • Home theatre
  • RGB video signal transmission
Supplier's Site
Ca Rgb 3 Coax Bncm/ M 7.5 Gry L-Com - 89M8813 - Newark, An Avnet Company
Chicago, IL, United States
Ca Rgb 3 Coax Bncm/ M 7.5 Gry L-Com
89M8813
Ca Rgb 3 Coax Bncm/ M 7.5 Gry L-Com 89M8813
CA RGB 3 COAX BNCM/ M 7.5 GRY

CA RGB 3 COAX BNCM/ M 7.5 GRY

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTL3B-7.5 89M8813
Product Name Deluxe RGB Multi-Coaxial Cable, 3 BNC Male / Male, 7.5 ft Ca Rgb 3 Coax Bncm/ M 7.5 Gry L-Com
Application Audio; Video
Cable Type Coaxial Coaxial
Cable Length 7.5 ft (22.86 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 1121209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 0.8202 ft (2.5 dm)
View Details
Phase-Stable Flex Cable, DC-26.5 GHz, 5.0 ft. (1.5m) - CBN-5FT-SMSM+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type SMA-Male
View Details
2 suppliers