L-com, Inc. Deluxe RGB Multi-Coaxial Cable, 3 BNC Male / Male, 25.0 ft CTL3B-25

Description
This series of three line 75 Ohm cable is perfect for the transmission of a RGB video signal. The true 75 Ohm BNC male connectors provide impedance matched performance to assure a clean signal. The molded strain reliefs on the BNC connectors and on the cable jacket result in a durable and long lasting assembly. Individual cables are color coded Red, Green and Blue to assure correct hookup. Available in 5 standard lengths from 5 to 25 ft. Features Ideal for high quality RGB video signal transmission True 75 Ohm BNC connectors eliminate impedance mismatch for distortion free signal transmission Available in 6 standard lengths from 6 to 25 ft Low loss 75 Ohm cables minimize signal loss Molded connector strain relief produces durable cable assembly Application Home theatre Professional A/V RGB video signal transmission
Description
This series of three line 75 Ohm cable is perfect for the transmission of a RGB video signal. The true 75 Ohm BNC male connectors provide impedance matched performance to assure a clean signal. The molded strain reliefs on the BNC connectors and on the cable jacket result in a durable and long lasting assembly. Individual cables are color coded Red, Green and Blue to assure correct hookup. Available in 5 standard lengths from 5 to 25 ft. Features Ideal for high quality RGB video signal transmission True 75 Ohm BNC connectors eliminate impedance mismatch for distortion free signal transmission Available in 6 standard lengths from 6 to 25 ft Low loss 75 Ohm cables minimize signal loss Molded connector strain relief produces durable cable assembly Application Home theatre Professional A/V RGB video signal transmission

Suppliers

Company
Product
Description
Supplier Links
Deluxe RGB Multi-Coaxial Cable, 3 BNC Male / Male, 25.0 ft - CTL3B-25 - L-com, Inc.
North Andover, MA, United States
Deluxe RGB Multi-Coaxial Cable, 3 BNC Male / Male, 25.0 ft
CTL3B-25
Deluxe RGB Multi-Coaxial Cable, 3 BNC Male / Male, 25.0 ft CTL3B-25
This series of three line 75 Ohm cable is perfect for the transmission of a RGB video signal. The true 75 Ohm BNC male connectors provide impedance matched performance to assure a clean signal. The molded strain reliefs on the BNC connectors and on the cable jacket result in a durable and long lasting assembly. Individual cables are color coded Red, Green and Blue to assure correct hookup. Available in 5 standard lengths from 5 to 25 ft. Features Ideal for high quality RGB video signal transmission True 75 Ohm BNC connectors eliminate impedance mismatch for distortion free signal transmission Available in 6 standard lengths from 6 to 25 ft Low loss 75 Ohm cables minimize signal loss Molded connector strain relief produces durable cable assembly Application Home theatre Professional A/V RGB video signal transmission

This series of three line 75 Ohm cable is perfect for the transmission of a RGB video signal. The true 75 Ohm BNC male connectors provide impedance matched performance to assure a clean signal. The molded strain reliefs on the BNC connectors and on the cable jacket result in a durable and long lasting assembly. Individual cables are color coded Red, Green and Blue to assure correct hookup. Available in 5 standard lengths from 5 to 25 ft.

Features

  • Ideal for high quality RGB video signal transmission
  • True 75 Ohm BNC connectors eliminate impedance mismatch for distortion free signal transmission
  • Available in 6 standard lengths from 6 to 25 ft
  • Low loss 75 Ohm cables minimize signal loss
  • Molded connector strain relief produces durable cable assembly

Application

  • Home theatre
  • Professional A/V
  • RGB video signal transmission
Supplier's Site
Ca Rgb 3 Coax Bnc M/ M 25 Gry L-Com - 89M8808 - Newark, An Avnet Company
Chicago, IL, United States
Ca Rgb 3 Coax Bnc M/ M 25 Gry L-Com
89M8808
Ca Rgb 3 Coax Bnc M/ M 25 Gry L-Com 89M8808
CA RGB 3 COAX BNC M/ M 25 GRY

CA RGB 3 COAX BNC M/ M 25 GRY

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTL3B-25 89M8808
Product Name Deluxe RGB Multi-Coaxial Cable, 3 BNC Male / Male, 25.0 ft Ca Rgb 3 Coax Bnc M/ M 25 Gry L-Com
Application Audio; Video
Cable Type Coaxial Coaxial
Cable Length 25 ft (76.2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Male BNC Coaxial Test Cable RG174/U to Stacking Banana Plugs - 4224 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details