L-com, Inc. Deluxe RGB Multi-Coaxial Cable, 3 BNC Male / Male, 15.0 ft CTL3B-15

Description
This series of three line 75 Ohm cable is perfect for the transmission of a RGB video signal. The true 75 Ohm BNC male connectors provide impedance matched performance to assure a clean signal. The molded strain reliefs on the BNC connectors and on the cable jacket result in a durable and long lasting assembly. Individual cables are color coded Red, Green and Blue to assure correct hookup. Available in 5 standard lengths from 5 to 25 ft. Features Available in 6 standard lengths from 6 to 25 ft Low loss 75 Ohm cables minimize signal loss Molded connector strain relief produces durable cable assembly Ideal for high quality RGB video signal transmission True 75 Ohm BNC connectors eliminate impedance mismatch for distortion free signal transmission Application Home theatre RGB video signal transmission Professional A/V
Description
This series of three line 75 Ohm cable is perfect for the transmission of a RGB video signal. The true 75 Ohm BNC male connectors provide impedance matched performance to assure a clean signal. The molded strain reliefs on the BNC connectors and on the cable jacket result in a durable and long lasting assembly. Individual cables are color coded Red, Green and Blue to assure correct hookup. Available in 5 standard lengths from 5 to 25 ft. Features Available in 6 standard lengths from 6 to 25 ft Low loss 75 Ohm cables minimize signal loss Molded connector strain relief produces durable cable assembly Ideal for high quality RGB video signal transmission True 75 Ohm BNC connectors eliminate impedance mismatch for distortion free signal transmission Application Home theatre RGB video signal transmission Professional A/V

Suppliers

Company
Product
Description
Supplier Links
Deluxe RGB Multi-Coaxial Cable, 3 BNC Male / Male, 15.0 ft - CTL3B-15 - L-com, Inc.
North Andover, MA, United States
Deluxe RGB Multi-Coaxial Cable, 3 BNC Male / Male, 15.0 ft
CTL3B-15
Deluxe RGB Multi-Coaxial Cable, 3 BNC Male / Male, 15.0 ft CTL3B-15
This series of three line 75 Ohm cable is perfect for the transmission of a RGB video signal. The true 75 Ohm BNC male connectors provide impedance matched performance to assure a clean signal. The molded strain reliefs on the BNC connectors and on the cable jacket result in a durable and long lasting assembly. Individual cables are color coded Red, Green and Blue to assure correct hookup. Available in 5 standard lengths from 5 to 25 ft. Features Available in 6 standard lengths from 6 to 25 ft Low loss 75 Ohm cables minimize signal loss Molded connector strain relief produces durable cable assembly Ideal for high quality RGB video signal transmission True 75 Ohm BNC connectors eliminate impedance mismatch for distortion free signal transmission Application Home theatre RGB video signal transmission Professional A/V

This series of three line 75 Ohm cable is perfect for the transmission of a RGB video signal. The true 75 Ohm BNC male connectors provide impedance matched performance to assure a clean signal. The molded strain reliefs on the BNC connectors and on the cable jacket result in a durable and long lasting assembly. Individual cables are color coded Red, Green and Blue to assure correct hookup. Available in 5 standard lengths from 5 to 25 ft.

Features

  • Available in 6 standard lengths from 6 to 25 ft
  • Low loss 75 Ohm cables minimize signal loss
  • Molded connector strain relief produces durable cable assembly
  • Ideal for high quality RGB video signal transmission
  • True 75 Ohm BNC connectors eliminate impedance mismatch for distortion free signal transmission

Application

  • Home theatre
  • RGB video signal transmission
  • Professional A/V
Supplier's Site
Ca Rgb 3 Coax Bnc M /m 15 Gry L-Com - 89M8806 - Newark, An Avnet Company
Chicago, IL, United States
Ca Rgb 3 Coax Bnc M /m 15 Gry L-Com
89M8806
Ca Rgb 3 Coax Bnc M /m 15 Gry L-Com 89M8806
CA RGB 3 COAX BNC M /M 15 GRY

CA RGB 3 COAX BNC M /M 15 GRY

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTL3B-15 89M8806
Product Name Deluxe RGB Multi-Coaxial Cable, 3 BNC Male / Male, 15.0 ft Ca Rgb 3 Coax Bnc M /m 15 Gry L-Com
Application Audio; Video
Cable Type Coaxial Coaxial
Cable Length 15 ft (45.72 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male to SMA Female Test Cable, RG174/U - 4528 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details