L-com, Inc. 3.5mm Male Stereo to Dual 3.5mm Jack Y cable, 3.0 ft CTL35YMF-3

Description
L-com's CTL35YMF series 3.5mm audio Y cables are perfect for splitting a single 3.5mm audio source to two 3.5mm outputs. These rugged cables are offered in several popular off the shelf lengths. Custom length versions are also available upon request. These 3.5mm Y cables feature PVC jackets and shielding to help protect against EMI/RFI. Order online today! Features Cable shielding reduces EMI/RFI Available in 7 standard lengths from 1 to 25 ft Gold plated conductors minimize signal loss and ensure reliability Used to split a 3.5mm audio source to two 3.5mm outputs Application Home theatre Professional A/V Audio applications
Description
L-com's CTL35YMF series 3.5mm audio Y cables are perfect for splitting a single 3.5mm audio source to two 3.5mm outputs. These rugged cables are offered in several popular off the shelf lengths. Custom length versions are also available upon request. These 3.5mm Y cables feature PVC jackets and shielding to help protect against EMI/RFI. Order online today! Features Cable shielding reduces EMI/RFI Available in 7 standard lengths from 1 to 25 ft Gold plated conductors minimize signal loss and ensure reliability Used to split a 3.5mm audio source to two 3.5mm outputs Application Home theatre Professional A/V Audio applications

Suppliers

Company
Product
Description
Supplier Links
3.5mm Male Stereo to Dual 3.5mm Jack Y cable, 3.0 ft - CTL35YMF-3 - L-com, Inc.
North Andover, MA, United States
3.5mm Male Stereo to Dual 3.5mm Jack Y cable, 3.0 ft
CTL35YMF-3
3.5mm Male Stereo to Dual 3.5mm Jack Y cable, 3.0 ft CTL35YMF-3
L-com's CTL35YMF series 3.5mm audio Y cables are perfect for splitting a single 3.5mm audio source to two 3.5mm outputs. These rugged cables are offered in several popular off the shelf lengths. Custom length versions are also available upon request. These 3.5mm Y cables feature PVC jackets and shielding to help protect against EMI/RFI. Order online today! Features Cable shielding reduces EMI/RFI Available in 7 standard lengths from 1 to 25 ft Gold plated conductors minimize signal loss and ensure reliability Used to split a 3.5mm audio source to two 3.5mm outputs Application Home theatre Professional A/V Audio applications

L-com's CTL35YMF series 3.5mm audio Y cables are perfect for splitting a single 3.5mm audio source to two 3.5mm outputs. These rugged cables are offered in several popular off the shelf lengths. Custom length versions are also available upon request. These 3.5mm Y cables feature PVC jackets and shielding to help protect against EMI/RFI. Order online today!

Features

  • Cable shielding reduces EMI/RFI
  • Available in 7 standard lengths from 1 to 25 ft
  • Gold plated conductors minimize signal loss and ensure reliability
  • Used to split a 3.5mm audio source to two 3.5mm outputs

Application

  • Home theatre
  • Professional A/V
  • Audio applications
Supplier's Site
Cbl 3.5Mm Y 1-M/2-F 3 L-Com - 51T8711 - Newark, An Avnet Company
Chicago, IL, United States
Cbl 3.5Mm Y 1-M/2-F 3 L-Com
51T8711
Cbl 3.5Mm Y 1-M/2-F 3 L-Com 51T8711
CBL 3.5MM Y 1-M/2-F 3

CBL 3.5MM Y 1-M/2-F 3

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTL35YMF-3 51T8711
Product Name 3.5mm Male Stereo to Dual 3.5mm Jack Y cable, 3.0 ft Cbl 3.5Mm Y 1-M/2-F 3 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
1/4″ Phone Plug to 3 Miniature Alligator Clips, Audio Test Cable - 2528M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details