L-com, Inc. 3.5mm Male Stereo to Dual 3.5mm Jack Y cable, 20.0 ft CTL35YMF-20

Description
L-com's CTL35YMF series 3.5mm audio Y cables are perfect for splitting a single 3.5mm audio source to two 3.5mm outputs. These rugged cables are offered in several popular off the shelf lengths. Custom length versions are also available upon request. These 3.5mm Y cables feature PVC jackets and shielding to help protect against EMI/RFI. Order online today! Features Available in 7 standard lengths from 1 to 25 ft Cable shielding reduces EMI/RFI Gold plated conductors minimize signal loss and ensure reliability Used to split a 3.5mm audio source to two 3.5mm outputs Application Professional A/V Audio applications Home theatre
Description
L-com's CTL35YMF series 3.5mm audio Y cables are perfect for splitting a single 3.5mm audio source to two 3.5mm outputs. These rugged cables are offered in several popular off the shelf lengths. Custom length versions are also available upon request. These 3.5mm Y cables feature PVC jackets and shielding to help protect against EMI/RFI. Order online today! Features Available in 7 standard lengths from 1 to 25 ft Cable shielding reduces EMI/RFI Gold plated conductors minimize signal loss and ensure reliability Used to split a 3.5mm audio source to two 3.5mm outputs Application Professional A/V Audio applications Home theatre

Suppliers

Company
Product
Description
Supplier Links
3.5mm Male Stereo to Dual 3.5mm Jack Y cable, 20.0 ft - CTL35YMF-20 - L-com, Inc.
North Andover, MA, United States
3.5mm Male Stereo to Dual 3.5mm Jack Y cable, 20.0 ft
CTL35YMF-20
3.5mm Male Stereo to Dual 3.5mm Jack Y cable, 20.0 ft CTL35YMF-20
L-com's CTL35YMF series 3.5mm audio Y cables are perfect for splitting a single 3.5mm audio source to two 3.5mm outputs. These rugged cables are offered in several popular off the shelf lengths. Custom length versions are also available upon request. These 3.5mm Y cables feature PVC jackets and shielding to help protect against EMI/RFI. Order online today! Features Available in 7 standard lengths from 1 to 25 ft Cable shielding reduces EMI/RFI Gold plated conductors minimize signal loss and ensure reliability Used to split a 3.5mm audio source to two 3.5mm outputs Application Professional A/V Audio applications Home theatre

L-com's CTL35YMF series 3.5mm audio Y cables are perfect for splitting a single 3.5mm audio source to two 3.5mm outputs. These rugged cables are offered in several popular off the shelf lengths. Custom length versions are also available upon request. These 3.5mm Y cables feature PVC jackets and shielding to help protect against EMI/RFI. Order online today!

Features

  • Available in 7 standard lengths from 1 to 25 ft
  • Cable shielding reduces EMI/RFI
  • Gold plated conductors minimize signal loss and ensure reliability
  • Used to split a 3.5mm audio source to two 3.5mm outputs

Application

  • Professional A/V
  • Audio applications
  • Home theatre
Supplier's Site
Cbl 3.5Mm Y 1-M/2-F 20 L-Com - 51T8709 - Newark, An Avnet Company
Chicago, IL, United States
Cbl 3.5Mm Y 1-M/2-F 20 L-Com
51T8709
Cbl 3.5Mm Y 1-M/2-F 20 L-Com 51T8709
CBL 3.5MM Y 1-M/2-F 20

CBL 3.5MM Y 1-M/2-F 20

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTL35YMF-20 51T8709
Product Name 3.5mm Male Stereo to Dual 3.5mm Jack Y cable, 20.0 ft Cbl 3.5Mm Y 1-M/2-F 20 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Female BNC Breakout to 0.08″ Stacking Pin Plugs - 1003 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details