L-com, Inc. 3.5mm Male Stereo to Dual 3.5mm Jack Y cable, 15.0 ft CTL35YMF-15

Description
L-com's CTL35YMF series 3.5mm audio Y cables are perfect for splitting a single 3.5mm audio source to two 3.5mm outputs. These rugged cables are offered in several popular off the shelf lengths. Custom length versions are also available upon request. These 3.5mm Y cables feature PVC jackets and shielding to help protect against EMI/RFI. Order online today! Features Cable shielding reduces EMI/RFI Gold plated conductors minimize signal loss and ensure reliability Used to split a 3.5mm audio source to two 3.5mm outputs Available in 7 standard lengths from 1 to 25 ft Application Home theatre Audio applications Professional A/V
Description
L-com's CTL35YMF series 3.5mm audio Y cables are perfect for splitting a single 3.5mm audio source to two 3.5mm outputs. These rugged cables are offered in several popular off the shelf lengths. Custom length versions are also available upon request. These 3.5mm Y cables feature PVC jackets and shielding to help protect against EMI/RFI. Order online today! Features Cable shielding reduces EMI/RFI Gold plated conductors minimize signal loss and ensure reliability Used to split a 3.5mm audio source to two 3.5mm outputs Available in 7 standard lengths from 1 to 25 ft Application Home theatre Audio applications Professional A/V

Suppliers

Company
Product
Description
Supplier Links
3.5mm Male Stereo to Dual 3.5mm Jack Y cable, 15.0 ft - CTL35YMF-15 - L-com, Inc.
North Andover, MA, United States
3.5mm Male Stereo to Dual 3.5mm Jack Y cable, 15.0 ft
CTL35YMF-15
3.5mm Male Stereo to Dual 3.5mm Jack Y cable, 15.0 ft CTL35YMF-15
L-com's CTL35YMF series 3.5mm audio Y cables are perfect for splitting a single 3.5mm audio source to two 3.5mm outputs. These rugged cables are offered in several popular off the shelf lengths. Custom length versions are also available upon request. These 3.5mm Y cables feature PVC jackets and shielding to help protect against EMI/RFI. Order online today! Features Cable shielding reduces EMI/RFI Gold plated conductors minimize signal loss and ensure reliability Used to split a 3.5mm audio source to two 3.5mm outputs Available in 7 standard lengths from 1 to 25 ft Application Home theatre Audio applications Professional A/V

L-com's CTL35YMF series 3.5mm audio Y cables are perfect for splitting a single 3.5mm audio source to two 3.5mm outputs. These rugged cables are offered in several popular off the shelf lengths. Custom length versions are also available upon request. These 3.5mm Y cables feature PVC jackets and shielding to help protect against EMI/RFI. Order online today!

Features

  • Cable shielding reduces EMI/RFI
  • Gold plated conductors minimize signal loss and ensure reliability
  • Used to split a 3.5mm audio source to two 3.5mm outputs
  • Available in 7 standard lengths from 1 to 25 ft

Application

  • Home theatre
  • Audio applications
  • Professional A/V
Supplier's Site
Cbl 3.5Mm Y 1-M/2-F 15 L-Com - 51T8708 - Newark, An Avnet Company
Chicago, IL, United States
Cbl 3.5Mm Y 1-M/2-F 15 L-Com
51T8708
Cbl 3.5Mm Y 1-M/2-F 15 L-Com 51T8708
CBL 3.5MM Y 1-M/2-F 15

CBL 3.5MM Y 1-M/2-F 15

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTL35YMF-15 51T8708
Product Name 3.5mm Male Stereo to Dual 3.5mm Jack Y cable, 15.0 ft Cbl 3.5Mm Y 1-M/2-F 15 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Female BNC Breakout to Standard Banana Plugs - 1005 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details