L-com, Inc. One 3.5mm Male (Stereo) to Two RCA Male Y cable, 5.0 ft CTL35RCAMY-5

Description
L-com's CTL35RCAMY series 3.5mm to Dual RCA cables are perfect for splitting a single 3.5mm audio source to the RCA Left/Right Outputs. These rugged cables are offered in several popular off the shelf lengths. Custom length versions are also available upon request. These 3.5mm to RCA Y cables feature PVC jackets and shielding to help protect against EMI/RFI. Order online today! Features Available in 6 standard lengths from 1 to 20 ft Gold plated conductors minimize signal loss and ensure reliability Used to split a 3.5mm audio source to two RCA audio outputs Cable shielding reduces EMI/RFI Application Audio applications Home theatre Professional A/V applications
Description
L-com's CTL35RCAMY series 3.5mm to Dual RCA cables are perfect for splitting a single 3.5mm audio source to the RCA Left/Right Outputs. These rugged cables are offered in several popular off the shelf lengths. Custom length versions are also available upon request. These 3.5mm to RCA Y cables feature PVC jackets and shielding to help protect against EMI/RFI. Order online today! Features Available in 6 standard lengths from 1 to 20 ft Gold plated conductors minimize signal loss and ensure reliability Used to split a 3.5mm audio source to two RCA audio outputs Cable shielding reduces EMI/RFI Application Audio applications Home theatre Professional A/V applications

Suppliers

Company
Product
Description
Supplier Links
One 3.5mm Male (Stereo) to Two RCA Male Y cable, 5.0 ft - CTL35RCAMY-5 - L-com, Inc.
North Andover, MA, United States
One 3.5mm Male (Stereo) to Two RCA Male Y cable, 5.0 ft
CTL35RCAMY-5
One 3.5mm Male (Stereo) to Two RCA Male Y cable, 5.0 ft CTL35RCAMY-5
L-com's CTL35RCAMY series 3.5mm to Dual RCA cables are perfect for splitting a single 3.5mm audio source to the RCA Left/Right Outputs. These rugged cables are offered in several popular off the shelf lengths. Custom length versions are also available upon request. These 3.5mm to RCA Y cables feature PVC jackets and shielding to help protect against EMI/RFI. Order online today! Features Available in 6 standard lengths from 1 to 20 ft Gold plated conductors minimize signal loss and ensure reliability Used to split a 3.5mm audio source to two RCA audio outputs Cable shielding reduces EMI/RFI Application Audio applications Home theatre Professional A/V applications

L-com's CTL35RCAMY series 3.5mm to Dual RCA cables are perfect for splitting a single 3.5mm audio source to the RCA Left/Right Outputs. These rugged cables are offered in several popular off the shelf lengths. Custom length versions are also available upon request. These 3.5mm to RCA Y cables feature PVC jackets and shielding to help protect against EMI/RFI. Order online today!

Features

  • Available in 6 standard lengths from 1 to 20 ft
  • Gold plated conductors minimize signal loss and ensure reliability
  • Used to split a 3.5mm audio source to two RCA audio outputs
  • Cable shielding reduces EMI/RFI

Application

  • Audio applications
  • Home theatre
  • Professional A/V applications
Supplier's Site
Cbl 3.5Mm M/2 Rca M 5 L-Com - 51T8705 - Newark, An Avnet Company
Chicago, IL, United States
Cbl 3.5Mm M/2 Rca M 5 L-Com
51T8705
Cbl 3.5Mm M/2 Rca M 5 L-Com 51T8705
CBL 3.5MM M/2 RCA M 5

CBL 3.5MM M/2 RCA M 5

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTL35RCAMY-5 51T8705
Product Name One 3.5mm Male (Stereo) to Two RCA Male Y cable, 5.0 ft Cbl 3.5Mm M/2 Rca M 5 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

TNC Male to Female Test Cable, RG142B/U - 1155 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Gender Male-Female
View Details
Cable Assembly - 6893A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
EKL Medium Serial Resistance Heating Cable - ekl-medium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details